Announcements

Ningbo TIP Fluid Technology Co., Ltd. has promoted these products / services:

Ningbo TIP Fluid Technology Co., Ltd. - R171201 Assembly, Hydraulic Hose, Crimped Fittings

Engineered for high-pressure hydraulic and general industrial applications. Built to SAE J517 100R17 requirements, with a high-tensile steel-wire reinforcement and factory-crimped metal end fittings. Designed for reliable performance in demanding environments. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Heavy-Duty Spiral Hose – Built for Mines

Engineered for extreme-pressure mobile applications, this EN856 4SH spiral hose delivers unmatched durability in construction, mining, and earthmoving equipment, ensuring safety and productivity under continuous flexing and surge conditions. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - EN853 1SN Flexible Hydraulic Hose

ISO-Certified, Oil-Resistant for Industry​ (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 1" 2SC EN 857 Heavy-Duty Hydraulic Hose Assembly

High-flow hydraulic hose assembly with 16.5 MPa rating, available in both wrapped cover and smooth cover options, designed for heavy-duty industrial systems requiring customized terminations. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Six-Spiral Heavy-Duty Hydraulic Hose

Six-layer spiral wire reinforced ultra-high-pressure hydraulic hose, engineered for critical heavy-lift offshore cranes, large hydraulic shears, ultra-high-pressure water jetting systems, and extreme-pressure test benches requiring maximum pulse endurance and structural integrity. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - R120601 Assy – Wrapped Cover Hose, 4-Spiral Wire

Engineered for extreme high-pressure hydraulic and industrial applications. Four-layer spiral steel-wire reinforcement provides superior strength and impulse resistance. Wrapped cover offers excellent grip, abrasion protection, and enhanced durability. Factory-crimped metal end fittings ensure secure, leak-free connections. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - TIP High-Pressure Hydraulic Rubber Hose

Multi-scene, High-Pressure, Temperature-Resistant​ (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 4SH1201 Assembly, Hydraulic Hose, Crimped Fittings

The 4SH1201 assembly is engineered for ultra-high-pressure hydraulic and heavy-duty industrial applications. It features a four-layer high-tensile steel-wire spiral reinforcement construction with factory-crimped metal end fittings, delivering superior pressure resistance and sealing reliability in demanding environments. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Single Layer Hydraulic Hose

1SN0401

EN 853 1SN-04 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose

1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water
2.Inner tube: Synthetic rubber
3.Reinforcement: One braid of steel wire
4.Cover:Synthetic rubber.
5.Te... (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 2SC-6 assembly - Hydraulic Hose, Crimped Fittings

Engineered for high-pressure hydraulic and industrial applications. High-tensile steel-wire reinforcement with factory-crimped metal end fittings. Designed for reliable performance in demanding environments. Supported by the company's ISO 17025-certified laboratory. Working pressure of 34.5 MPa, minimum burst pressure of 138 MPa, and minimum bend radius of 63 mm. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Double Steel Wire Braided Hose Assembly

High-pressure & multi-media compatible, ready-to-install hydraulic hose assembly for industrial system replacement and OEM integration. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - High Pressure Multi-layer Braided Hydraulic Hose

High-pressure hose for mining, oil fields, construction, agriculture and industrial machinery. Handles oil, water-based fluids, and gas with excellent pulse and fatigue resistance. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 100R17 Smooth-Cover Hose Constant-Pressure Series

Engineered as a constant-pressure (isobaric) hose series for medium-pressure hydraulic and industrial applications. Available in sizes -4 through -16, all rated at a working pressure of 21 MPa and a minimum burst pressure of 84 MPa, compliant with SAE 100R17. The smooth cover provides low-friction, easy-clean operation. Withstands -40°C to +100°C. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Heavy-Duty 6-Layer Steel Spiral Hydraulic Hose

6-layer steel wire spiraled hydraulic hose with high pressure resistance, wide temperature adaptability and abrasion resistance, compliant with multiple international standards, ideal for construction, mining and high-load industrial hydraulic systems. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - High-Pressure Hoses for Surge & Flexing

Engineered for extreme pressure, surge, and constant flexing. Ideal for construction, mining, agriculture and high-performance industrial hydraulics. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Compact High-Pressure Hydraulic Hose

A compact, high-pressure hydraulic hose designed for construction, mining, agricultural, and mobile equipment, ensuring reliable performance in tight routing layouts and demanding conditions. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 100R16-08 Smooth-Cover Hose

Engineered for high-pressure hydraulic and industrial applications. Dual high-tensile steel-wire braid reinforcement, SAE J517 compliant, with a smooth cover for low-friction, easy-clean operation. Rated at a working pressure of 27.5 MPa and a minimum burst pressure of 110 MPa, with a 90 mm minimum bend radius. Withstands -40°C to +100°C. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 1/4" 2SC EN 857 Compact Hydraulic Hose Assembly

High-pressure compact hose assembly with 40 MPa rating, ideal for space-constrained hydraulic systems requiring flexible routing and custom-fit terminations. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Extreme-Duty Hose –Built for Mining & Construction

Engineered for extreme durability in construction & mining. Dual steel-wire braid, SAE J517 compliant, handles -40°C to +121°C. Perfect for high-pressure fluid transfer. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 70MPa Burst Proof Spiral Hose–Safety & Flexibility

Four-layer spiraled high-tensile steel wire hose for ultra-high-pressure petroleum-based fluids. Built for construction, mining, and earthmoving machinery in extreme temperature conditions. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - R152401 Hydraulic Hose Assembly

Engineered for extreme pressure, surge, constant flexing, and secure end connections. Built with six alternating spiral layers of high-tensile steel wire. Working pressure: 42 MPa. Minimum burst pressure: 168 MPa. Minimum bend radius: 530 mm. Both ends are crimped with metal fittings. Ideal for construction, mining, agriculture, and high-performance industrial hydraulics. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - R151201 Assy - Hydraulic Hose, Crimped Fittings

Engineered for high-pressure hydraulic and industrial applications. High-tensile steel-wire reinforcement with factory-crimped metal end fittings. Designed for reliable performance in demanding environments. Supported by the company's ISO 17025-certified laboratory. Working pressure of 42 MPa, minimum burst pressure of 168 MPa, and minimum bend radius of 265 mm. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 100R16-4 Smooth-Cover Hose

Engineered for high-pressure hydraulic and industrial applications. Dual high-tensile steel-wire braid reinforcement, SAE J517 compliant, with a smooth cover for low-friction, easy-clean operation. Withstands -40°C to +100°C. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Industrial Precision Two-Piece Hydraulic Fittings

Precision CNC stamped two-piece hydraulic fittings with multi-material options and global standard compliance, widely applied in automotive, motorcycle and mechanical accessory fields. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - EN857 2SC Braided Hydraulic Hose – 40MPa

EN857 2SC dual steel wire braided hydraulic hose with smooth rubber cover, featuring high pressure resistance, wide temperature adaptability and excellent flexibility. Widely used in construction, mining and engineering machinery hydraulic transmission systems. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Ultra-Tough High-Pressure Flexible Hose

Wear-Resistant, Corrosion-Proof, Multi-Scene (read more)

Ningbo TIP Fluid Technology Co., Ltd. - High-Pressure Double Steel Wire Braided Hose

SAE J517 100R17-16 double steel wire braided hose with smooth cover. Ideal for construction, mining, and earthmoving machinery. Handles petroleum-based oil, water, air, and more. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 4SP1601 Assy - Hydraulic Hose, Crimped Fittings

Engineered for high-pressure hydraulic and industrial applications. Four-spiral high-tensile steel-wire reinforcement with factory-crimped metal end fittings. Wrapped cover provides enhanced abrasion resistance and durability in demanding environments. SAE-compliant construction, with an operating range of −40℉ to 212℉ (-40℃ to 100℃). (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Steel Wire Spiraled Premium Hydraulic Rubber Hose

SAE J517 100R13 four steel wire spiraled hydraulic hose features high pressure resistance, wide temperature adaptability and durable synthetic rubber structure, widely applied in construction, mining and heavy industrial high-pressure hydraulic systems. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Premium Hydraulic Hose Assembly Fittings

High-precision, leak-proof hydraulic hose assembly fittings built for reliable performance in industrial and mobile machinery. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Four-Spiral Wire Reinforced Hydraulic Hose Assy

Extreme-pressure four-spiral wire reinforced hydraulic hose assembly, purpose-built for ultra-high-pressure oil, water, and abrasive slurry transfer in mining longwalls, subsea equipment, and heavy forging presses. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Four-Spiral Heavy-Duty Hydraulic Hose

Extreme-pressure four-spiral wire reinforced hydraulic hose, purpose-built for ultra-high-pressure oil, water, and abrasive slurry transfer in mining longwalls, subsea equipment, and heavy forging presses. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Premium Heavy-Duty Dual-Braid High-Pressure Hose

Heavy-duty double steel wire braided hydraulic hose, engineered for high-pressure oil, water, and air transfer in construction, mining, and earthmoving equipment. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - R153201 Assembly – Hose with Crimped Fittings

Engineered for high-pressure hydraulic and industrial applications. Reinforced with high-tensile steel wire and terminated with factory-crimped metal end fittings. Wrapped cover provides enhanced abrasion resistance and durability in demanding environments. SAE-compliant construction, with an operating range of −40℉ to 212℉ (-40℃ to 100℃). (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 4SP0601 Assembly – Wrapped Hose, Crimped Fittings

Engineered for high-pressure hydraulic and industrial applications. Four-spiral high-tensile steel-wire reinforcement with factory-crimped metal end fittings. Wrapped cover provides enhanced abrasion resistance and durability in demanding environments. SAE-compliant construction, with an operating range of −40℉ to 212℉ (-40℃ to 100℃) (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Multi-Standard Heavy-Duty Hydraulic Hose

Heavy-duty EN853 2SN hose for petroleum oil, water, air & glycol. 16.5MPa working pressure, ideal for large-bore hydraulic systems. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Complete Hydraulic Connection–Fittings & Adapters

Precision-engineered fittings, ferrules, and adapters for high-pressure hydraulics. Leak-free, vibration-resistant, and fully compatible across 10–45 MPa systems. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Hydraulic Hose Fittings, Ferrules & Adapters

Precision multi-material hydraulic connection components with 50+ adapter configurations and diverse thread standards, supporting 10–45 MPa high-pressure hydraulic scenarios for industrial assembly and on-site maintenance. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - R160601 Assembly – Smooth-Cover Hose

Engineered for high-pressure hydraulic and industrial applications. Dual high-tensile steel-wire braid reinforcement with factory-crimped metal end fittings. Smooth cover reduces friction, resists contamination, and simplifies cleaning. SAE-compliant construction, with an operating range of –40°C to +100°C. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - R191201 Two-Braid High-Pressure Hose Assembly

Cost-effective two-braid wire reinforced hydraulic hose assembly, engineered for medium-to-high-pressure oil, water, and abrasive slurry transfer in mining equipment, mobile hydraulics, and industrial machinery. Rated at 28 MPa working pressure with a minimum burst pressure of 112 MPa, 4:1 safety factor, and maximum I.D. of 1 inch. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - R131601 Four-Spiral Wire Reinforced Hose Assembly

Extreme-pressure four-spiral wire reinforced hydraulic hose assembly, engineered for oil, water, and high-abrasive slurry transfer in ultra-high-pressure hydraulic systems, large subsea equipment, and heavy-duty metallurgical machinery. Rated at 35 MPa working pressure with a minimum burst pressure of 140 MPa, 4:1 safety factor, and maximum I.D. of 2 1/2 inches. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Premium High Pressure Braided Hydraulic Hose

SAE J517 100R19 certified double steel wire braided hydraulic hose with wrapped cover, featuring high pressure resistance, wide temperature adaptability and flexible performance. Ideal for construction, mining and high-pressure industrial mechanical hydraulic systems. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - High-Pressure Double Steel Hydraulic Hose

High-Pressure & Multi-media, for Industrial Hydraulics (read more)

Ningbo TIP Fluid Technology Co., Ltd. - SAE Four-Spiral High-Pressure Hydraulic Hose

Engineered for extreme pressure (42MPa) and ultra-flexibility in construction, mining, and heavy machinery. Replace rigid assemblies with a spiral hose that absorbs shock, survives abrasion, and performs from -40°C to +121°C. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - EN856 Pressure Spiral Hose – 4 Steel Wire Layers

Four alternating high-tensile steel wire spirals, synthetic rubber tube/cover. Withstands surge & flexing in construction, mining, and heavy industrial equipment. (read more)

Ningbo TIP Fluid Technology Co., Ltd. - 4-Layer Steel Ultra-High Pressure Hose

28MPa, Oil/Corrosion Resistant, Multi-Industry​ (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Single-Layer Wear-Resistant Hydraulic Hose

Oil & Abrasion Resistant, Multi-Media, Engineering/Mining (read more)

Ningbo TIP Fluid Technology Co., Ltd. - Large Bore High-Pressure Steel Hose

SAE Certified, for Heavy-Duty Machinery​ (read more)