Announcements

Ommatidia LiDAR has promoted these products / services:

Ommatidia LiDAR - Understanding the Doppler Effect

Laser Doppler Vibrometry: Understanding the Doppler Effect

Ommatidia’s laser radar enables simultaneous vibration analysis and high-precision 3D measurement, offering unparalleled accuracy.

Laser Doppler Vibrometry (LDV) uses the Doppler effect to measure the velocity and displacement of vibrating surfaces without physical contact. The laser beam reflects off the surf... (read more)

Ommatidia LiDAR - Advancements in Vibration Analysis w/Laser RADAR

How Laser RADAR Improves Bridge Structural Health Monitoring

Structural Health Monitoring (SHM) is essential for ensuring the safety and longevity of bridge infrastructure. Traditional methods, while effective, often involve contact-based sensors and manual inspections, which can be time-consuming and sometimes insufficient for capturing comprehensive data. Laser RADAR technology... (read more)

Ommatidia LiDAR - Metrology and Vibrometry in One System

With our technology, you no longer need separate measurement tools. The Q-Series Laser RADAR offers a scalable and adaptable solution for applications that require both dimensional accuracy and vibration analysis. This flexibility reduces complexity and enhances efficiency, making it a cost-effective solution for advanced sensing and monitoring. (read more)

Ommatidia LiDAR - Experience the Future of Measurement!

Q2 Laser RADAR: Integrated 3D Metrology and Vibration Analysis for Industrial Precision (read more)

Ommatidia LiDAR - Meeting the Needs of Space Missions

Ommatidia LiDAR technology is tailored to support the demanding requirements of modern and future space missions. Large reflectors are increasingly being used to capture signals, transmit data, and observe our planet, making their precise shape and alignment essential for mission success. Any deviation or misalignment in these reflectors could compromise mission objectives, affecting dat... (read more)

Ommatidia LiDAR - The Game-Changer in 3D Vibrometry & Acoustics

Massively Parallel FMCW Laser

NVH (Noise, Vibration, and Harshness) in Automotive Engineering

  • In the automotive industry, laser doppler vibrometry (LDV) is used to analyze how structural components vibrate and contribute to overall vehicle noise.
  • It helps in detecting resonance frequencies and structural-borne noise s...
(read more)
Ommatidia LiDAR - Revolutionize Vibration Analysis & Metrology!

Ommatidia’s latest innovations in laser Doppler vibrometry are redefining structural health monitoring, industrial metrology, and vibration analysis.

With the power of Ommatidia Atelier 8, the hashtag#Q2 Laser RADAR now offers:
✅ hashtag#DOLL™ – Expanding velocity range across the full vibrometry array (up to 150 mm/s).
✅ hashtag#SpeckleGuar... (read more)

Ommatidia LiDAR - Max-Speed Vibration Tests: Go Beyond Limits!

Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations!

With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm/s.

Ommatidia LIDAROmmatidia LIDAR5,667 followers5,667 followers1w • Edited • 1 week ago Efficient High-Spe... (read more)

Ommatidia LiDAR - ANT Series: Next-Gen LiDAR

Welcome to the future of robotics and in-cabin automotive applications with the ANT Series 3D LiDAR sensor. (read more)

Ommatidia LiDAR - Orbit Measurement Mastered with 3D Tech

Ommatidia's solid-state 3D technology enables precise measurement of large, complex geometries in orbit.

The technology provides high-resolution distance mapping and accurate velocity data, which are vital for guidance, navigation, and control (GNC) of spacecraft. By capturing comprehensive 3D point cloud data, the system allows for real-time analysis of an object's positio... (read more)

Ommatidia LiDAR - What is the LiDAR-AR Mining Optimizer?

LiDAR-AR Mining Optimizer unites laser radar, AR, and AI, providing precise monitoring and operational safety.

The LiDAR-AR Mining Optimizer combines the precision of laser radar, vibration monitoring equipment, and AR tools to monitor, analyze, and optimize mining and civil construction operations. Its core technologies include:

  1. H...
(read more)
Ommatidia LiDAR - Experience Precise and Contactless Laser Radar

Q1 Laser Radar: High-precision measurement and contactless vibrometry for field use (read more)

Ommatidia LiDAR - Master Metrology & Vibration in One Tool

Q2 Laser RADAR: Integrated 3D Metrology and Vibration Analysis for Industrial Precision (read more)

Ommatidia LiDAR - Q1 Laser Radar

The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. (read more)