Announcements

PIC Wire & Cable has promoted these products / services:

PIC Wire & Cable - NEW USB-C Assemblies

PIC Wire & Cable's USB-C Cable Assembly is the first of its kind in aerospace and defense, offering data transfer, efficient charging, video capabilities and error-free connections via a reversible plug that prevents pin damage. A locking screw connector ensures stability in high-vibration environments, while the overmolded design adds durability, strain relief, and FOD resistance. (read more)

PIC Wire & Cable - NEW MACHFORCE RoHS Compliant Options

PIC® Wire & Cable has expanded its MACHFORCE® D38999-Style Connector line with two new RoHS-compliant plating options: Black Zinc Nickel and Electroless Nickel, joining the existing Olive Drab Cadmium finish. These additions support evolving global standards and reflect PIC's commitment to high-performance solutions that reduce downtime and enhance operational reliability. (read more)

PIC Wire & Cable - Aerospace Microwave/High-Frequency Cables

In aerospace technology, exceptional signal integrity and minimal insertion loss are crucial for high-frequency applications in the X, Ku, and K bands. PIC Wire & Cable's 50-ohm microwave cable assemblies are meticulously engineered to meet these stringent requirements, delivering outstanding performance that empowers system designers with the flexibility they need to innovate. (read more)

PIC Wire & Cable - Lightweight Aircraft Cable Solutions

Discover PIC’s lightweight, high-performance aircraft cables crafted to meet aerospace demands. These cables deliver unmatched strength, flexibility, and reliability while reducing overall weight. Achieve durable, signal-integrity solutions without compromising performance. Explore options tailored for your application needs. (read more)

PIC Wire & Cable - Single Pair Ethernet Cable for Aerospace Industry

PIC Wire & Cable, a global leader in aerospace connectivity solutions, proudly announces the launch of its latest innovation: a Single Pair Ethernet (SPE) cable engineered to meet the stringent demands of modern avionic environments. Pioneering advancements in data transmission, this groundbreaking technology delivers a compact, lightweight, and high-performance connectivity solutions. (read more)

PIC Wire & Cable - Digital Video Interface (DVI1226)

The DVI1226 is an aerospace-grade cable designed for uncompressed digital video using TMDS signaling, delivering high-resolution performance up to 20 feet. Its shielded 26 AWG construction ensures EMI protection and flexible routing in demanding airborne environments, making it ideal for cockpit displays and mission-critical video systems. (read more)

PIC Wire & Cable - Aerospace Cables for Commercial Aircraft Market

PIC Wire & Cable provides aircraft cable solutions for new , maintenance, retrofit and engineering/kitting customers. By consistently delivering the best overall value in network cables, data transfer cables and communications cables, PIC Wire & Cable has become a leader in commercial platform solutions worldwide. (read more)

PIC Wire & Cable - Aerospace Ethernet Cables

Lightweight, flexible, and high-temperature, PICMates Ethernet cables ensure top-notch, high-speed data connectivity for aerospace and defense. (read more)

PIC Wire & Cable - Aerospace RF Connectors

In aerospace and defense, there are different types of connections that are used for connecting cables. These connections can be found on different types of aircraft such as helicopters, UAVs, ground vehicles, and even commercial or business airplanes. We will focus on those connectors that deal with RF communications- used to connect antennas to the communication systems
of aircraft. (read more)

PIC Wire & Cable - Laser Markable Cables

Cable marking is an important part of the manufacturing process for aerospace and defense products. When it comes to the identification of cables, laser marking is the clear choice. Laser marking offers a lightweight alternative to individual marker sleeves and is widely used in the aerospace and defense market. (read more)

PIC Wire & Cable - Low Loss, Lightweight SATCOM/Iridium cable

PIC Wire & Cable® announces the launch of its new RFMATES® ULTRALITE UH25107 cable. The UH25107 is PIC Wire & Cable’s lowest loss RF cable and provides major weight and loss savings over traditional RG cables. (read more)

PIC Wire & Cable - Boost Performance with High-Speed HDMI® Cables

The Industry's First Certified Aerospace-Grade High Speed HDMI cable with Ethernet is here! Unlock peak performance with HDMI® technology, tested and validated by HDMI ensuring consistent, reliable performance for aerospace and defense standards. (read more)

PIC Wire & Cable - Unleash Speed: Introducing CAT8 Cable from PIC

Experience lightning-fast data transfer with our latest CAT8 cable! Boasting speeds up to 40 Gbps and advanced shielding, it's perfect for high-performance aerospace and defense networks. Future-proof, reliable, and easy to install. Upgrade your connectivity today! (read more)

PIC Wire & Cable - Lightweight RF Coaxial Cables Save Aircraft Weight

Space and weight are a premium in most aerospace and defense systems. Engineers must carefully plan out routes for any equipment or wiring needed to maintain the safety and security of such systems. But when it comes to coax cables, they never seem to come in small enough sizes to fit through these tight spaces.

That's where RFMATES® Ultralite comes in! (read more)

PIC Wire & Cable - MACHFORCE Rugged High-Speed Interconnect Solution

MACHFORCE is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market. (read more)

PIC Wire & Cable - High Performance Aerospace Interconnect Solutions

PICMates® cables are engineered for dependable, long-term performance in even the most challenging aerospace conditions. This line of cables are designed to maintain electrical and mechanical integrity during a flight or mission, so your data will always be where you need it. (read more)

PIC Wire & Cable - Aerospace USB 2.0 and 3.0 Cables

DataMATES USB aircraft cables are lightweight, flexible solutions designed to meet USB 2.0 and 3.1 specification requirements, supporting high-speed data transmission up to 10 gigabits. The line includes cables with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. (read more)

PIC Wire & Cable - DataMATES® - Aircraft Data Cable

PIC offers Data Bus cables for use in Military and Aerospace avionics bus and data transmission applications. PIC DataMATES® are the perfect solution for all your data transmission needs. (read more)

PIC Wire & Cable - MACHFORCE Connector: 10 Ports 10G Ethernet

MACHFORCE® is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market. MACHFORCE connectors optimizes interconnect footprint, provides 10G high-speed performance and reduces installation time while offering repairability in the field. (read more)

PIC Wire & Cable - Low Loss, Lightweight 75 Ohm Aircraft Cable

PIC 75-ohm coaxial and triaxial cables are lightweight, flexible, low loss, high-temperature, high-tech cables designed specifically for aircraft systems and other harsh environments. Our high-performance 75-ohm coaxial cable provides reliable signal transmission for your mission-critical applications. (read more)

PIC Wire & Cable - High Frequency Cable Assemblies

High-frequency applications on the Ku and X bands need cables with
outstanding signal integrity and low insertion loss. MicroMATES assemblies give you superior signal integrity, low insertion loss, less RF interference, and a robust yet easy-to-install design. (read more)

PIC Wire & Cable - Aircraft Coax and Triax Cables

PIC Wire & Cable offers a broad assortment of specialized cable designs and assemblies to support a wide variety of cabin management systems for new, maintenance, retrofit and engineering/kitting customers. (read more)

PIC Wire & Cable - Aircraft Cable, Connectors & Assemblies

PIC Assemblies - A complete solution to your design challenges.

Correct cable assembly is key to maximizing the benefits of cable and connector technology.

With PIC Assemblies, we take care of assembling cables to maximize their performance. PIC assemblies deliver outstanding mechanical and electrical performance while preserving signal integrity. (read more)

PIC Wire & Cable - RF, Video, Data & High Frequency Aircraft Cable

As an experienced aviation solutions partner, PIC Wire & Cable offers a broad selection of specialized Coaxial, Triaxial, High-Speed Data, Microwave and Custom Cable & Wire options. Contact PIC Wire & Cable to find the right Aircraft Cable solution for your application. (read more)

PIC Wire & Cable - Low Loss 50 Ohm Cables

Elevate Your Connectivity with PICMates 50 Ohm RF Cables! Our 50-ohm RF Cables deliver low attenuation, easy installation, and savings on fuel and installation costs. Choose from UltraLite RF Cables for premium materials or the trusted S Line. (read more)

PIC Wire & Cable - Rugged Cables for Rugged Conditions

PIC Wire & Cable military cables and cable assemblies are designed, manufactured and tested to perform with reliability in harsh environments. Our lightweight military cable solutions can significantly reduce fuel consumption and increase payload capacity. A reduction in maintenance time and cost can also be realized with PIC Wire & Cable's field replaceable connectors. (read more)

PIC Wire & Cable - Lightweight Military Cables

PIC Wire & Cable's lightweight military cables are designed, manufactured and tested to perform with reliability in harsh environments. (read more)

PIC Wire & Cable - Lightweight, Flexible 50 Ohm RF Coax Cables

PIC Wire and Cable's RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology and its requirement for high performance, reliable interconnects. (read more)

PIC Wire & Cable - QUADconnector™ Coax Feedthroughs

FOUR hermetically-sealed Coaxial or Triaxial connections through ONE circular hole in the bulkhead. (read more)