Announcements
Oil Level Switches are used for detecting common lubricating oils in refrigeration systems, while HFC, NH3, and CO2 Switches are used for detection of common HFC, NH3, and CO2 refrigerants.
(read more)Hand expansion valves are ideal for liquid make-up, recirculated
overfeed systems or liquid feed with high, intermediate or low
pressure; hot gas feed, defrost relief, for equalization in suction
lines and other applications.
Various types of coolants, known as refrigerants, are used in refrigerators and air conditioners. R-22 was once the most common refrigerant, but it is being phased out due to its environmental impact. Consequently, technicians are transitioning to newer refrigerants called blends, which can consist of two or more refrigerants.
Read the full article about refrigerant blends (Azeotr...
(read more)The Catch-All series replaceable core filter driers provide excellent contamination control to ensure the full life, capacity, and efficiency of air-conditioning or refrigeration systems up to 150 tons.
(read more)Sporlan Type HGB and SHGB discharge bypass valves limit the minimum evaporating pressure during periods of low load to prevent coil icing and avoid operating the compressor at suction pressures below its operating range.
(read more)Sporlan Type (S)ORIT-PI evaporator pressure regulating valves are an economical means of accurately maintaining evaporator pressure and temperature.
(read more)The Type CK1 Check Valves prevent backward flow of fluid in refrigerant suction, hot gas or liquid lines.
(read more)The P-Series Solenoids and Pressure Regulators weld-in line series solenoid valves are designed to overcome corrosion problems encountered in harsh environments.
(read more)Parker’s S4 solenoid valves are highly configurable and can be provided with flanges for Socket Welding, Butt Welding, ODS connections, and Threaded connections.
(read more)The CK-5 gas-powered suction stop valve features built-in failsafes to close the valve until pressure is equalized in the event of a power loss.
(read more)Parker Industrial Refrigeration line of Hand Shut-Off and Expansion Valves are designed and built to maintain reliability both in their seating and back seating functions.
(read more)The Parker V300 Rapid Purger is designed for use in refrigeration systems. They will purge non- condensable gas that can negatively affect system performance from the refrigeration system and improve the overall efficiency of the equipment.
(read more)Oil Level Switches are used for detecting common lubricating oils in refrigeration systems, while HFC, NH3, and CO2 Switches are used for detection of common HFC, NH3, and CO2 refrigerants.
(read more)The SR, SRH, H Safety Relief Valves are designed to protect industrial and commercial refrigeration systems from overpressure situations.
(read more)Sporlan Type See-All moisture liquid indicator combines two functions of moisture and liquid indication into a single economical product.
(read more)The PVS weld-in valve stations are designed to simplify valve installation by minimizing the number of welds required for each weld group. The PVS features up to 6 functions in a single housing.
(read more)The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports.
(read more)The Brazen Truth: Why You Should Drop the Torch and Embrace Press Fittings
Remember the days of wrestling with permits, fire watch, and the constant worry of a stray spark igniting a disaster? Brazing—the industry standard for decades—had its merits but came with a fiery downside. Thankfully, a revolution is quietly brewing in the HVAC world, and it's about to transfor...
(read more)Micro Thermo Technologies provides control and energy management systems for supermarket applications. Micro Thermo Technologies has a full line of refrigeration, HVAC, lighting and energy control products to provide supermarket managers, owners and chain operations the ability to control and optimize their refrigeration systems.
(read more)Replaceable suction filters are available in a variety of sizes from 1 to 2 filter shells with connections ranging from 7/8” to 3-1/8” ODF solder.
(read more)CDS valves can be used to replace a variety of mechanical and solenoid valves throughout typical refrigeration systems, where low pressure drop and precise refrigerant flow control are desired.
(read more)ZoomLock MAX jaw kits are available in a 3-jaw starter kit with the most popular sizes for residential service.
(read more)HVACR pros know that time is money. ZoomLock PUSH push-to-connect refrigerant fittings eliminates brazing, flames, fire spotters, or risks from installing traditional HVACR fittings. ZoomLock PUSH offers a way for contractors to connect refrigerant lines in seconds, boosting efficiency while providing the safety and reliability you expect from Parker.
(read more)The E6-HP and E8-HP Series are compact solenoid valves with pilot operated disc construction for refrigeration and air conditioning.
(read more)Parker’s 5400 self-sealing steel couplings are used in fluid-transfer applications for easy maintenance on refrigeration and air conditioning systems. The couplings also allow for pre-charging of units for easy installation. Applications can include data center cooling and battery cooling thermal management systems, along with cryogenic units.
Features and Benefits
... (read more)The Sporlan SPW line of electric expansion valves uses pulse width modulation (PWM) technnology to control refrigerant flow in direct expansion refrigeration systems.
(read more)The 90HP Series oil filters have been developed for use with polyolester (POE) oils in CO2 (R-744) systems
(read more)The Float Drain Regulator is engineered to efficiently remove
liquid condensate from various components of a cooling system.
Learn how Micro Thermo’s innovative technologies help optimize system performance, improve energy efficiency, and ensure safety across a wide range of environments. Whether you’re looking to enhance your existing systems or implement new solutions, Micro Thermo Technologies offers the expertise and products to meet your needs. Visit Sporlan.com for more information.
(read more)The 90HP Series sealed model filter-driers were created for safeguarding HVAC/R CO2 (R-744) systems. The 90HP protects compressors, valves, and other system components from the harmful effects of moisture, acid, and solid debris. This filter-drier is ideal for refrigeration OEM applications as well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure ratin...
(read more)Check valves are designed to allow flow in one direction only.
They are used to prevent back ward flow through devices that are designed for directional flow
The Sporlan S3C Series of case control products provides safety, security, and service for remote and self contained refrigerated display appliances (single or multiple coil).
(read more)ZoomLock Max Press Fitting Tools are now available in a self-contained kits with 7 or 3 pieces.
(read more)At Parker, we take pride in the quality and performance of our ZoomLock Push product family. As the industry standard for easy-to-connect HVACR fittings, ZoomLock has received extensive qualification and performance testing, ensuring that it meets all industry requirements without compromise.
With proven reliability and unmatched quality, ZoomLock Push guarantees secure connection...
(read more)Type SRH High Capacity Safety Relief Valves should be used to protect each refrigeration system pressure vessel that can be isolated by valves.
(read more)The Sporlan EBV(T)-PR Ball Valve with Integrated Pressure Relief is designed for use in transciritcal R-744 applications. It provides a positive shut off of flow in one direction and flow in the other direction whenever pressure differential is present.
(read more)Parker Sporlan GC and FGB valve families are stepper motor driven pressure regulating valves, designed specifically for transcritical R-744 refrigeration systems.
(read more)Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow
(read more)Parker Sporlan's Virtual Engineer is an innovative design tool for climate control and refrigeration applications.
(read more)