Announcements
A streamlined magnetic power connection for next-generation electronics. Discover 2-pin pogo pin cable assemblies with flexible configurations for OEM and custom charging designs.
(read more)XT30 connector with 20A rating, UL94 V-0 flame-retardant housing and miniature footprint—ideal for lithium batteries, drones, RC models and portable power stations.
(read more)XT60-F is a high-current XT60 female connector built for stable, low-resistance power transmission. Precision male-to-female mating ensures easy, reliable plug-in connection.
(read more)Designed for compact industrial equipment integration, this M12 rear panel mount receptacle features 4, 5, and 8-pin configurations, gold-plated contacts, IP67 protection, and a secure M12×1 screw-locking interface.
(read more)Discover the M20 IP67 waterproof circular connector with secure screw locking, reliable power and signal transmission, and flexible cable compatibility for demanding industrial applications.
(read more)Magnetic connectors – redefining the convenience and reliability of connections
In the use of traditional connectors, frequent plugging and unplugging can lead to loose interfaces, poor contact, and high maintenance costs. Magnetic connectors are gradually becoming the preferred solution for engineers and product managers.
(read more)This product can convert the device's Mini DP output port to a standard female DisplayPort.It solves the problem of interface size mismatch, allowing your device to easily connect to DP monitors, projectors or TVs etc.
(read more)Discover our 2-pin round type magnetic cable connector , designed for reliable connections in smart devices, electronics, and customized cable assemblies. OEM/ODM solutions available.
(read more)Need a reliable M16 cable connector for your next project? Explore customizable connector solutions designed for industrial equipment, power and signal connections.
(read more)The M12 Shielded Female Connector is designed for engineers who need secure, stable connections in industrial automation and equipment where reliable signal transmission and environmental protection are essential.
(read more)Durable M16 metal circular connector with secure screw coupling, solder contacts, and IP67 protection—ideal for industrial equipment, automation, and custom cable assemblies.
(read more)Waterproof M8 Circular Connector for Industrial Applications.
Whether you are developing a new industrial device or looking for a reliable industrial connector, our M series solution can be tailored to your application.
(read more)Discover our 5-pin magnetic cable connector with 2.54 mm pitch, designed for reliable connections in smart devices, electronics, and customized cable assemblies. OEM/ODM solutions available.
(read more)M12 connectors provide reliable circular connections with a 12 mm locking thread, designed for harsh industrial environments and supporting sensors, fieldbus, and Ethernet applications across automation and control systems.
(read more)GX12 Industrial Connector: Secure, Reliable Connectivity for Demanding Applications
Need a reliable connector for industrial equipment, automation systems, sensors, or control applications?
(read more)M-series circular connectors are a widely used type of industrial connector. Their core advantages lie in their robustness, high protection rating, and flexible design, providing stable and reliable power, signal, and data connection solutions for harsh industrial environments.It is one of the most universal and reliable "interface standards" in the field of industrial automation.
(read more)This 4-pin magnetic connector to Type-C adapter cable is a smart charging and data transmission solution that utilizes magnetic attraction for alignment and connection.
(read more)What is Display-port To VGA Converter?
A DisplayPort to VGA converter is a small adapter that lets you connect modern computers to older monitors or projectors,It works by converting the digital signal from your computer's DisplayPort into the analog signal that a VGA display needs.
(read more)Pogo pins provide reliable spring-loaded electrical connections with gold-plated contacts, supporting stable signal transmission and compact design in consumer electronics, automotive, and high-precision applications.
(read more)The M8 4‑pin circular connector is a compact industrial connector.With their compact size and high IP67/IP68 protection ratings, M8 4-pin connectors have become an ideal choice for signal and power transmission for devices such as sensors and actuators in the field of industrial automation.
(read more)The Type‑C to Type‑C 90° Fast Charging Cable is a high‑performance connectivity solution designed for modern electronic devices.Featuring a Type‑C to Type‑C interface and supporting high‑speed data transfer.
(read more)What is Display-port To HDMI 4K Converter Cable?
This is a compact video converter with a DisplayPort male (input) and an HDMI female (output).It can convert a computer's DisplayPort signal to an HDMI signal, allowing for smooth transmission between DP devices and HDMI display devices.
(read more)What Is Solder Type M16 Metal Industrial Connector?
M16 Metal Connector(Solder type), is built with high‑precision circular contact structure. It realizes stable power and signal transmission under shock and frequent movement.
(read more)Rolling pogo pins deliver low-wear, stable contact for high-cycle and dynamic applications such as robotics and rotating modules.
(read more)Professional HDMI cable solutions for industrial and commercial applications, featuring stable signal transmission, high-speed data performance, OEM/ODM customization and reliable connectivity.
(read more)The XT60 connector consists primarily of two parts: metal contacts and a plastic housing. The contacts typically feature gold or copper plating, which effectively reduces contact resistance, enhances electrical conductivity, and provides corrosion resistance.
(read more)5-Pin Magnetic Connector with Adapter: Redefining Convenience and Reliability in Device Connectivity
(read more)What is XT connector?
If you're a fan of drones or RC models, you're probably familiar with XT connectors.This tiny plug is practically the "best bridge" between all power batteries and electric devices.
(read more)As the global automotive industry accelerates its transformation towards electrification, electric vehicle chargers, as key hubs connecting the power grid and vehicles, are becoming increasingly important.Car charger technology is undergoing a revolution.
(read more)QH Industrial’s M12 panel mount socket features male contacts, M16×1.5 mounting thread and IP67 protection.It provides reliable power and signal transmission for industrial automation, robotics, machinery and outdoor equipment.
(read more)Product Overview
The USB 3.0 high-speed monitor / display cable is a high-performance connectivity solution designed for monitors and various devices featuring USB Type-B ports.This product utilizes the Super Speed USB 3.0 transmission standard and does not require a separate power cable.
(read more)