Announcements
We are pleased to introduce a new generation of our measuring machine designed for inspection of Wedge Wire Screens. Wedge Wire Screen also called Johnson Screen or Wedge Wire Profile are intended for the construction of high-quality water wells, oil wells, gas wells and other filtration equipment. One of the main parameters characterizing the quality of the screen is the constancy of th...
(read more)The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness.
ID measurement range, mm 18...30
ID measurement error, mm ±0.05
Discreteness of indication, mm 0.01
Space resolution, points/turnover 700
Measurement depth from the pipe end, mm 155...307
Operation of...
(read more)The machine is designed for non-contact measurement of geometric parameters of steel band rims used in the tire industry.
Measurement method: laser scanning.
Technical characteristics of the machine can be changed for a specific task.
(read more)Laser probes RF609-Wi-Fi Series
Laser sensor is designed for non-contact measurement of geometric parameters of holes (diameter, ovality, roundness).
Diameter of the laser sensor body, mm 8.5; 15
Range of controlled diameters, mm 9.2 ... 19; 16 ... 48
Laser sensor linearity, % ±0.05 of the range
Depth of controlled holes, mm on request
Th...
(read more)2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are acc...
(read more)The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials.
The series includes seven lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - hi...
(read more)See detailed specifications
RF603 Series – Multi-purpose Laser Sensors
26 models of:
Available with Red or Blue laser diodes
Varied diode powers for indoor or outdoor applications
Binocular sensors for laser scanning
Laser Triangulation Sensors
The sensors are intended for non-contact measuring and checking of position, displacement, di...
The laser measuring machine is intended for non-contact scanning and inner surface geometry measurement of wheel center bore. The gauge is used on alloy wheel production line as quality control tool.
As a result of measurements the following geometric parameters are obtained:
- inner diameter,
- surface profile,
- roundness.
The device...
(read more)This project continues our work in solving widespread ID measurement challenges. New contactless measurement head is designed for high-precision measurements of small diameter holes. The head is an assembly of three sensors RF609 Series located around the circumference in one housing at an angle of 120 degrees to each. It was this solution that allowed us to a...
(read more)The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction.
In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside scanner according to the algorithm created by the user. Measurement results can be tr...
(read more)Unlike many competing solutions, our setup offers direct robot control without any intermediate controller — ensuring a compact configuration, minimal latency, and faster response.
The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process. The software built...
(read more)Weld Bead Profile Inspection by RF627Smart-Weld 2D/3D laser profiler
We have significantly expanded the capabilities of our popular laser system for robotic welding automation. In addition to detection and tracking functions, the system can now also monitor the geometric parameters of the weld bead.
To enable this new functionality, a unified "Weld Seam Inspection" Smart-bl...
(read more)The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection).
RF096-Insp
Inspected grooves diameter range, mm: 35..53
Minimal size of detected debris, mm: 0,03 (thi...
Handheld Inner Diameter Measuring Gauge
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness.
The operation of the gauge is based on the principle of laser scanning of the inner surface of the pipe by a rotating laser head. To achieve the required accuracy, the range of contro...
(read more)The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction.
In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside scanner according to the algorithm created by the user. Measurement results can be tran...
RF631 Series 2D/3D laser scanner (4600 points/profile)
The efforts of our specialists to improve RIFTEK products have been successful and we are excited to announce our first laser profiler of the new RF631 Series.
Advanced CMOS Image Sensor, ultra-high resolution input lens, new configuration of control electronics, new algorithms of image processing and scanner cal...
(read more)2D Laser profilers for Conveyor Belt Rip Detection Systems.
Monitoring the integrity of the conveyor belt surface is one of the most important tasks in the mining industry. A solution is 3D laser scanning of the surface to detect critical defects that lead to belt rupture. Specific requirements for scanners are high speed, at least 4000 Hz, and a resolution of at least 0.5...
(read more)Self-propelled Pipe Internal Diameter Inspection System
The system is designed for non-contact scanning and measuring the internal pipes diameters and internal surface visual inspection.
(read more)Compact 2D Laser profiler for monitoring the profile of internal surfaces.
Modification RF627Smart-2/10-8/11
We continue to improve and expand our range of instruments for measuring internal diameters. The design of such a new system for pipes ID measurement is shown below.
The module is placed inside the pipe, the distance between the measured sections is specified in the control program. The module sequentially moves to the required control positions. Rotating laser sensors measure the...
(read more)The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials.
6 models of:
- Unique combination of dimensions, performance and operating ranges
- Available with...
The uniformity of the thickness of the rubber sheet used in production of car tires is an important indicator for obtaining a quality end product.
The developed system solves the task of real time rubber thickness monitoring. The system is placed above the calender shaft with a controlled rubber sheet and contains two linear movement modules which carry two triangulation la...
(read more)1D Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured by the detector array inside the receiver unit. Optical Micrometers are non-contact devices that ideally measure diameters of wires, rods and other cylinders in...
(read more)The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models:
ISD-3 — based on Raster Spatial Filtration of an object image;
ISD-5 — based on Laser Doppler Interferometry.
(read more)Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out.
(read more)Laser triangulation sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials.
The series includes seven lines of models:
RF603 — universal sensors with 2 to 1250 mm operating range...
(read more)The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process.
(read more)Laser Seam Tracking System for Welding Automation RF627Smart-Weld
The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process.
(read more)Portable laser rail profilometer (PRP) is designed for non contact registration of cross-section of the railhead acting face.
The main functions of PRP are:
- obtaining the information on the cross-section profile of the working railhead surface;
- full profile scanning and analyze of the railhead acting face;
- visualization of the combined graphic...
Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out.
(read more)Systems are intended for contactless measuring of inner diameter and profiles of gun barrels, cylindrical and taper pipes, progressive cavity stators, turbodrills and so on.
We offer systems on the base of 2 working principles:
- ID measurement by multisensor laser heads - RF040 Series,
- Inner surface laser scanning by rotating laser sensors - RF096 Series.
Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations.
- dimensions and displacements measurement
- innovative technology of absolute measurement
- 3 to 55 mm ranges
- 0,1 um resolution
More
(read more)2D Optical micrometers. Measurement the geometric parameters of battery cells for electric car batteries.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a “shadow” measurement principle whereby collimated laser li...
(read more)2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are a...
(read more)Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models:
RF251
-
— for hard industrial environments;
RF256
-
— sensors with a built-in di...
The laser profilometer is employed for measuring geometrical parameters of the rail wheel flange (thickness, slope, height), rim/tire thickness and for taking full profile of the wheel roll surface.
The device is supplied with database and software package for wheel sets wear data storage and processing.
(read more)Equivalent Conicity is a parameter that is used when investigating dynamic interaction between railways vehicle and track. The parameter describes behavior of contact between wheels and rails for straight and large radius parts of track.
The program calculates the next parameters:
- contact points position;
- rolling radiuses difference depending on displa...
The machine is designed for contactless scanning and geometrical parameters measurement of inner diameter of pipes, bushes, holes, tubes, and so on.
Application of the machine: large-scale production.
(read more)We are completing the first stage of one of our largest projects, namely the production and delivery of three 3DWheel systems for the Sao Paulo metro. 4.5 tons of cargo are being sent overseas and soon our engineers together with our partners will begin installing systems.
In connection with this event, we have prepared a short video where we show the system design and pres...
(read more)The tube sheet is an essential component of heat exchangers and is usually a round plate with many (up to several thousand) holes. One of the most important indicators of the tube sheets quality is compliance of the diameter of all holes with the specified value. Currently, diameter control is done manually and, given the number of holes, is a very labor-intensive process.
To incr...
(read more)Non-conact measuring and checking of surface profile, dimensions, deformations, flatness, gaps, volume, 3D models construction.
(read more)The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials.
(read more)The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials.
Learn More
(read more)The tube sheet is an essential component of heat exchangers and is usually a round plate with many (up to several thousand) holes. One of the most important indicators of the tube sheets quality is compliance of the diameter of all holes with the specified value. Currently, diameter control is done manually and, given the number of holes, is a very labor-intensive process.
To incr...
(read more)The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials.
(read more)The system is intended for non-contact scanning and inner diameter measurement of objects having two through-holes of different diameter.
(read more)The laser scanners are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction.
(read more)The laser scanners are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction.
(read more)The system is designed for non-contact measurement of geometric parameters of hot objects, mainly round and rectangular.
Mesurement method - contacless laser scanning.
(read more)