Announcements
TE Connectivity’s sensor solutions meet your industrial needs
(read more)The MAX31889 I2C temperature sensor from Maxim Integrated offers high precision on a battery power budget.
(read more)The AURIX™ microcontroller (MCU) family uses single and multicore 32-bit TriCore™ CPUs to meet the highest safety standards while helping you increase performance. Browse our offering of AURIX™ kits to get started!
(read more)As factories become more digitized and connected, manufacturers have a growing need for IP67-rated connectors that can withstand the harsh conditions on the factory floor. Explore a range of durable, industrial connectors, antennas, and more.
(read more)With the DG11, SCHURTER launches a variably mountable IEC device plug C14/C18 with integrated device circuit breaker TA35 for a variety of applications requiring, among other things, increased IP protection
(read more)Mini-Fit Sigma Power Connectors operate in temperatures up to +125°C and come in a variety of housings, sealed caps, and TPA designs. These slim profile connectors are ideal for a variety of designs including Automotive, HVAC, Industrial and more.
(read more)New Air Quality Sensor (SN-GCJA5) from Panasonic .
(read more)Molex has long been a market leader in cables, connectors, and communication systems. As the Industrial Internet of Things (IIoT) becomes more important, companies are faced with the challenge of developing reliable wireless technology solutions and the ability to internetwork sensors and other devices.
(read more)Cypress offers the industry’s highest performance, most secure, low-pin-count Serial NOR Flash Memory
(read more)The RL78/G14 Fast Prototyping board is equipped with a high-performance RL78/G14 MCU specialised for prototype development. The built in emulator circuit is equivalent to an E2 emulator Lite so you can write/debug without additional tools. Also included are Arduino Uno and Pmod interfaces for high scalability. Easily add Bluetooth Low Energy wireless functionality by combining with the o...
(read more)