Announcements

Rolec Enclosures Inc. has promoted these products / services:

Rolec Enclosures Inc. - Practical Diecast Enclosures in Industry Sizes

ROLEC’s tough aluKOM (IP 66) diecast enclosures are now available in standard industry sizes, making it easier to exchange with existing units and integrate into current equipment. (read more)

Rolec Enclosures Inc. - technoPLUS IP-rated Pole-mount Plastic Enclosures

Advanced technoPLUS (IP 66, IP 67, IP 69K) plastic enclosures for pole-mount electronics that must survive dust, moisture or high-pressure washdowns. (read more)

Rolec Enclosures Inc. - Safeguard In-Cab Electronics With ROLEC profiCASE

ROLEC’s new profiCASE (IP 65, IP 66, IP 67) enclosures offer the ideal protection for today’s new generation of in-cab touch screen systems in tractors and off-highway construction vehicles. (read more)

Rolec Enclosures Inc. - ROLEC's New profiCASE HMI Enclosures (10" Screens)

ROLEC has launched tough new profiCASE (IP 65, IP 66, IP 67), a cost-effective HMI enclosure for panel PCs, touch screens and displays up to 10". (read more)

Rolec Enclosures Inc. - Choose Diecast Handheld Enclosures For Tough Use!

ROLEC’s handCASE (IP 66/IP 67) handheld enclosures for machine control, robotics and defense electronics can now be specified with a choice of lids and battery options. (read more)

Rolec Enclosures Inc. - ROLEC Diecast Enclosures For Defense Electronics

Growing demand for military electronics has increased the requirement for ROLEC’s IP-rated diecast aluminum enclosures. They meet all military requirements including the VG 95211 standard. All the enclosures have highly weather-resistant powder coatings (F9) with WIWeB approvals and camouflage colors. (read more)

Rolec Enclosures Inc. - Tough, Shielded IP 66 Push-Button Style Enclosures

ROLEC's conTROL diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine control in challenging environments. They are also ideal for a wide range of other industrial electronics applications. (read more)

Rolec Enclosures Inc. - ROLEC's Fast-Fit Diecast Enclosures For Industry

ROLEC’s fast-fit aluCLIC diecast aluminum enclosures for industrial electronics are now available with optional IP 69K ingress protection. They are also rated IP 66 and IP 67. (read more)

Rolec Enclosures Inc. - For Premium Designer Suspension Arms Choose ROLEC!

ROLEC’s suspension arms range now includes three premium models: profiPLUS 70 for payloads up to 120 kg, profiPLUS 50 for payloads up to 80 kg, and taraSMART for loads just over 40 kg. (read more)

Rolec Enclosures Inc. - Price-Point IP 66 Plastic Electronic Enclosures

ROLEC’s smart and cost-effective technoBOX plastic enclosures can now be specified with accessories including front plates, hinges, case feet, mounting plates, supporting rails, cable glands, and external mounting brackets (that can be rotated by 90°). (read more)

Rolec Enclosures Inc. - Tough aluFACE Diecast Control/Command Enclosures

Robust aluFACE (IP 65/IP 66) command enclosures for machine building, control and display electronics can now be specified in six versions.

Together, the six variants of these diecast aluminum enclosures offer 65 different permutations – providing a versatile and cost-effective solution for industrial electronics. (read more)

Rolec Enclosures Inc. - ROLEC’s IP66 commandCASE Control System Enclosures

ROLEC’s robust commandCASE (IP 66) enclosures for industrial operating and control systems are now available in three versions, offering a choice of lid closures. Diecast aluminum commandCASE can be fitted to suspension arms – providing an elegant solution at an attractive price point. (read more)

Rolec Enclosures Inc. - Specify Cutting-Edge IP-Rated Plastic Enclosures!

Industrial electronic enclosures manufacturer ROLEC now offers two premium ranges of IP-rated plastic housings – technoPLUS and technoDISC. (read more)

Rolec Enclosures Inc. - Premium Enclosures For Industrial Electronics

Industrial electronic enclosures manufacturer ROLEC now offers two premium ranges of diecast aluminum housings – aluDOOR and aluCASE. Both are ‘go anywhere’ enclosures that can be mounted on walls, bulkheads and machines to protect electronics in challenging environments. (read more)

Rolec Enclosures Inc. - Cost-Saving RFI/EMI Shielded Diecast Enclosures

ROLEC conFORM electronic enclosures with built-in RFI/EMI shielding are now available in 14 popular industry sizes. These are ideal for a wide range of industrial electronics applications that involve regular inspections and maintenance. (read more)

Rolec Enclosures Inc. - ROLEC Award-Winning Diecast Electronic Enclosures

ROLEC’s aluDOOR industrial electronic enclosures have gained a Special Mention in the German Innovation Awards. Judges praised the “high added value for users.” (read more)

Rolec Enclosures Inc. - Round IP 67 Enclosures For Industrial Electronics

ROLEC’s ‘round’ technoDISC plastic enclosures are now available in four sizes. Robust technoDISC is ideal for a wide range of industrial electronics such as automation, IIoT and Industry 4.0. (read more)

Rolec Enclosures Inc. - Suspending Your HMI/Panels Never Looked Better!

ROLEC has added more components to its taraSMART (IP 54) range of modular ligh to medium load suspension arms. Users can now configure their perfect support arm from a choice of 22 different components. Applications include smart factory automation, modern machine control systems, robotics, process automation and much more. (read more)

Rolec Enclosures Inc. - Choose Advanced HMI Enclosures For Machine Control

ROLEC’s advanced HMI enclosures now include multiPANEL, profiPANEL and profiPANEL STANDARD – giving industrial electronics designers more choice.

Elegant multiPANEL is best suited to small-volume applications. Versatile profiPANEL is for higher-volume applications, notably machine building. (read more)

Rolec Enclosures Inc. - Tough IP66 Hinged-Lid GRP Enclosures - Protect It!

ROLEC’s polyDOOR hinged-lid enclosures for industrial electronics are now available in eight sizes – either with or without a transparent window for displays. (read more)

Rolec Enclosures Inc. - Tough IP66 Enclosures For Industrial Electronics

ROLEC’s smart, modern technoBOX industrial electronic enclosures are now available in 10 sizes. (read more)

Rolec Enclosures Inc. - How To Specify The Right Metal Handheld Enclosure

Handheld enclosures tend to be associated with soft-contoured plastics…but heavy industrial environments need something much tougher. Metal is the obvious choice, and it need not mean sacrificing ergonomics. You’d be surprised how comfortable a well-designed metal enclosure can feel – even when the device is being held for long periods of time. (read more)

Rolec Enclosures Inc. - HMI Enclosures/Support Arms - More Options For You

New options and accessories are now available for ROLEC’s wide range of advanced HMI/panel enclosures and modular suspension arms for industrial electronics. (read more)

Rolec Enclosures Inc. - A New Generation Of Diecast Hinged Lid Enclosures

Specialist enclosures manufacturer ROLEC has launched advanced new aluDOOR – the next generation of hinged-lid housings for harsh outdoor and indoor industrial applications. (read more)

Rolec Enclosures Inc. - Enclosures You Can Color-Code As Standard

Color-coded trims are now available as options on ROLEC’s aluCASE premium diecast aluminum enclosures for industrial electronics. These tough, elegant and versatile housings can be installed anywhere – on walls, machines, bulkheads and desktops. (read more)

Rolec Enclosures Inc. - Extruded HMI/Machine Enclosures Made To Your Sizes

New profiPANEL Standard – minimalist multi-variable enclosures for modern machine control.

ROLEC’s new profiPANEL HMI/control enclosures are now available in four standard sizes – with a four-step easy specification process. (read more)

Rolec Enclosures Inc. - Choose The Right Supplier For Support Arm Systems

ROLEC now offers three IP 54 modular suspension arm systems for a wide range of industrial electronics applications. The profiPLUS, taraPLUS and QUADRO support arms provide highly versatile solutions for HMI, display, process automation, machine control, IoT/IIoT and Industry 4.0/smart factory applications. (read more)

Rolec Enclosures Inc. - The Perfect Housings For Command/HMI Equipment

ROLEC has launched its new profiPANEL command enclosures. These stylish, tough and highly versatile enclosures offer an economic solution for housing machine control equipment. IP 65 rated profiPANEL is ideal for a wide range of industrial applications. (read more)

Rolec Enclosures Inc. - Smart Round Plastic Housings For Your IIoT Devices

ROLEC has launched technoDISC – a unique round plastic enclosure for industrial electronics. It is based on the firm’s successful aluDISC diecast aluminum housings. The new technoDISC cases are UV-stable and sealed to IP 66 (IP 67 optional), making them ideal for Industry 4.0 and IoT applications both indoors and outside. (read more)

Rolec Enclosures Inc. - Match These Suspension Arms To Your Load

ROLEC’s advanced profiPLUS designer suspension arms are now available in two models – 50 and 70. Elegant and ergonomic profiPLUS (IP 54) offers a huge range of couplings, joints and sections to create the perfect suspension arm for displays and HMI command enclosures. (read more)

Rolec Enclosures Inc. - Find The Right HMI/Display Panel Enclosures Now

ROLEC has launched a new range of industrial HMI/panel enclosures (IP 65) for off-the-shelf and custom-sized displays and touchscreens. They are suitable for modern machine control applications across a wide range of industries. They can accommodate a front plate or a glass panel for touch applications. (read more)

Rolec Enclosures Inc. - You'll Always Find The Right Size With These

Industrial enclosures manufacturer ROLEC has extended its rugged aluNORM range to 86 sizes across four variants. Tough and dependable aluNORM is ROLEC’s largest range of IP-rated electronic enclosures. (read more)

Rolec Enclosures Inc. - New VESA Display Adapters For Suspension Arms

ROLEC’s profiPLUS designer suspension arms now offer new VESA adapters for displays with standard VESA 75x75 and VESA 100x100 fixing points. This will allow a much wider range of monitors to be fitted to the profiPLUS system. (read more)

Rolec Enclosures Inc. - The Best Diecast Enclosure Just Got Even Better

ROLEC has added new options to its aluCASE range of diecast aluminum enclosures: transparent lids, integrated hinges and a console adapter for desktop use. (read more)

Rolec Enclosures Inc. - The Best Housing For Handheld Machine Controllers

ROLEC’s handCASE metal enclosures for handheld industrial electronics are now available in four variants. (read more)

Rolec Enclosures Inc. - Choose GRP For Strength, Resistance And IP 66

ROLEC’s polyTOP glass-fibre reinforced polyester enclosures are now available in 13 standard sizes. (read more)

Rolec Enclosures Inc. - Why Not Update Your Standard Size Enclosures?

ROLEC’s aluPLUS diecast aluminum electronic enclosures are now available in eight industry-standard sizes. These smart, modern enclosures are suitable for a wide range of electronics applications in challenging indoor and outdoor industrial environments. (read more)

Rolec Enclosures Inc. - Now You Can Store mobilCASE Enclosures In A Holder

ROLEC has added a new vertical holding bracket to the range of accessories available for its mobilCASE aluminum electronic enclosures. The new holder can be fitted to walls or machines. It is molded from black polyamide as standard. (read more)

Rolec Enclosures Inc. - You'll Need IP 69K If Its Going To Be Jet Washed

ROLEC technoPLUS enclosures are now available with optional IP 69K protection – safeguarding electronics from high pressure and high temperature jet washing. (read more)

Rolec Enclosures Inc. - IP 69K When Electronics Are Going To be Jet Washed

ROLEC’s aluCASE diecast aluminum enclosures are now available with an optional IP 69K rating to protect electronics from high pressure jetwashing and steam cleaning. Smart modern aluCASE is ROLEC’s premier ‘go anywhere’ industrial electronic enclosure. It can be mounted on walls, machines and bulkheads. (read more)

Rolec Enclosures Inc. - The Last Word In Designer HMI/Display Enclosures

ROLEC’s new ultra-modern multiPANEL designer command and display enclosures combine technical finesse with maximum flexibility. These highly attractive and versatile IP 65 enclosures are designed for fitting to suspension arms and can be specified for a huge range of applications involving displays, touchscreens and flush integration of PCs. (read more)

Rolec Enclosures Inc. - Extruded Display Enclosures Made To Your Size

ROLEC is offering new customization options for its aluDISPLAY range of aluminum controller enclosures. Customization now includes CNC milling and drilling of cutouts; RFI/EMI shielding, bespoke colors plus printing and engraving of legends and logos. (read more)

Rolec Enclosures Inc. - Choose Product Enhancing Diecast Enclosures

ROLEC has extended its bestselling aluCASE range of diecast aluminum electronics and electrical enclosures with four new sizes. There are now 29 sizes of aluCASE available, ranging from 2.95” x 1.97” x 1.30” to 12.99” x 7.87” x 4.72”. (read more)

Rolec Enclosures Inc. - These IP 66 Enclosures Have A Real Star Quality

ROLEC has extended its elegant range of starCASE IP 66 electronic enclosures by adding two new sizes. (read more)

Rolec Enclosures Inc. - Now You Can Have Our Best Enclosures In More Sizes

ROLEC has extended its bestselling aluCASE range of diecast aluminum electronics and electrical enclosures with four new sizes. There are now 27 sizes of aluCASE available, ranging from 2.95" x 1.96" x 1.29" to 16.92" x 11.81" x 4.72". (read more)

Rolec Enclosures Inc. - The Sun Can Shine On These Plastic Enclosures

ROLEC has launched new technoPLUS IP 66-rated enclosures – offering the latest technical features of its diecast aluminum boxes in a range of advanced UV-stable plastic housings. The new technoPLUS series is manufactured from ASA LURAN so it does not degrade in sunlight, making it ideal for outdoor applications such as base stations, monitoring equipment, and detection equipment. (read more)

Rolec Enclosures Inc. - Pull These Diecast Control Housings Into Position

ROLEC has launched commandCASE – a new range of high quality diecast aluminum housings for industrial control applications. They feature attractive and ergonomic wing-shaped handles for easy manoeuvring when the units are mounted on suspension arms. (read more)

Rolec Enclosures Inc. - When Two Chambers Has To Be Better Than One

Increased use of electronics in harsh industrial environments is boosting demand for ROLEC’s aluFACE and aluTWIN enclosures. These two popular ranges of standard aluminum housings are perfect for a wide range of industrial electronics and electrical applications, including process automation and machine control. (read more)

Rolec Enclosures Inc. - IP 69K Sealing - If Your Equipment Is Jet Washed

ROLEC has launched IP 69K versions of three of its most popular diecast aluminum enclosures for electronics equipment: aluCASE, aluDISC and aluCLIC. (read more)

Rolec Enclosures Inc. - Why Extruded Handheld Enclosures Are So Popular

ROLEC has extended its mobilCASE range of handheld extruded enclosures with new case combinations and accessories. It enables these robust and highly attractive aluminum cases to be used in even more applications. (read more)