Announcements
SAB Bröckskes offers customized pre-assembled Industrial Ethernet cable assemblies that combine high-performance CAT 5, CAT 6A, and CAT 7A cables with mounted or moulded connectors. The ready-to-install solutions simplify installation, improve reliability, and reduce integration time in demanding industrial applications.
(read more)SAB Bröckskes introduces a highly flexible CAT 5e Industrial Ethernet cable designed for ISO Class 1 cleanroom environments. It combines low particle emission with reliable data transmission and drag chain capability, enabling stable performance in dynamic automation applications.
(read more)As a specialist manufacturer of cables and wires, we understand the specific requirements of safety-critical applications – especially in potentially explosive areas. Even though cables are not subject to certification in accordance with the ATEX Directive 2014/34/EU, they are an indispensable component of electrical explosion protection.
(read more)In the field of high-voltage measurement technology for component and vehicle test benches, e-mobility requires reliable connection and cabling solutions. Increasing voltage classes in power electronics and components place high demands on cables and wires. With the new B 110 C, SAB Bröckskes has developed a highly flexible HV connection cable tailored to the needs of testing engine...
(read more)Modern drag chain-compatible cables can combine mechanical resilience with reduced environmental impact using bio-based polyurethane sheaths and optimized lightweight design. These solutions reduce energy consumption, material use, and carbon footprint while maintaining performance standards for industrial applications.
(read more)The RT123 has been specially designed for use in highly dynamic environments with continuous torsional stress – such as robot arms, hose packages, or energy supply systems exposed to rotational loads.
(read more)Halogen-free cables and wires are applicable in delicate areas as, for example, public buildings and institutions or railway vehicles and in areas where the general safety requirements for cables are very high.
(read more)Modern electric vehicles are based on extensive high-voltage (HV) networks, which are typically operated at several hundred volts. Meanwhile, testing and measurement technology must be designed for safe operation up to 1000 V.
(read more)Helical cables are often used in industrial applications where movements cannot be carried out via forced guide systems.
(read more)