Announcements
Professional DC-Link film capacitors feature low ESR, low inductance, and over 100,000-hour lifespan, supporting reliable power conversion in EVs, photovoltaic storage, and industrial systems.
(read more)The W82 (MMKP82) series double-sided metallized polypropylene film capacitors deliver low loss, high current capability, and excellent thermal performance for EVs, charging systems, photovoltaic inverters, energy storage equipment, and high-power power supplies.
(read more)W3B (WLM series) power capacitors feature low ESR, high ripple current, and high voltage endurance, ideal for power electronics, filtering, and energy storage in demanding industrial environments.
(read more)The WNT Series NTC thermistor provides effective surge current suppression in a compact design, ideal for industrial applications requiring high reliability. It offers fast response, low residual resistance, and a long lifespan.
(read more)The WAM Series AC filter capacitors are designed for variable frequency motor drives, UPS systems, and solar inverters. Featuring self-healing metallized polypropylene film technology, THB-tested reliability, and a service life of up to 100,000 hours, they provide stable performance in demanding operating environments.
(read more)Weidy's W82 (MMKP82) double-sided metallized polypropylene film capacitor (box-type) delivers low loss, low internal temperature rise, and high current handling with a negative capacitance temperature coefficient and flame-retardant construction. Rated 250–2000V with capacitance from 0.00022 to 3.9µF, it suits EVs, EV charging, PV storage, and high-power supply applications.
(read more)Weidy provides high-reliability SMD ceramic Y capacitors with X1/Y1 safety certifications, THB IIIB performance, and excellent voltage and vibration resistance for EMI/RFI suppression in power supplies, adapters, and smart electronic devices.
(read more)W31 (CBB21 Series) dipped metallized polypropylene film capacitor featuring ultra-low dielectric loss, flame-retardant protection, and high thermal stability for demanding power and electronic applications.
(read more)The WYS series (X1Y1) surface mount safety ceramic capacitors offer compact design, high insulation, and excellent voltage withstand, making them ideal for renewable energy, communications, industrial, and consumer electronics applications.
(read more)Designed for high-voltage and high-frequency environments, MMKP82 delivers reliable pulse handling, thermal stability, and long-term performance for demanding power electronics applications.
(read more)Weidy's W3M series AC filter capacitors are engineered for harsh environments, passing THB testing at 85°C/85% humidity for 1000 hours under rated voltage, with a typical service life up to 100,000 hours. Self-healing metallized polypropylene film construction suits variable frequency motor drives, UPS, and solar PV DC/AC inverter LCL filter circuits.
(read more)W42 metallized polypropylene film capacitor (Class X2, THB series) offers high humidity and temperature resistance (85°C, 85%RH), long life, and high pulse stability. Ideal for photovoltaics, EVs, power supplies, smart meters, and home appliances.
(read more)The WNT Series MF72 NTC Thermistor provides efficient inrush current suppression, featuring a fast response time, low residual resistance, and a long lifespan. Ideal for protecting electronic circuits from surge currents in industrial applications.
(read more)The W3B(WLM Series) Power Electronic Capacitor features a metallized polypropylene film structure, ensuring self-healing and high durability. Ideal for general-purpose, high current, and power supply applications, it offers a wide capacitance range and reliable performance.
(read more)WLM series film capacitors deliver high stability, low ESR, and long lifespan for DC support in electric vehicle power systems.
(read more)WLM series DC-link film capacitors provide high capacitance density, wide voltage range (500–1200VDC), and reliable performance, supporting stable power conversion in X-ray equipment, inverters, and industrial power systems.
(read more)High-reliability metallized polypropylene X1/X2/Y2 capacitors with 85°C/85% RH endurance, flame resistance, and robust voltage tolerance for harsh industrial environments.
(read more)Self-healing film capacitors deliver stable performance, long lifespan, and reliable operation for power supplies, inverters, and electronic systems.
(read more)Weidy manufactures high-performance DC-Link film capacitors with low ESR, high current capability, and long service life for EV power systems, renewable energy, and industrial power applications.
(read more)Weidy manufactures high voltage MMKP82 film capacitors with low loss, high frequency stability, and pulse handling capability for automotive, aerospace, and industrial applications.
(read more)High-reliability self-healing polypropylene capacitor for AC motor start and general-purpose home appliance applications.
(read more)The WNT Series NTC thermistors feature excellent surge current suppression, fast response, and high reliability, ideal for applications in new energy, communications, industrial, and consumer electronics. Certified by UL, TUV, and CQC.
(read more)W32 Series polypropylene film capacitors with low high-frequency loss, small internal temperature rise, flame-retardant plastic shell, ideal for lighting, power supplies, and general purpose applications.
(read more)Designed for EV charging stations, these capacitors handle temperatures up to 125°C, offering low loss, high reliability, and efficient AC to DC conversion.
(read more)W3M AC filter capacitors feature low ESR, high ripple current capability, and self-healing performance, enabling efficient voltage filtering and reliable operation in motor drives, photovoltaic inverters, and energy storage systems under demanding conditions.
(read more)Compact, lightweight metallized polyester film capacitor with self-healing properties, suitable for general-purpose, lighting, and power supply applications.
(read more)Miniaturized, high-dielectric-stre
Compact surface-mount capacitors with high dielectric strength, humidity resistance, and global certifications, ideal for new energy, communication, industrial, power, and consumer devices.
(read more)W3B (WLM series) power capacitors feature low ESR, high ripple current endurance, and long service life, ideal for power supplies, high-voltage filtering, and heavy-duty electronic systems.
(read more)Y2 metallized polypropylene film capacitor for interference suppression in onboard chargers and battery systems, offering self-healing performance, safety certification, and stable high-voltage operation.
(read more)Metallized polypropylene X2 film capacitors (0.033–5.6 µF, 310 VAC) for reliable cross-line EMI suppression in power electronics, EVs, and industrial applications.
(read more)WLS DC-Link capacitors with low ESR, high ripple current, and long life for frequency inverter servos, welding machines, and industrial high-power systems.
(read more)W3B power capacitor offers low ESR, high ripple current, and high voltage endurance, ideal for filtering, energy storage, and voltage stabilization in demanding industrial systems.
(read more)Weidy Industrial X1/X2/Y2 film capacitors deliver outstanding long-term reliability, moisture resistance, and interference suppression for power electronics operating in harsh environmental conditions.
(read more)Low loss, high stability metallized polypropylene film capacitor with flame retardant coating. Ideal for consumer electronics, PFC circuits, power supplies, and inverter welders.
(read more)Double-sided metallized W82 capacitor with high dv/dt, high-voltage, and high-frequency performance, ideal for EVs, energy storage, and industrial electronics.
(read more)W38 film capacitors deliver low-loss, high-efficiency, compact design, and low noise, ideal for switching power supplies and power factor correction circuits.
(read more)High-performance W43 film capacitors for EV DC-DC converters, ensuring voltage stability, EMC filtering, and extended system efficiency and lifespan.
(read more)High-voltage ceramic safety capacitors with low failure rate, robust insulation, and excellent noise suppression for power, communication, and consumer electronics.
(read more)Our film capacitors deliver long life, high pulse stability, and durability in harsh environments, ideal for photovoltaic and energy storage systems.
(read more)W43 Y2 metallized polypropylene film capacitors offer high stability, self-healing, and strong pulse resistance for EV chargers, power supplies, and interference suppression.
(read more)High-performance W37 film capacitors for switching power supplies; compact, low-noise, flame-retardant, and highly reliable for professional applications.
(read more)The WLM series DC-link film capacitors provide stable and reliable performance for inverter and power electronics systems, designed for long life operation under high temperature and humidity conditions.
(read more)The W42 series film capacitors are engineered for new energy vehicles, offering high temperature resistance, pulse capability, and long lifespan, making them ideal for power system filtering applications.
(read more)The W43 series film capacitors are designed for switch mode power supplies, offering high stability, self-healing properties, and robust performance in compact sizes, perfect for reducing noise and improving efficiency.
(read more)High-performance DC-Link film capacitor with low ESR, high energy density, and long lifespan for EVs, photovoltaic storage systems, and industrial power supplies.
(read more)Compact Y1 safety capacitors with 4000VAC dielectric strength, flame-retardant construction, and certified reliability for EMI suppression in power supplies, adapters, and smart electronics.
(read more)WLM series film capacitors are designed for DC-link support in electric vehicle motor drive systems, providing low ESR, low inductance, and high ripple current capability for efficient power conversion.
(read more)