Announcements
- B3041L 80W gear motor
- 12-29V DC lift desk motor
- Dual Hall sensor gear motor
- 250 RPM planetary gear motor
- 80kg heavy-duty lifting column motor
- Aluminum alloy gearbox motor
Yunhongda's YHD-BL5517 brushless motor operates across a 12–24V DC range, delivering up to 3115.2 g·cm stall torque and 488.3 g·cm rated torque at 2370 RPM. Built with a steel shaft and onboard drive PCB for reliable CW/CCW operation. Shaft length, drive PCB/Hall sensor, and cable length can be customized for automotive, industrial tool, and office equipment applicati...
(read more)The Yunhongda Motor YHD-50KTYZ AC synchronous motor delivers 18 kg·cm torque at 1 RPM with a compact plastic housing and supports customized shaft length, electrical performance, housing, PWM control, and accessories for home appliance applications.
(read more)A customizable DC micro motor designed for toys, appliances, and precision equipment, featuring efficient performance and adaptable components.
(read more)YHD-E5345 is a versatile 200W DC geared motor with planetary gearbox, offering high torque and wide voltage range, perfect for commercial coffee grinders and industrial precision tools.
(read more)YHD-2014 ultrasonic DC motor delivers stable high-frequency vibration, compact design, and customizable performance, enabling efficient and reliable operation in electric toothbrushes and small motor-driven devices.
(read more)YHD-3530 DC brush motor with CW/CCW rotation, steel shaft, and customizable features; ideal for electric toys, home appliances, and precision devices.
(read more)For conveyor systems, automated doors and gates, medical beds, packaging machinery, and agricultural machinery, Yunhongda's YHD-3038 brushed DC worm gear motor runs on 12 V or 24 V DC with 5:1 to 100:1 ratios, 0.5–50 kg·cm output torque, IP54, and under 50 dB noise. Shaft, ratio, voltage, and flange can be customized.
(read more)The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs.
(read more)24V BLDC fan motor delivering up to 48W power, 1350 RPM speed, and 5 kg·cm torque, designed for efficient, low-noise fan and airflow applications.
(read more)For coffee grinders, commercial mixers, blenders, and food processors, the Yunhongda YHD-9050 pure-copper AC capacitor motor delivers up to 305 W and 1.25 N·m at 230 V AC, 50 Hz, with CW/CCW rotation. Shaft length, cables, rotor and stator, and end covers can be customized.
(read more)Yunhongda's YHD-55PGM6340 planetary gear motor covers a 6–24V DC operating range, delivering 45–70 RPM speed, 2.5–20A current, and up to 50 N·m torque across configurable operating points, with a 298:1 gear ratio and -30 to 80°C operating range. Shaft length, electrical performance, gear ratio, and encoder can all be customized after evaluation.
(read more)Yunhongda YHD-5430 universal motor delivers high-speed performance up to 25,000 RPM with customizable shaft, electrical specifications, and accessories for household appliances, power tools, and precision equipment.
(read more)High-torque 532W single-phase AC motor with CW/CCW rotation, customizable options, and reliable performance for home appliances and industrial tools.
(read more)Yunhongda's YHD-545 DC vacuum cleaner motor runs on 6–29 V (12 V nominal), with 5.77 kPa maximum vacuum, 21.47 W maximum output, and 8.11 L/s airflow at maximum efficiency. CW/CCW operation, a steel shaft, cooling fan, and ball bearings suit home appliances and personal care equipment, with shaft, fan, thermal protector, and cable customizable.
(read more)YHD-F180 low-voltage DC micro motor featuring compact design, stable torque output, and customizable shaft and eccentric wheel options for toys and small appliances.
(read more)Designed for coffee grinders and brewing systems, this PMDC motor delivers stable speed, low noise, and reliable torque for consistent coffee preparation.
(read more)Yunhongda's YHD-36PGM555-51K gear motor delivers 10,000 g·cm rated torque at 180 RPM and 76,500 g·cm stall torque, from a 14.8 V nominal supply within a 1.5–24 V range. CW/CCW operation with a steel shaft and precious metal brushes suits automotive, medical, personal care, and office equipment, with shaft length, gear ratio, and cable length customizable.
(read more)The BL2312 brushless DC motor delivers reliable power and flexible customization for UAVs, robotics, RC aircraft, and other compact motion systems requiring optimized mechanical and electrical integration.
(read more)The YHD-55PGM6340 planetary gear motor offers customizable electric performance, featuring a high torque output, low noise, and precise CW/CCW rotation. Ideal for automotive, medical, and precision equipment applications.
(read more)High-performance YHD-BL6366 brushless motor with ball bearing design, customizable configurations, and stable torque output for automation, medical, and precision equipment.
(read more)230V DC motor delivering high speed and stable output for appliances, toys, and office equipment, with customizable shaft, cable, and performance options.
(read more)Compact and powerful ultrasonic DC motor with customizable performance for electric toothbrushes, toys, and project monitoring.
(read more)Available Customized Designs
1. Shaft length;
2. Technical Data;
3. Flange panel;
4. Gearbox size.
The YHD G4415 is a direct-drive, low-noise PMDC motor with a compact aluminum housing and customizable voltage options (12V/24V/48V). Ideal for conveyor drives, home appliances, and precision industrial equipment.
(read more)High-performance gear motor with CW/CCW rotation, customizable shaft, and reliable torque for precision and automotive equipment.
(read more)Compact, high-torque DC motor with CW/CCW rotation, customizable shafts, and reliable performance—ideal for automation, precision, and home appliance applications.
(read more)YHD-6612 DC brush motor is designed for small appliances and precision applications, offering stable performance, high speed, and customizable configurations.
(read more)The YHD-9530 universal motor delivers high-speed operation up to 26,000 rpm, supports CW/CCW rotation, and features precious metal brushes with ball bearings for durable, efficient performance. Ideal for automotive, home appliances, industrial tools, medical devices, and precision equipment.
(read more)Yunhongda provides compact brushless DC motors with high-speed operation, reliable performance, and customizable drive solutions for precision equipment, appliances, industrial tools, and medical devices.
(read more)High-performance gear motor with customizable voltage, torque, and shaft options, ideal for automotive, precision, and office equipment applications.
(read more)The YHD-H55 brushless DC vacuum cleaner motor delivers low-noise operation, 100,000 RPM speed, and strong suction performance for residential and commercial vacuum applications.
(read more)Dual-shaft DC motor with CW/CCW rotation, precision brushes, and customizable electrical performance; ideal for automotive, home appliance, toys, and precision instruments.
(read more)Compact and durable gear motor with precise CW/CCW rotation, high torque, and customizable shaft and electrical performance—ideal for automotive, precision, and office equipment.
(read more)- Gearbox Cross Section: 10 × 12 mm.
- Output Shaft: 9 mm long, 3 mm diameter, D-shaped.
- Gear Ratios: Available in various ratios (e.g., 30:1, 50:1, 100:1, 210:1, 1000:1).
- Encoder Options: Available with or without encoders for precise speed and position control.
- Compact Design: Motor fits ent...
YHD BL2312 brushless DC motor delivers stable performance, efficient power output, and lightweight design, supporting UAV and drone systems that require reliable thrust and smooth flight control.
(read more)Compact high-speed DC motor with CW/CCW rotation, precision performance, and customizable options for automotive, toys, and home appliances.
(read more)Designed for heavy-lift drones, industrial automation, and electric propulsion systems, the BL4520 brushless motor delivers 750W peak power and 3 N·m high torque for demanding drive applications.
(read more)Versatile universal motor with CW/CCW rotation, steel shaft, pure copper winding, optional cooling fan, and customizable performance, suitable for automotive, home appliances, medical, and industrial equipment.
(read more)Yunhongda custom AC induction motors provide reliable power, flexible design options, and stable long-term performance for home appliances, office equipment, precision machinery, and OEM industrial applications.
(read more)The YHD-BL3626 brushless motor offers high efficiency, customizable design, and reliable CW/CCW operation, ideal for precision tools, automotive, and industrial applications.
(read more)The YHD-6830 brushless fan motor delivers customizable speeds and power outputs, with CW/CCW rotation and flexible design options for use in automotive, industrial, home appliances, and medical equipment.
(read more)YHD-5912 DC brush motor delivers stable performance, simple control, and flexible customization, making it suitable for automotive, home appliances, and precision equipment requiring reliable and cost-effective drive solutions.
(read more)YHD-BL4817 brushless motor offers high efficiency, customizable performance, and CW/CCW operation. Ideal for automotive, precision tools, industrial equipment, and office machinery requiring compact, reliable, and precise motor solutions.
(read more)The YHD-F150 is a versatile micro motor with customizable features, ideal for automotive, precision instruments, electric toys, and home appliances. It offers high performance with flexible design options.
(read more)Precision DC brush motor with high torque and customizable performance, ideal for automotive, home appliances, and precision applications.
(read more)The YHD-E5345 DC gear motor combines high torque, planetary gearbox efficiency, and flexible customization options, making it ideal for coffee grinders, home appliances, industrial tools, and precision equipment.
(read more)High-torque 750W brushless DC outrunner motors deliver reliable propulsion and drive performance for drones, robotics, and industrial automation systems.
(read more)Yunhongda manufactures mini planetary gear motors with high torque output, bidirectional operation, and customizable designs for precision equipment, automotive systems, and compact automation applications.
(read more)High-performance BLDC motor with CW/CCW rotation, customizable electric performance, ideal for automotive, industrial tools, and precision equipment.
(read more)