Announcements
Swissbit A2000 and A2200 PCIe Gen4 NVMe SSDs deliver sustained throughput, low latency, hardware power-loss protection, and enterprise-class security for industrial and edge systems. M.2 2280 models offer 480 GB to 4 TB, with over 6 GB/s reads, over 5 GB/s writes, and endurance options for mixed or write-intensive workloads.
(read more)As e.MMC suppliers exit the market amid allocations, price increases, and last-time-buy notices, Swissbit is reinforcing long-term supply through fully in-house manufacturing in Berlin. The vertically integrated approach supports quality, customization, supply flexibility, and the industrial EM-30 e.MMC 5.1 series.
(read more)Swissbit N7000 industrial PCIe Gen4 NVMe SSDs combine predictable performance, low power consumption, and flexible configuration for embedded systems. Available in M.2 2242 and 2280 formats from 240 GB to 3.84 TB, the platform uses 3D TLC BiCS8 NAND and supports AES-256, TCG Opal 2.0, crypto erase, HMB, and commercial or industrial temperatures.
(read more)Swissbit F-75 and F-78 CFast cards deliver reliable industrial storage using 112-layer 3D NAND, DRAM caching, power-fail protection, end-to-end data-path protection, and AES-256 security. TLC and high-endurance pSLC models offer capacities up to 512 GB and operate from -40°C to +85°C.
(read more)Swissbit is expanding advanced BiCS5 NAND technology across its industrial storage portfolio, including SATA SSDs, CFast and CompactFlash cards, embedded USB modules, and USB drives. Migration-focused designs offer optional pSLC mode and flexible tradeoffs among endurance, performance, capacity, and cost.
(read more)Embedded systems face rising cyber threats and new regulations like RED and the Cyber Resilience Act (CRA). Swissbit’s Security Upgrade Kit offers an easy-to-integrate, standards-compliant solution with hardware-based access control, AES-256 encryption, and secure boot. The retrofit kit includes an industrial microSD, software, and tools for flexible protection.
(read more)Swissbit’s new A1200 PCIe Gen4 M.2 SSD delivers consistent high performance for mission-critical applications. With TLC-direct firmware, DRAM-based controller, and low latency, it handles sustained write workloads with ease. Available in 480 GB to 1.92 TB, with or without heatsink. A1000 variant supports -25°C to 85°C.
(read more)When failure isn't an option, storage matters most. Swissbit offers industrial-grade SSDs, memory cards, USB drives, and managed NAND - built for reliability, security, and long lifecycles. Designed for harsh environments and mission-critical systems, our solutions protect your data and your business. Developed and manufactured in Europe.
(read more)