Announcements

Unikey Electronics Pte. Ltd. has promoted these products / services:

Unikey Electronics Pte. Ltd. - Compact PhotoMOS Relay with 5,000 V Insulation

AQY210EHAX - Panasonic AC/DC 25Ω 0V~350V 130mA 1.14V(DC) 4-SMD Varistor, SMD

FEATURES

  1. Reinforced insulation 5,000 V type More than 0.4 mm internal insulation dis tance between inputs and outputs. Con forms to EN41003, EN60950 (reinforced insulation).
  2. Compact 4-pin DIP size The device comes in a compact (W)6.4 · (L)4.78 · (H)3.2mm (W...
(read more)
Unikey Electronics Pte. Ltd. - Compact Schottky Diode with Integrated Guard Ring

Single planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package.

BAT46WJ,115

Nexperia Schottky Diode, 250mA, 100V, SMD, SOD-323F, 2-Pin (read more)

Unikey Electronics Pte. Ltd. - Through Hole Resistors

Through-hole resistors, also known as axial-lead resistors, are electronic components that limit or regulate the flow of electrical current in a circuit.  (read more)

Unikey Electronics Pte. Ltd. - Crystal Resonators & Oscillators

Crystals and oscillators are electronic components that generate precise frequency signals. (read more)