Announcements
ValvTechnologies, Inc. has promoted these products / services:
V1-1: 1/4-4″, 900-4500# Longer Service Life. Absolute Zero-leakage
Primarily used in severe service applications, V1-1 valves are manufactured to each customer’s unique specifications.
The flagship of the ValvTechnologies’ product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design incl...
(read more)V1-R: 5/8” – 4” Metal Seated Ball Valve
Our trusted V Series valve, now with ease of maintenance.
(read more)ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications.
(read more)Decrease unscheduled downtime and possible production losses with ValvTechnologies’ coker valves.
(read more)