Announcements
Discover how IEEE 802.3bt (btPoE) delivers up to 90 W per switch port over standard Ethernet cables. Learn about its advantages, key applications, and essential considerations for selecting the right PoE switch. Explore how VOLKTEK's btPoE solutions power compatible devices, including PTZ cameras, Wi-Fi 7 access points, and smart building systems.
(read more)Go beyond connectivity with VOLKTEK's SEN-8428PL Lite Managed PoE+ Industrial Switch. Featuring 8 Gigabit PoE+ ports, 2 FX/GbE SFP uplinks, Modbus TCP support, and LAMUNGAN network management tools, it delivers enhanced network visibility, simplified deployment, and remote device management.
(read more)VOLKTEK offers two 8-port unmanaged industrial Ethernet switches for different network connectivity requirements. The INS-8008A provides 10/100 Mbps Fast Ethernet connectivity, while the INS-8408A offers 10/100/1000 Mbps Gigabit Ethernet connectivity. Both feature IP40 metal housings, DIN-rail mounting, surge protection, and an operating temperature range of -40°C to 75°C.
(read more)Learn how TSN combines precise scheduling, traffic control, and seamless redundancy to transform standard Ethernet into a deterministic, fault-tolerant network architecture that meets the real-time requirements of Industry 4.0.
(read more)VOLKTEK introduces two 5-port unmanaged industrial Ethernet switches for different network speed requirements. The INS-8005A supports 10/100Mbps Fast Ethernet, while the INS-8405A supports 10/100/1000Mbps Gigabit Ethernet. Both models feature Auto-negotiation, Flow & Storm Control, and VLAN Passthru.
(read more)The VOLKTEK HNS-8615P Managed Industrial PoE+ Switch features PD Alive Check and PoE Scheduling for powered device management. With four Gigabit PoE+ ports, one Gigabit RJ45 port, and one FX/GbE SFP uplink port, it is designed for surveillance and wireless access point applications.
(read more)VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters enable copper-to-fiber conversion for industrial networks. Both feature redundant power inputs, LFS, LLB, and IP30-rated enclosures. The IMC-561 operates from -10°C to 60°C, while the IMC-661 supports -40°C to 75°C.
(read more)The VOLKTEK 9015-8GT2GS-I is a managed industrial Ethernet switch with 8 Gigabit RJ45 ports and 2 FX/GbE SFP uplinks. It supports Modbus TCP, network topology mapping, Storm Control, Flow Control, QoS, and secure management protocols including SSH, HTTPS, SNMPv3, 802.1X, and TACACS+. Dual power inputs and an alarm relay help maintain reliable network operation in industrial environments.
(read more)Case Study: A leading semiconductor equipment manufacturer in Taiwan experienced switch failures after only 2–4 weeks of operation. VOLKTEK deployed the INS-8108E and 7013-16T-I industrial-grade unmanaged Ethernet switches to ensure stable machine-to-machine communication, reliable 24/7 operation, and stable data transmission in semiconductor cleanroom operations.
(read more)Learn how Time-Sensitive Networking (TSN) enables deterministic Ethernet communication for Industry 4.0 and real-time industrial applications.
(read more)The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand extreme temperatures from -40°C to 75°C, thanks to its IP40-rated aluminum casing.
(read more)IEN-8648PA is an industrial managed PoE+ switch with 8 Gigabit PoE+ downlinks and 4 Gigabit SFP uplinks for surveillance and industrial networks. It supports long-distance fiber transmission, redundant power, network topology visualization, USB configuration and firmware management, and -40°C to 75°C operation.
(read more)The 9561-8GT4XS-TSN industrial network switch delivers high performance and reliability for harsh environments. It features 8x 10/100/1000Mbps RJ45 ports and 4x 100/1G/10G SFP+ ports, ensuring robust and flexible connectivity options. The switch supports precision timing protocols such as IEEE 1588 and 802.1AS-Rev, making it ideal for applications requiring synchronized operations.
(read more)The 9561-8GP4XS-TSN is a managed industrial TSN switch featuring 8-port 10/100/1000BASE-T btPoE RJ45 interfaces and 4-slot 100/1G/10G SFP+ uplinks. It also includes one RJ45 console port and one USB port for firmware upgrades and configuration maintenance.
(read more)Volktek - 8075-8GT-M12 is an 8-port 10/100/1000BASE-TX Lite Managed Industrial Ethernet Switch with M12 X-coded connectors, designed for transportation, railway, factory automation, and mobile equipment applications. The rugged IP67-rated aluminum enclosure protects the switch against dust, water, vibration, and shock, ensuring reliable operation in harsh industrial environments.
(read more)Volktek - 9065-8T2GS-MR is a DNV-certified Layer 2 Managed Industrial Ethernet Switch with 8 x 10/100BASE-TX RJ45 ports and 2 x FX/GbE SFP uplinks. It supports SNMP, VLAN, QoS, ACL, and ring redundancy, providing reliable network connectivity for marine, offshore, and industrial applications.
(read more)Volktek - INS-8405EM is a Premium Unmanaged Industrial Gigabit Switch with 5 x 10/100/1000BASE-TX RJ45 ports. It features Industrial QoS, LLDP Filter, Flow Control, and an IP40 aluminum enclosure, providing reliable Ethernet connectivity for factory automation, industrial control, and harsh industrial environments.
(read more)Volktek - INS-8005EM is a DNV-certified unmanaged industrial Fast Ethernet switch with 5 x 10/100BASE-TX RJ45 ports. It features industrial QoS, VLAN Passthru, Flow Control, and IP40 aluminum housing, providing reliable network connectivity for marine, offshore, and harsh industrial environments.
(read more)Volktek - 9505-24GP4XS is a Layer 2 Managed Industrial PoE++ Switch with 24 Gigabit PoE ports and 4 x 10G SFP+ uplinks. Supporting IEEE 802.3bt/at/af, it delivers up to 90W PoE, advanced Layer 2 management, and high-speed fiber connectivity for enterprise and industrial networks.
(read more)Volktek - 7015-4P2T-T1L is an Unmanaged Industrial SPoE Switch with 4 x 10BASE-T1L SPoE ports and 2 x 10/100BASE-TX RJ45 ports. Supporting IEEE 802.3cg Single Pair Ethernet, it delivers long-distance data and power transmission up to 1,000 m.
(read more)As cities strive toward smarter, safer, and more efficient transportation systems, one truth becomes increasingly clear: modern mobility depends not only on trains and tracks but on the invisible network infrastructure powering every operation behind the scenes. Reliable connectivity, uninterrupted power delivery, and high-speed data exchange have become the backbone of intelligent trans...
(read more)The Volktek 9560-16GT4XS-I Industrial Ethernet Switch provides 16 × Gigabit RJ45 ports and 4 × 1G/10G SFP+ slots for high-performance industrial networking. Certified to NEMA TS2 and UL standards, it is built for traffic control and critical infrastructure applications with a rugged design supporting -40°C to 70°C operation.
(read more)Singapore has been accelerating its Smart City roadmap—but one major challenge remained: ensuring fast, reliable, and simplified data transmission for its expanding surveillance network. As camera deployments increased across the city, the need for a stable, scalable, and cleaner infrastructure became critical.
(read more)The IPS-342P is a rugged unmanaged industrial PoE splitter designed to enhance the performance of high-power devices while simplifying network infrastructure. Featuring one 10/100/1000 btPoE port and one 10/100/1000 RJ45 port, it efficiently converts high-power PoE input into 24VDC outputs, making it ideal for diverse applications.
(read more)Enhancing ADLS Performance with Robust Industrial Connectivity
(read more)Ensuring Reliable, High-Speed Communication for Next-Generation DRAM Testing
(read more)What does it take to modernize one of Asia’s busiest metro systems? A long-reach fiber backbone designed for uninterrupted, mission-critical operations.
(read more)Smart poles are rapidly evolving into essential infrastructure for modern smart cities. By integrating video surveillance, intelligent lighting, Wi-Fi hotspots, environmental sensors, emergency call buttons, and other smart applications, they serve as multi-functional hubs that enhance urban connectivity and safety.
(read more)9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems.
(read more)What does it take to keep tunnel surveillance online at all times? A high-availability network built for mission-critical operations.
(read more)What does it take to achieve deterministic real-time motion control in digital twin welding automation? An industrial Ethernet network engineered for precision, reliability, and harsh environments.
(read more)8015 Series is a lite-managed industrial Ethernet switch featuring 8×10/100/1000 RJ45 ports and 2×FX/GbE multi-rate SFP uplinks, designed for real-time monitoring and reliable communication in automation systems.
(read more)The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity.
(read more)IPI-432P-60-I (60W) is a single port PoE industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables.
(read more)The IMC-553 Unmanaged Industrial SPE Media Converter — a state-of-the-art solution tailored for seamless integration into industrial control networks.
(read more)IEN-9648M Managed Industrial switch is equipped with 8 port 10/100/1000Base-T and 4 Gigabit SFP slots. Under DNV (Det Norske Veritas) certified for Industrial switch, the IEN-9648M suits your anti-corrosion harsh environments in marine & offshore applications and contains all the standard features of an industrial managed switch. Engineered with hardened components and enclosed in a...
(read more)9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand a high degree of vibration and shock and wide operating temperature from -40°C ~70°C.
...