Announcements
Looking for a reliable 2-way power divider that covers a wide operating range? The WM2PD-0.5-6-S from Werbel Microwave delivers consistent performance from 500 MHz to 6 GHz in a compact, rugged package.
(read more)Werbel Microwave is seeking an experienced manufacturers' representative firm to cover the New England territory (CT, MA, ME, NH, RI, VT).
If your firm is the right fit, we'd love to connect. ��
Contact us
�� Reach out via DM or email us
IMS 2026 Giveaway Alert – Booth 16076!
Stop by our booth at IMS 2026 in Boston (June 7-12) and enter to win prizes!
Precision attenuation where it matters most.
The WMC-0.5-2-6dB provides accurate signal sampling across 0.5–2 GHz, delivering dependable performance for monitoring, testing, and system calibration.
Precision attenuation where it matters most.
The WMC-0.5-2-6dB provides accurate signal sampling across 0.5–2 GHz, delivering dependable performance for monitoring, testing, and system calibration.
Precision attenuation where it matters most.
The WMC-0.5-2-6dB provides accurate signal sampling across 0.5–2 GHz, delivering dependable performance for monitoring, testing, and system calibration
Precision attenuation where it matters most.
The WMC-0.5-2-6dB provides accurate signal sampling across 0.5–2 GHz, delivering dependable performance for monitoring, testing, and system calibration.
Drive performance across your broadband systems without overextending budget.
The WM3PD-6-18-S delivers consistent signal distribution across 6–18 GHz with high isolation, low insertion loss, and strong phase balance. Built for demanding RF environments where reliability is non-negotiable.
(read more)The Werbel Microwave WM2PD-ECO-1.5-20.5-S
Power Divider covers 1.5 to 20.5 GHz and is designed for
engineers who need wideband performance in a compact, cost efficient package. Optimized for size, bandwidth, and
manufacturability, it is well suited for high-volume
applications, lab use, and general-purpose signal distribution
where extreme port...
Please welcome our newest distributor Rinmarck based in the Netherlands.
(read more)For more ruggedized applications we offer dip coatings, if you're interested in more details about the specifications reach out today!
hashtag#RF hashtag#RFComponents
Werbel Microwave is happy to anounce that we are moving into a new facility; 19A West Street, East Hanover NJ 07936
Please note that by the end of the Summer 2026 we will be fully moved out of 628 NJ-10 West, Suite 14 Whippany NJ 07981
(read more)Werbel Microwave’s WADC-0727-40-XXX high power directional coupler delivers reliable signal monitoring across 690–2700 MHz, supporting LTE and wireless infrastructure with precision and consistency.
(read more)Planned for a release in Q2 of 2026, Werbel Microwave is adding a 1-4GHz High power coupler to their product line. Available both in SMA and N- Type connector types.
(read more)We're excited to welcome @RIMARCK as our newest distributor partner, based in the Netherlands!
(read more)Werbel Microwave Model WMHPC-80-520M-6dB-N is a high-power coupler that operates over the 80-520MHz band, covering FM radio, upper VHF and lower UHF applications.
(read more)The WM2PD-2-18-N is a wideband 2-way in-line power divider operating from 2 to 18 GHz. It features low 0.5 dB typical insertion loss, 18 dB typical return loss and isolation, 0.32 dB amplitude balance, and 4° phase balance. Housed in a compact 2.25 × 1.96 × 0.75 in enclosure with N-female connectors, it is RoHS compliant and suited for broadband RF systems.
(read more)Werbel Microwave’s WMC-0.5-2-10dB-S is a 0.5–2 GHz directional coupler with flat 10 dB coupling, high directivity, and excellent return loss. Its stripline design supports higher power in a compact 3.6 × 0.6 × 0.38 in enclosure with SMA-female connectors. Covers UHF and L-band, offers 1.15:1 typical VSWR, is RoHS compliant, and is designed and built in the...
(read more)High Power Directional Coupler, 80-520MHz, 6dB, N-F
(read more)GPS Splitter, 8-way, 950-2150MHz, SMA Female, Active
(read more)Since 2014, Werbel Microwave has been committed to keeping the legacy of precision RF design alive.
(read more)- Frequency Range: 0.5 to 18 GHz
- Isolation: 14–20 dB
- Insertion Loss: As low as 0.9 dB
- Return Loss: 18 dB
- Amplitude Balance: 0.3 dB
- Phase Balance: 2°
- Power Handling: 20W CW
- Connectors: SMA Female
- Enclosure: Rugged aluminum, 158.8 x 75....
Werbel Microwave delivers precision RF components from DC to 40 GHz trusted by telecom, defense and aerospace leaders — engineered for reliability, innovation and peak performance.
(read more)The WMQH-6-18-S is a quad 90° 3dB hybrid coupler covering 6–18 GHz (X and Ku bands). It offers high isolation, excellent return loss, and low unbalance, with typical insertion loss of 0.8 dB above split. Housed in a rugged 1.00" × 0.50" × 0.38" aluminum case with SMA female connectors. Assembled and tested in the USA.
(read more)D-2182-N is a compact 2-way power divider covering 2–18 GHz with N female connectors. It offers low insertion loss (0.5 dB), high isolation (18 dB), and excellent balance, making it ideal for wideband RF applications.
(read more)