Announcements

XJCSENSOR Technology Co., Ltd. has promoted these products / services:

XJCSENSOR Technology Co., Ltd. - Custom 2-Axis Force Sensor, IP65, 150% Overload

XJCSENSOR's X-2A-H-D130-H21-YZ 2-axis force sensor measures force in two directions with a resistance strain design, a rigid flange-mounted structure, and a large measuring range. Nonlinearity is ≤1% F.S., safe load limit 150% F.S., and protection class IP65, with custom non-standard designs available for your application. (read more)

XJCSENSOR Technology Co., Ltd. - Precision Compression Load Sensor

High-accuracy X-C18 load cell measures 0–5t force, ideal for automotive, medical, and automation applications. (read more)

XJCSENSOR Technology Co., Ltd. - Dynamic High-Precision Torque Sensor

Accurately measures torque and power in motors, engines, and rotary equipment. Non-contact structure ensures no wear, with high sampling frequency and strong anti-interference, suitable for automotive, locomotive, aerospace, and mining applications. (read more)

XJCSENSOR Technology Co., Ltd. - High-Precision Compression Load Cells

Compact, high-precision compression load cells for automotive, robotics, medical, and industrial equipment. Ideal for small-space force measurement and high-response applications. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Precision Force Sensor

High-precision, rapid-response 6-axis force sensor with decoupled structure, ideal for robotics and automation. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force and Torque Sensor, 300% Overload

XJCSENSOR's X-6A-XD80-H28 six-axis force sensor uses a decoupled resistance strain design for quick response and long-term crosstalk error of ≤3% F.S., with 300% F.S. safe overload. Available in 200 N, 500 N, and 1000 N capacities with aluminum alloy or stainless steel bodies and IP63 protection for robotics and automation force sensing. (read more)

XJCSENSOR Technology Co., Ltd. - Capsule Compression Load Cell, 3-100 kg - X-C01-08

XJCSENSOR's X-C01-08 capsule-type compression load cell measures force from 3 to 100 kg in very small installation spaces, with stainless steel construction, high response frequency, and over 1 million full-scale cycles of fatigue life. Suited to dexterous robot hands, keyboard switch feel testers, lamination machines, and automation equipment. (read more)

XJCSENSOR Technology Co., Ltd. - Precision Force Sensor for Tight Spaces

High-precision X-C18 load cell for force measurement in tight spaces, ideal for automotive, medical, electronics, and automation applications. (read more)

XJCSENSOR Technology Co., Ltd. - High-Precision Force Control 6-Axis Force Sensor

X-6A-D60-H27 6-axis force sensor provides accurate multi-axis force and torque measurement, enabling stable feedback and precise control in robotics, automation, and high-precision industrial applications. (read more)

XJCSENSOR Technology Co., Ltd. - Compact 6-Axis Force Sensors for Precision Control

XJCsensor provides compact 6-axis force sensors with high accuracy, low crosstalk, and stable performance for robotics, automation, medical devices, and precision measurement applications. (read more)

XJCSENSOR Technology Co., Ltd. - Robust Pressure Sensors & Transmitters

High-precision pressure sensors and transmitters designed for process control, fluid and gas monitoring, and industrial automation. Stainless steel construction ensures corrosion resistance, long-term stability, and broad temperature compensation. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force Sensor for Precision Control

XJC 6-axis force sensor enables precise measurement of force and torque across multiple axes, supporting accurate control and feedback in robotics, automation, and high-precision industrial applications. (read more)

XJCSENSOR Technology Co., Ltd. - Compact Dynamic Torque Sensor, High Rigidity

XJCSENSOR's X-DT-1002 dynamic torque sensor uses a compact contact structure, delivering high torsional rigidity, strong overload protection, and quick response with both positive and negative torque output. Resistance strain gauge design with self-compensation ensures high precision and stable performance at rotation speeds up to 500 r/min. (read more)

XJCSENSOR Technology Co., Ltd. - Force-Torque Sensor for Robot End Effectors

The X-6A-XD80-H28 six-axis force-torque sensor provides accurate force and torque measurement with fast response, low crosstalk, and long-term stability, making it ideal for robot end effectors, force-controlled assembly, intelligent automation, and precision testing applications. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force Sensors for Robotic Applications

XJCSensor manufactures high-precision 6-axis force sensors with fast response, low crosstalk error, and stable measurement performance for robotics, automation, and force control applications. (read more)

XJCSENSOR Technology Co., Ltd. - Robotics 6-Axis Force/Torque Sensor

High-precision 6-axis force/torque sensor with quick response, decoupled structure, and long-term stability, designed for robotic arms, automation, and precision industrial applications. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force Sensor for Robotic Force Control

The X-6A-D70-H25 6-axis force sensor delivers high-precision multi-axis force and torque measurement for robotic force control, automation, testing, and intelligent manufacturing applications. (read more)

XJCSENSOR Technology Co., Ltd. - High-Precision 6-Axis Force Sensor for Robotics

Designed for robotics and precision automation, the X-6A-XD80-H28 delivers high-accuracy multi-axis force measurement, rapid response, and stable long-term performance. (read more)

XJCSENSOR Technology Co., Ltd. - Compact 6-Axis Force Sensors

The XJCSensor X-6A-D62-H27-C compact 6-axis force sensor delivers fast response, high-precision multi-axis force measurement, and reliable long-term stability for robotics, automation, and precision testing applications. (read more)

XJCSENSOR Technology Co., Ltd. - IP63 Precision 6-Axis Force Sensor

X-6A-XD80-H28 six-axis force/torque sensor featuring high precision strain-gauge technology, fast response, and low long-term crosstalk for robotics and automation applications. (read more)

XJCSENSOR Technology Co., Ltd. - High-Precision Joint Torque Sensor

Compact torque sensor offering rapid response, high accuracy, and versatile communication for industrial automation and automotive applications. (read more)

XJCSENSOR Technology Co., Ltd. - Custom 6-Axis Force Torque Sensor Manufacturing

X-6A-D40-H21 six-axis force torque sensor provides high-precision force and torque measurement with low crosstalk error and stable performance for automation, robotics, and precision testing applications. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force Sensor for Robotics

High-precision 6-axis force/torque sensor for robotics and automation, delivering fast response, low crosstalk, and stable multi-axis measurement in demanding control applications. (read more)

XJCSENSOR Technology Co., Ltd. - Contact-Type Dynamic Torque Sensor, High Rigidity

XJCSENSOR's X-DT-1001 dynamic torque sensor uses a contact structure with a thin flange-type connection, delivering high torsional rigidity, strong overload protection, and quick response with both positive and negative torque output. Resistance strain gauge design with self-compensation ensures high precision and stable performance across a -20 to 60°C operating range. (read more)

XJCSENSOR Technology Co., Ltd. - High-Precision 6-Axis Force Sensor

Compact 6-axis force sensor with fast response, high precision, and low crosstalk error for robotics, automation, and precision force measurement systems. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force Torque Sensor for Robotics

This 6-axis force torque sensor is designed to measure forces and moments simultaneously along X, Y, and Z axes, providing accurate multi-directional force feedback for precision control applications. (read more)

XJCSENSOR Technology Co., Ltd. - High-Precision 6-Axis Load Sensor

Robust 6-axis force/torque sensor with quick response, decoupled structure, and high stability for robotics, automation, and industrial testing. (read more)

XJCSENSOR Technology Co., Ltd. - Reliable 6-Axis Force Sensor for Precision Control

High-precision 6-axis force sensor with quick response, minimal crosstalk, and long-term stability; ideal for robotics, automation, and precision measurement systems. (read more)

XJCSENSOR Technology Co., Ltd. - Low-Crosstalk 6-Axis Force Sensor for Robotics

XJCSENSOR's X-6A-D100-H35-B six-axis force sensor uses resistance strain gauge technology for quick response and high precision, with tiny crosstalk error and strong long-term stability. Rated to 200% F.S. safe overload with IP63 protection, it suits robotics, automation, and precision force-control applications requiring reliable multi-axis measurement. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force Sensor | X-6A-XD80-H28

Quick-response 6-axis force sensor with high precision, low crosstalk, and temperature stability for robotics and automation. (read more)

XJCSENSOR Technology Co., Ltd. - High-Precision Voltage Measurement Instruments

Digital and analog instruments with high-resolution amplification, ideal for force, pressure, displacement, torque, and liquid level measurement. (read more)

XJCSENSOR Technology Co., Ltd. - High-Precision Torque Sensor

Compact, high-precision torque sensor with dynamic, static, and joint types for automotive, industrial machinery, locomotives, and aerospace applications. (read more)

XJCSENSOR Technology Co., Ltd. - Precision Six-Axis Force Sensors for Robotics

Compact six-axis force sensors provide high-precision force and torque measurement for robotics, automation, and precision testing systems. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force/Torque Sensor

High-precision 6-axis force/torque sensing with fast response, low crosstalk, and long-term stability for robotics, automation, and precision testing applications. (read more)

XJCSENSOR Technology Co., Ltd. - High-Precision Compression Load Cell X-X09

Reliable compression load cell with high accuracy, stable performance, and support for force measurement from 0 to 10 tons, perfect for industrial and testing applications. (read more)

XJCSENSOR Technology Co., Ltd. - Multi-Axis Precision Force Sensors

XJCSENSOR 2/3/6-axis force/torque sensors deliver high-precision measurements, low crosstalk, and stable long-term performance. Ideal for robotics, automation, medical devices, and semiconductor manufacturing requiring accurate multi-directional force detection. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force Sensor for Accurate Measurement

This 6-axis force sensor offers fast response, high precision, and long-term stability, perfect for industrial automation and robotic applications. (read more)

XJCSENSOR Technology Co., Ltd. - Advanced Robotics Force Sensor

igh-precision, quick-response 6-axis sensor with decoupled design, self-compensation, and IP63 protection—ideal for robotics, automation, and testing applications. (read more)

XJCSENSOR Technology Co., Ltd. - Robotics 6-Axis High-Capacity Force Sensor-XD80

High-capacity 6-axis force/torque sensor with IP63 protection, quick response, and decoupled design, ideal for robotics, industrial automation, and precision testing. (read more)

XJCSENSOR Technology Co., Ltd. - Low-Crosstalk 6-Axis Force Sensors for Robotics

The X-6AM-D16-H14-B six-axis force sensor delivers low crosstalk, fast response, and high measurement precision for robotics, force feedback, and intelligent automation systems. (read more)

XJCSENSOR Technology Co., Ltd. - Multi-Axis Force Sensors for Robotics & Automation

High-precision 2/3/6-axis force/torque sensors with ultra-low crosstalk, fast response, and strong anti-interference performance, ideal for robotics, automation, medical devices, and semiconductor manufacturing. (read more)

XJCSENSOR Technology Co., Ltd. - Advanced Piezo Sensors for Robotics

XJCSENSOR’s piezoelectric sensors deliver compact, high-precision force measurement for robotics, industrial automation, and biomedical applications. (read more)

XJCSENSOR Technology Co., Ltd. - IP67 Compression Load Cell up to 500kg

The XJC Sensor X-BW23 compression load cell provides 5-500 kg force measurement, <=0.03% F.S. nonlinearity, IP67 protection, and over one million full-scale cycles for industrial weighing and force measurement applications. (read more)

XJCSENSOR Technology Co., Ltd. - Compact Tension & Compression Load Cells

High-precision resistance strain load cells for measuring both tension and compression, supporting capacities from grams to 20 tons. Robust, compact, and easy to install for industrial, robotics, and automation applications. (read more)

XJCSENSOR Technology Co., Ltd. - 6-Axis Force Sensor for Precision Measurement

X-6A-D40-H21 6-axis force sensor delivers high precision, fast response, and stable multi-axis force and torque measurement, enabling accurate load monitoring and control in robotics, automation, and testing applications. (read more)

XJCSENSOR Technology Co., Ltd. - 2-Axis Force & Torque Sensor

The X-2A-D54-H54 2-axis force sensor combines force and torque measurement in a compact, high-rigidity design. Featuring strain gauge technology, low crosstalk, overload protection, and long-term stability, it is suitable for industrial automation, robotics, testing systems, and precision force measurement applications. (read more)

XJCSENSOR Technology Co., Ltd. - Through-Hole Tension Sensor for Automation

Reliable through-hole tension sensors designed for accurate wire, fiber, and material tension monitoring in industrial automation and production lines. (read more)

XJCSENSOR Technology Co., Ltd. - Precision 6-Axis Force Sensor

High-precision 6-axis force and torque sensor for robotics, industrial automation, and advanced testing applications. (read more)