Announcements
Spiral retaining rings hold bearings and gears in place in pumps and drives. Their lug-free design saves installation space and helps prevent interference with nearby parts. Two-turn rings provide support around the full 360°. Single- and two-turn options are available for bores and shafts.
(read more)Nested wave springs use continuous flat wire stacked in parallel. Their stiffness increases with the number of layers, enabling high, precise spring forces while reducing mismatches, load inconsistencies and assembly time.
(read more)Lisheng Spring offers a complete range of wave spring solutions designed to save axial space while delivering reliable load performance for compact mechanical assemblies.
(read more)Whether it’s an ultrasonic scalpel that demands pinpoint accuracy, a syringe that must operate flawlessly, a medical braiding machine that requires consistent force, or even a medical X-ray tube that runs under strict reliability standards, wave springs quietly make it all possible.
(read more)Spiral retaining rings provide secure shaft and bore retention with a continuous 360° retaining surface. Their no-lug design prevents interference with mating components and supports easy installation, removal, and customized solutions.
(read more)Single turn wave springs provide controlled axial loads over short working travel. Gap and overlap designs help reduce binding during compression. Standard parts are available in carbon steel and 17-7PH stainless steel, with additional materials available for custom requirements.
(read more)Lisheng Spring wave spring washers provide preload, shock absorption, and tolerance compensation for automotive, aerospace, electronics, and industrial assemblies.
(read more)High-precision multi-layer wave springs for electric motors, providing bearing preload, vibration reduction, and axial stability.
(read more)Linear wave springs provide preload and gap compensation in narrow spaces for automotive, electronics and industrial machinery applications.
(read more)Durable spiral retaining rings in internal, external, and custom designs, providing secure component retention for diverse machinery and high-performance applications.
(read more)LMS multi-turn wave springs with shim ends provide stable axial preload in compact assemblies, with flat end rings for improved contact and support in space-constrained applications.
(read more)MDH coil scrapers are pneumatic dust rings designed to help keep dust and particles from entering pneumatic cylinders. They help protect piston rods, seals and other moving components in industrial equipment.
(read more)Lisheng high-load wave springs deliver compact, high-force performance with precise load control, helping compressors, pump valves, and industrial machinery achieve greater reliability while reducing assembly space.
(read more)Wave springs designed for ball valves provide consistent seat preload, compensate thermal expansion, and maintain sealing integrity. Their compact design improves reliability, reduces leakage risk, and extends valve service life in demanding industrial environments.
(read more)Compact wave springs engineered for precise load control and space optimization in bearings, pumps, and valves. Available in multiple configurations to deliver controlled deflection, consistent preload, and reliable mechanical performance.
(read more)LISPRING laminar seal rings form a metal labyrinth seal to protect industrial components from solid contaminants, with application-based designs.
(read more)Multi-turn wave springs provide high load capacity, vibration damping, and consistent preload in compact robotic joints, actuators, and end-of-arm tooling systems.
(read more)Lispring provides custom wave springs with compact design, precise force control, and high reliability for automotive LiDAR systems, optical modules, and precision mechanical assemblies.
(read more)Explore the main types of wave springs, including multi-turn and single-turn designs, along with their manufacturing methods and applications in bearings, automotive systems, electronics, and mechanical seals.
(read more)Durable laminar seal rings provide reliable sealing for shafts, gearboxes, and high-pressure systems, ensuring contaminant protection and lubricant retention in demanding mechanical applications.
(read more)LISPRING provides high-precision wave springs and retaining rings designed for compact, durable, and reliable performance in demanding industrial applications.
(read more)Wave springs provide space-saving preload solutions, enabling compact mechanical designs while maintaining high performance, making them ideal for applications requiring reduced size, efficiency, and reliable load control.
(read more)Designed for mechanical seals, wave springs provide stable preload, automatic compensation, and compact integration to improve sealing reliability in rotating equipment.
(read more)High-performance wave springs offering compact design, durability, and reliability for energy, aerospace, and automation applications.
(read more)Lisheng Spring manufactures precision wave springs with compact design, consistent force control, and reliable preload performance for aerospace, automotive, medical, electronics, and industrial applications.
(read more)2-turn external spiral retaining rings provide a 360° retaining surface with a no-lug design for compact, secure shaft retention and easy installation.
(read more)Wave springs provide high load capacity, precise force control, and significant space savings, making them ideal for aerospace, precision machinery, sealing systems, and high-performance motors.
(read more)Lisheng Spring spiral retaining rings provide a practical solution for retaining components in bores and on shafts, with straightforward spiral installation and removal for assembly and maintenance.
(read more)Wave springs provide compact size, consistent preload, and improved fatigue resistance, offering a reliable alternative to Belleville disc springs in space-constrained applications.
(read more)Wave springs offer compact design, consistent force, and energy efficiency, ideal for space-constrained industrial, aerospace, and automotive applications.
(read more)Multi-turn wave springs with shim ends provide reliable axial force in compact mechanical assemblies. Their flat support rings improve contact stability, while stainless steel construction offers corrosion resistance for demanding applications.
(read more)Lispring offers engineered wave springs with fast prototyping, versatile sizes, and expert design support for precise industrial applications.
(read more)Wave springs provide controlled compression force in significantly reduced axial space. Ideal for compact assemblies requiring precise load control and vibration damping.
(read more)Multi-turn wave springs are designed for axial preload applications where load and deflection are moderate and installation space is limited. Under comparable load conditions, they can save up to 50% axial space versus conventional coil springs.
(read more)Multi-turn wave springs are compact flat-wire compression springs designed to provide axial force in limited installation space. They are used for bearing preload, electric motors, valves, automotive systems, medical devices, robotics, and other precision assemblies.
(read more)Lispring stainless steel multi-turn wave springs deliver high load capacity, precise deflection, and compact integration with excellent corrosion resistance for aerospace, automotive, medical, and industrial systems. Engineered for both dynamic and static conditions, with dimensions, materials, and surface treatments customizable to your application.
(read more)Nested wave springs offer superior load capacity, precision, and space-saving advantages. Ideal for bearing preload, valves, connectors, cable assemblies, and thrust seals.
(read more)Wave spring standards establish requirements for dimensions, materials, elastic properties, and quality control to ensure reliable performance, durability, and consistency across industrial applications.
(read more)Wave washers provide controlled preload, uniform force distribution, and vibration damping, enabling improved alignment, reduced wear, and reliable performance in mechanical assemblies requiring compact, flexible, and efficient load management solutions.
(read more)Wave spring washers apply controlled preload in motor bearings, reducing axial clearance, stabilizing position, minimizing noise, and extending bearing life in high-speed and precision rotating systems.
(read more)Single-turn overlap and gap wave spring washers provide high load performance, vibration damping, and reliable elastic force in compact assemblies with limited installation space.
(read more)Lispring custom wave springs can reduce spring height by up to 50% while maintaining required load performance for compact, precision mechanical assemblies.
(read more)Wave springs provide compact force control, space-saving design, and reliable preload performance for automotive, aerospace, medical, industrial, and precision engineering applications.
(read more)Wave springs have become an unsung hero in the oil and gas industry-quietly powering tools that face crushing pressures, scorching heat, and the most unforgiving environments on the planet.
(read more)Compact wave springs for vacuum pumps, providing consistent preload, vibration damping, and thermal compensation to improve alignment, sealing, and service life in high-performance vacuum systems.
(read more)High-performance laminar sealing rings with 360° contact and enhanced protection for harsh industrial environments.
(read more)Compact wave springs with high load capacity, vibration reduction, and space-saving design for motors, bearings, hydraulic systems, and industrial machinery.
(read more)Wave springs and Belleville washers are widely used to provide compressive force in mechanical systems. Their structural differences result in distinct performance characteristics, making each suitable for specific applications.
(read more)