Announcements
Noise modules deliver high output power, flat response and wideband coverage from 1 MHz to 18 GHz for jamming, optical power combining and calibration.
(read more)Featuring internal or external reference options, robust harmonic suppression (≥60 dBc), and a compact footprint (e.g., PDRO50L: 50.8×47.8×15.7 mm), these oscillators balance precision, power efficiency, and reliability for demanding environments.
(read more)The series includes versatile control options such as Ethernet, USB, and touchscreen interfaces, ensuring seamless integration into diverse test setups.
(read more)Its intuitive user interface significantly simplifies operation and improves workflow efficiency.
(read more)Applications include:
- CATV/HDTV
- Signal jamming
- Secure communications
- Jitter applications
- High Energy Applications
- Wireless test, built-in test equipment, dithering for increased dynamic range of A/D converters, and as an economical source for bit error rate testing.
- Signal impairment in BER
k1000 amplified noise modules generate white Gaussian noise up to 0 dBm across 1MHz–18GHz. Designed for RF testing, secure communications, and signal jamming, they feature a hermetically sealed noise diode, 50 Ω impedance, and stable performance across wide temperatures. Ideal for BER, jitter, and high-frequency applications.
(read more)kTB k346 Series - Broadband Calibrated Coaxial Noise Sources are designed for precision noise figure measurement applications, offering exceptional accuracy and reliability
(read more)Our diodes are available in a variety of specifications and packages, with the possibility of custom configurations. We also offer custom electrical testing upon request.
(read more)HM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s.
(read more)