Category: Clean In Place (CIP) Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Chemdet, Inc.

Tank Cleaning Equipment is their business and Chemdet has 40 years of experience supplying a full range of highly effective, quality tank washers used to clean the interiors of both large and small containers, drums and barrels, bins, IBC’s, totes, mixers, fillers, process vessels, fermentation vessels, silos, spray dryers, storage tanks, tank trailers, rail tank cars and many other types of open and closed vessels up to 1 million gallons in capacity.

  • CIP (Clean-in-Place) Washers
  • Drum and Barrel Washers
  • Fixed & Rotating Spray Balls
  • High Impact Tank Washers
  • High Pressure Tank Washers
  • Low Flow Tank Washers
  • Low Pressure Tank Washers
  • Portable Tank Washers

High Impact Tank Cleaners Medium Impact Tank Cleaners
  • The most powerful and versatile jetting tank washers
  • For large tanks and hard to clean products
  • 2, 3 and 4 nozzle models
  • 360°, 180° and 180° straight-line spray patterns
  • Rotating spray heads with multiple jets for cleaning small to medium sized tanks
  • More impingement for harder to clean product residues
  • 360° and 180° spray patterns


Lower Impact Tank Cleaners Other Products & Accessories

  • A broad range of tank washers including fixed and rotating spray balls
  • For washing drums, barrels, small and medium sized tanks
  • Quick, effective cleaning for both food grade and chemical grade applications
  • Choice of several construction materials
  • Threaded, pinned and butt weld connections
  • 360° and 180° spray patterns
  • Retractors – Retractable spray head cleaners
  • Veri-Clean – A validation system to indicate if a tank cleaner is operating correctly
  • Passivating Chemicals – Pre-blended, ready-to-use, nitric acid based chemical solutions

Chemdet offers fixed and rotating spray balls, disc washers and high impact rotary tank cleaning machines. The unique designs, advanced technology and quality materials and workmanship combine to produce tank washers that provide not only fast and effective cleaning, but also increased service life, reduced maintenance costs and greater value.

Their products are used in a broad range of applications in a variety of industries, including Bio-Fuel, Biotech, Brewing, Chemical, Cosmetic, Dairy, Distilling, Food Processing, Fruit Juice, Hazardous Waste, Paint and Coatings, Pharmaceutical, Pulp and Paper, Soft Drink, Sugar, Transportation, Wine.

Chemdet invites you to contact them today so they can put their expertise to work for you.

Not sure what to choose? Contact an applications specialist today.


Supplier Directory Categories