Type B Durometers
from ZwickRoell LP
These Shore hardness testers are used for determining the hardness of plastics and rubber to ISO 48, ASTM D2240, ISO 868, NFT 51109 and BS 903 Part A26. For on-site testing on the product, analog versions with and without drag-pointer are available. The instruments with drag-pointers simplify... [See More]
- ASTM D2240 Type: Type A; Type B; Type C; Type D
- Durometer Style: Round/Block
- Mounting: Handheld or Portable
from Rex Gauge Company, Inc.
The Model 1600 features a full-sized dial face for readability to within 1/2 point. The Model 1600 offers the maximum accuracy available in a dial model gauge at a minimum cost. Features: Includes NIST Calibration Certificate. Conforms to ASTM D-2240. One Year Warranty. Custom Made Carrying Case. [See More]
- ASTM D2240 Type: Type A; Type B; Type C; Type D; Type DO; Type O; Type OO; Type OOO; OOO-S, ASKER C; Other ASTM D2240 Type
- Durometer Style: Pencil
from ZwickRoell LP
The ZwickRoell 3105 combi test is a microcomputer-controlled hardness tester with very high measurement accuracy in multiple IRHD (plus IRHD ss supersoft) and Shore measurement ranges. [See More]
- ASTM D2240 Type: Type A; Type B; Type C; Type D
- Mounting: Handheld or Portable
- Non-ASTM Types: IRHD; IRHD micro / N / H
from Rex Gauge Company, Inc.
The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility,... [See More]
- ASTM D2240 Type: Type A; Type B; Type C; Type D; Type DO; Type O; Type OO; Type OOO; E, OOO-S, ASKER C; Other ASTM D2240 Type
- Durometer Style: Pencil
from Rex Gauge Company, Inc.
The Max-Hand 2000 durometer is Rex Gauge Co.'s latest innovation for the testing of specimens with creep. The Max-Hand 2000 has a max- hand and an active hand for observing the creep characteristics of a specimen. What makes the Model 2000 unique is the magnetic-drag maximum reset mechanism. The... [See More]
- ASTM D2240 Type: Type A; Type B; Type C; Type D; Type DO; Type O; E; Other ASTM D2240 Type
- Durometer Style: Pencil