End-on Photomultiplier Photomultiplier Tubes
from Hamamatsu Photonics Europe
The C13953-01 is a photomultiplier module that consists of a 13 mm diameter head-on photomultiplier tube coupled to a plastic scintillator, a high voltage power supply circuit, and a photon counting circuit. The C13953-01 operates at ±5 V input and outputs logic pulses proportional to the... [See More]
- Photomultiplier Type: End-on
- Applied Voltage: 5
from Hamamatsu Photonics Europe
10 mm x 10 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm) [See More]
- Photomultiplier Type: End-on
- Active Area Height: 8
- Active Area Diameter or Length: 8
- Number of Dynodes: 8
from Hamamatsu Photonics Europe
60 mm x 60 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm), for Gamma camera [See More]
- Photomultiplier Type: End-on
- Active Area Height: 54
- Active Area Diameter or Length: 54
- Number of Dynodes: 8
from Hamamatsu Photonics Europe
60 mm x 60 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm), for Gamma camera, Semiflexible lead type of R6236 [See More]
- Photomultiplier Type: End-on
- Active Area Height: 54
- Active Area Diameter or Length: 54
- Number of Dynodes: 8
from Hamamatsu Photonics Europe
76 mm x 76 mm Rectangular, Head-on type, Bialkali photocathode, Spectral response : 300 nm to 650 nm), for Gamma camera [See More]
- Photomultiplier Type: End-on
- Active Area Height: 70
- Active Area Diameter or Length: 70
- Number of Dynodes: 8
from Hamamatsu Photonics Europe
The H10425 series is a photomultiplier tube module containing a 25 mm (1") diameter head-on photomultiplier tube and a high-voltage power supply. It has a photosensitive area as large as 22 mm in diameter and also features a fast time response. Two products, one with a bialkali photocathode and one... [See More]
- Photomultiplier Type: End-on
- Active Area Height: 22
- Active Area Diameter or Length: 22
- Peak Sensitivity Wavelength: 420
from Hamamatsu Photonics Europe
The H10426 series is a photomultiplier tube module containing a 28 mm (1-1/8") diameter head-on photomultiplier tube and a high-voltage power supply. It has a photosensitive area as large as 25 mm in diameter. Two products, one with a bialkali photocathode and one with a multialkali photocathode,... [See More]
- Photomultiplier Type: End-on
- Active Area Height: 25
- Active Area Diameter or Length: 25
- Peak Sensitivity Wavelength: 420
from Hamamatsu Photonics Europe
The H11411 is a photomultiplier module that integrates a 51-mm (2") diameter head-on photomultiplier tube with a high-voltage power supply circuit. The H11411 has a large effective photocathode area of 46 mm diameter and this product is suited for scintilation counting application. [See More]
- Photomultiplier Type: End-on
- Active Area Height: 46
- Active Area Diameter or Length: 46
- Peak Sensitivity Wavelength: 420
from Hamamatsu Photonics Europe
The H11432 series is a current-output type photomultiplier tube assembly that contains a 38 mm (1-1/2") diameter head-on PMT and a high voltage power supply. Incident light is efficiently collected by a large photosensitive area, making the H11432 ideal for scintillation counting. [See More]
- Photomultiplier Type: End-on
- Active Area Height: 34
- Active Area Diameter or Length: 34
- Peak Sensitivity Wavelength: 420
from Hamamatsu Photonics Europe
The H13661 is a photomultiplier tube module containing a high-speed response 28-mm diameter head-on photomultiplier tube, and a high-voltage power supply circuit. [See More]
- Photomultiplier Type: End-on
- Active Area Height: 25
- Active Area Diameter or Length: 25
- Peak Sensitivity Wavelength: 420
from Hamamatsu Photonics Europe
The H14447 is a photomultiplier tube module containing a high-speed response 28 mm diameter head-on photomultiplier tube and a high-voltage power supply circuit. Besides high-speed response, these modules feature high gain and have a large effective diameter for better light collection making them... [See More]
- Photomultiplier Type: End-on
- Active Area Height: 25
- Active Area Diameter or Length: 25
- Peak Sensitivity Wavelength: 420
from Hamamatsu Photonics Europe
The H7826 series photomultiplier tube modules consist of a 19 mm (3/4") diameter head-on photomultiplier tube and a high-voltage power supply circuit. The length of the photomultiplier tube used here is short compared to other photomultiplier tubes of the same diameter, making it compact even though... [See More]
- Photomultiplier Type: End-on
- Active Area Height: 15
- Active Area Diameter or Length: 15
- Peak Sensitivity Wavelength: 420
from Hamamatsu Photonics Europe
51mm dia., Head-on type, Bialkali photocathode (Effective area : 46 mm dia./Spectral response : 300 nm to 650 nm) [See More]
- Photomultiplier Type: End-on
- Active Area Height: 46
- Active Area Diameter or Length: 46
- Number of Dynodes: 8
from Hamamatsu Photonics Europe
For scintillation counting and Gamma camera. Short type, High sensitivity. 38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm) [See More]
- Photomultiplier Type: End-on
- Active Area Height: 34
- Active Area Diameter or Length: 34
- Number of Dynodes: 8
from Hamamatsu Photonics Europe
13mm dia., Head-on type, Cs-Te photocathode (Effective area : 6 mm dia./Spectral response : 115 nm to 320 nm) [See More]
- Photomultiplier Type: End-on
- Active Area Height: 6
- Active Area Diameter or Length: 6
- Number of Dynodes: 10
from Hamamatsu Photonics Europe
28mm dia., Head-on type, Multialkali photocathode (Effective area : 25 mm dia./Spectral response : 185 nm to 850 nm) High gain type of R374 [See More]
- Photomultiplier Type: End-on
- Active Area Height: 25
- Active Area Diameter or Length: 25
- Number of Dynodes: 11
from Hamamatsu Photonics Europe
76mm dia., Head-on type, Bialkali photocathode (Effective area : 64 mm dia./Spectral response : 200 nm to 650 nm), Operating ambient temperature: -30 °C to +50 °C, For high energy physics [See More]
- Photomultiplier Type: End-on
- Active Area Height: 64
- Active Area Diameter or Length: 64
- Number of Dynodes: 12
from Hamamatsu Photonics Europe
38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm) [See More]
- Photomultiplier Type: End-on
- Active Area Height: 34
- Active Area Diameter or Length: 34
- Number of Dynodes: 10
from Hamamatsu Photonics Europe
For Scintillation Counting, Fast Time Response, 38mm dia., Head-on type, Bilkali photocathode (Effective area : 34 mm dia./Spectral response : 300 nm to 650 nm) [See More]
- Photomultiplier Type: End-on
- Active Area Height: 34
- Active Area Diameter or Length: 34
- Number of Dynodes: 8
from Hamamatsu Photonics Europe
76mm dia., Head-on type, Bialkali photocathode (Effective area : 64 mm dia./Spectral response : 160 nm to 650 nm), Operating ambient temperature: -30 °C to +50 °C, For high energy physics [See More]
- Photomultiplier Type: End-on
- Active Area Height: 64
- Active Area Diameter or Length: 64
- Number of Dynodes: 12
from Hamamatsu Photonics Europe
19mm dia., Head-on type, Bialkali photocathode (Effective area : 15 mm dia./Spectral response : 300 nm to 650 nm) [See More]
- Photomultiplier Type: End-on
- Active Area Height: 15
- Active Area Diameter or Length: 15
- Number of Dynodes: 10
from Hamamatsu Photonics Europe
127mm dia., Head-on type, Bialkali photocathode (Effective area : 111 mm dia./Spectral response : 300 nm to 650 nm), For radiation measurement [See More]
- Photomultiplier Type: End-on
- Active Area Height: 111
- Active Area Diameter or Length: 111
- Number of Dynodes: 8
from Hamamatsu Photonics Europe
13mm dia., Head-on type, Bialkali photocathode (Effective area : 10 mm dia./Spectral response : 300 nm to 650 nm) [See More]
- Photomultiplier Type: End-on
- Active Area Height: 10
- Active Area Diameter or Length: 10
- Number of Dynodes: 10
from Hamamatsu Photonics Europe
133mm dia., Head-on type, Bialkali photocathode (Effective area : 120 mm dia./Spectral response : 300 nm to 650 nm) [See More]
- Photomultiplier Type: End-on
- Active Area Height: 120
- Active Area Diameter or Length: 120
- Number of Dynodes: 14
from Hamamatsu Photonics Europe
76mm dia., Head-on type, Bialkali photocathode (Effective area : 70 mm dia./Spectral response : 300 nm to 650 nm), for Scintillation counting [See More]
- Photomultiplier Type: End-on
- Active Area Height: 70
- Active Area Diameter or Length: 70
- Number of Dynodes: 10