Ear Muffs Ear Protection
from MSA Safety
The Supreme Pro-X features high amplification with natural, realistic sound to provide excellent protection in noisy environments. Two separate waterproof microphones provide optimum stereo effect and location of sound direction. By wearing Supreme ear muffs you can communicate face-to-face as well... [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Military / Government; Mining; Utilities; Agriculture
- Application: Sanding and grinding, firearms shooting
- Features: Microphones
from RS Components, Ltd.
Sync Digital AM / FM Radio [See More]
- Type: Ear Muffs
from MSA Safety
The Supreme level dependent ear muffs protect from hazardous noise while allowing users to hear surrounding sounds. By wearing Supreme ear muffs you can communicate face-to-face as well as hearing commands and instructions without removing the hearing protector, even when others are shooting. Cups... [See More]
- Type: Ear Muffs
- Industry: Hunting and Shooting
from RS Components, Ltd.
Sync Hi-Vis Digital AM/ FM Radio [See More]
- Type: Ear Muffs
from MSA Safety
MSA Economuffs offer two headband options. Economuff hearing protectors offer cost-effective options that don't sacrifice comfort or protection. Multiposition: Offers three positions: under the chin, behind the head or over the head. Under the chin or behind the head positions allow use of head... [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Oil & Gas
from RS Components, Ltd.
Sync Electo [See More]
- Type: Ear Muffs
from MSA Safety
Comfortable for all-day wear with unique injection molded inserts providing excellent attenuation and maximum space for the ears inside the cup. Offers force adjustment for individual fit. Wide and soft padding provides a firm fit. Adjustable headband force for individual fit. Two-point mounting... [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Oil & Gas
from RS Components, Ltd.
3M PELTOR ProTac 3 Slim Black Headband [See More]
- Type: Ear Muffs
from MSA Safety
Providing the highest-rated protection available for low-frequency environments, the MSA HPE Headband Muffs are designed specifically for very high noise levels and is ideal for airfields, power plants and other areas with intense noise. A padded headband and super-soft ear cushions guarantee... [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Oil & Gas
from RS Components, Ltd.
3M ProTac 3 Slim Headband Helmet Att. [See More]
- Type: Ear Muffs
from MSA Safety
The MSA left/RIGHT ™ Ear Muffs have dedicated right and left ear cups that are designed to fit ears of all shapes and sizes which offers increased comfort and protection. The headband's breakthrough design simulates the head's curves to provide a comfortable and stable fit, balancing muffs... [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Oil & Gas
from RS Components, Ltd.
3M PELTOR ProTac 3 Black Headband [See More]
- Type: Ear Muffs
from MSA Safety
Comfortable for all-day wear with unique injection molded inserts providing excellent attenuation and maximum space for the ears inside the cup. Features a spring design that offers low pressure tension and a high level of comfort. Spring design offers low-pressure and a high level of comfort. Three... [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Oil & Gas
from RS Components, Ltd.
3M ProTac 3 Black Headband Helmet Att. [See More]
- Type: Ear Muffs
from MSA Safety
The MSA Classic Hearing Protection line offers five helmet-mounted options for slotted and non-slotted MSA caps. The classic line offers lightweight, low-profile cups with various protection levels for low to loud noise worksites. For use with MSA non-slotted caps; addition of muffs reduces... [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Industrial, Oil & Gas, Utilities
from RS Components, Ltd.
COQUILLE ANTI BRUIT MX-7 / 31dB [See More]
- Type: Ear Muffs
from MSA Safety
Providing the highest-rated protection available for low-frequency environments, the MSA HPE Cap Mounted Muffs are designed specifically for very high noise levels and is ideal for airfields, power plants and other areas with intense noise. Super-soft ear cushions guarantee all-day comfort while... [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Oil & Gas
from RS Components, Ltd.
CASQUE ANTI BRUIT M5 34dB- 612001 [See More]
- Type: Ear Muffs
from MSA Safety
The MSA left/RIGHT ™ Ear Muffs have dedicated right and left ear cups that are designed to fit ears of all shapes and sizes which offers increased comfort and protection. Precise fit provides maximum loud noise protection using minimal cup size. Available in low, medium, and high attenuation [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Contractor, Oil & Gas, Industrial, Utilities
from RS Components, Ltd.
Coquille antibruit Honeywell VS110 SNR2 [See More]
- Type: Ear Muffs
from MSA Safety
The Soprano Muff provides excellent hearing protection while fitting all MSA full-brim hats. NOTE: The addition of the Soprano muff reduces helmet rating to Class C. MSA Soprano Ear Muffs are third-party certified in accordance with ANSI S3.19-1974 and meet CSA Class A. [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Oil & Gas
from RS Components, Ltd.
Coquille antibruit dielectrique adaptabl [See More]
- Type: Ear Muffs
from MSA Safety
Sound Control SH, a compatible ear muff that is designed to fit snugly into the new accessory slots on the MSA V-Gard ® Slotted Hard Hat. Sound Control SH ear muffs have been tested and evaluated for quality, attenuation and effectiveness in combating workplace noise. Spring design offers low... [See More]
- Type: Ear Muffs
- Industry: Building & Construction; Mining; Contractor, Industrial, Oil & Gas, Utilities
from RS Components, Ltd.
Coquille antibruit adaptable sur casque [See More]
- Type: Ear Muffs
from RS Components, Ltd.
UVEX K1 EARMUFF SNR28 [See More]
- Type: Ear Muffs
from RS Components, Ltd.
UVEX K2 EARMUFF SNR32 [See More]
- Type: Ear Muffs
from RS Components, Ltd.
UVEX K3 EARMUFF SNR33 [See More]
- Type: Ear Muffs
from RS Components, Ltd.
Sonis 1 Ear Defenders SNR 27 [See More]
- Type: Ear Muffs
from RS Components, Ltd.
J Muff Ear Defender Yellow [See More]
- Type: Ear Muffs
from RS Components, Ltd.
H540A-461-GB Ear Defender [See More]
- Type: Ear Muffs
from RS Components, Ltd.
FM PELTOR WorkTunes Pro 32 dBHRXS220A [See More]
- Type: Ear Muffs
from RS Components, Ltd.
PELTOR WS ALERT XPI 30dB MRX21AWS6-ACK [See More]
- Type: Ear Muffs
from RS Components, Ltd.
3M PELTOR EEP-100 EU Earplugs [See More]
- Type: Ear Muffs
from RS Components, Ltd.
uvex K4 Ear Defender and Headband, 35 dB [See More]
- Type: Ear Muffs
from RS Components, Ltd.
VS130 EMEA & AU VeriSheild earmuff [See More]
- Type: Ear Muffs
from TFC Ltd.
Description: Economical, high performing general purpose earmuff for safe protection against general industrial noise. Approved to EN352-1. Ref: 233. Colour / Type: Economy Earmuff [See More]
- Type: Ear Muffs
from DME Company
Comfort and Quality at an Affordable Price!. Noise reduction rating of 23 dB. Multi-position ear cup for greater comfort and fit. Lightweight design - 7.5 oz. Large ear cup provides fit and comfort. Wide forked headband for a comfortable and consistent ear cup seal. Soft sealing cushions offer... [See More]
- Type: Ear Muffs
- Industry: Molding
- Application: Molding
from Wiper Master, Inc.
Recommended for noise levels up to 105 dB. Features "double-shell " ear cup design (two cups connected via a foam inner layer to reduce structural resonances). Designed with wide, softly padded headband and stainless steel headband wires. Liquid and foam filled cushions for a better seal... [See More]
- Type: Ear Muffs
from DEWALT Industrial Tool Co.
Product Features. Noise Reduction Rating 29. CoolMax Headband moves moisture away while providing a cool comfortable fit. Adjustable Earcups offer a comfortable fit. Foam Filled, Padded Earcups fit securely and comfortably over the ear. Compact Folding Feature allows for easy storage and keeps... [See More]
- Type: Ear Muffs
- Industry: Building & Construction
from Princess Auto Limited
Electronic Hearing Protectors [See More]
- Type: Ear Muffs
from DME Company
Noise reduction rating of 29 dB. Maximum ratings and comfort. 3 position earmuff. Soft-Seal ™ ear cushions and super-soft head pad. Premium materials, design, and fit [See More]
- Type: Ear Muffs
- Industry: Molding
- Application: Molding
from Wiper Master, Inc.
Lightweight earmuff recommended for noise levels up to 98 dB. Stainless steel headband wires with 4-point suspension help distribute cushion pressure evenly. Liquid and foam-filled cushions. [See More]
- Type: Ear Muffs
from Princess Auto Limited
Hearing Protectors [See More]
- Type: Ear Muffs
from DME Company
Noise reduction rating of 25 dB. Light weight. Soft & Pliable super-seal cushions. Easily adjustable [See More]
- Type: Ear Muffs
- Industry: Molding
- Application: Molding
from Wiper Master, Inc.
For extremely noisy environments, these high-visibility earmuffs with double-shell technology provide optimal protection. High-visibility color for workers in low light conditions. The perfect choice for road construction sites, airport workers and utility workers. [See More]
- Type: Ear Muffs
from DME Company
Noise reduction rating of 21 dB. Light weight. Super Comfort. The Ultimate Economy Muff [See More]
- Type: Ear Muffs
- Industry: Molding
- Application: Molding
from Wiper Master, Inc.
Recommended for noise levels up to 101 dB. Provides attenuation at low and high frequencies. Stainless-steel headband wires with 4-point suspension help distribute cushion pressure evenly. Liquid and foam-filled cushions for better seal and lower pressure [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Lightweight earmuff recommended for noise levels up to 98 dB. Stainless steel headband wires with 4-point suspension help distribute cushion pressure evenly. Liquid and foam-filled cushions. [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Steel wire construction stands up to daily use and abuse without compromising comfort. Padded foam headband and super soft ear cushions eliminate the "squeezing pressure " on the head. Patented Air Flow Control ™ technology for optimal attenuation across all frequencies and snap-in... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Three-position, ultra-lightweight earmuff weighs only 6 oz. Features high-visibility red cups, black headband and replaceable muff cushions. Adjustable crown strap provides a secure fit when worn behind-the-head or under-the-chin. Tested to ANSI S3.19-1974. [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique dual-headband offers better positioning and breathability, and non-deforming outer headband minimizes pressure. Dielectric construction withstands use and abuse, while protecting workers in electrical environments. Features patented Air Flow Control ™ technology for optimal attenuation... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique dual-headband offers better positioning and breathability, and non-deforming outer headband minimizes pressure. Dielectric construction withstands use and abuse, while protecting workers in electrical environments. Features patented Air Flow Control ™ technology for optimal attenuation... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique dual-headband offers better positioning and breathability, and non-deforming outer headband minimizes pressure. Dielectric construction withstands use and abuse, while protecting workers in electrical environments. Features patented Air Flow Control ™ technology for optimal attenuation... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique dual-headband offers better positioning and breathability, and non-deforming outer headband minimizes pressure. Dielectric construction withstands use and abuse, while protecting workers in electrical environments. Features patented Air Flow Control ™ technology for optimal attenuation... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Enjoy the flexibility of wearing earmuffs in multiple positions (over-the-head, behind-the-head or under-the-chin) without changing to another earmuff. Can be worn with hard hats, faceshields, respirators and other PPE. Robust, non-deforming dielectric construction. Features patented Air Flow... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Enjoy the flexibility of wearing earmuffs in multiple positions (over-the-head, behind-the-head or under-the-chin) without changing to another earmuff. Can be worn with hard hats, faceshields, respirators and other PPE. Robust, non-deforming dielectric construction. Features patented Air Flow... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
SoftCoat ® covering on cups and yoke helps muffle sound transmission. Black-chrome, spring-steel headband resists fatigue, folds into a super-compact size for easy storage and helps maintain stability without twisting out of shape like other wire-band earmuffs. Six different adjustment points... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
SoftCoat ® covering on cups and yoke helps muffle sound transmission. Black-chrome, spring-steel headband resists fatigue, folds into a super-compact size for easy storage and helps maintain stability without twisting out of shape like other wire-band earmuffs. Six different adjustment points... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Low-profile design can be worn over-the-head, behind-the-head or under-the-chin. Features the SoftCoat ® covering which helps muffle transmitted noise. Special grips molded into the cups make fitting and alignment quick and easy. Cup adjustment is infinitely variable, distributing pressure... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique design features softly padded ear cups that are shaped to fit all ear sizes. Muff design allows user to adjust earmuffs to each ear 's angle, and raise or lower earmuffs independently. Both cups and headband conform to head shape to reduce pressure points. Available in three noise... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique design features softly padded ear cups that are shaped to fit all ear sizes. Muff design allows user to adjust earmuffs to each ear 's angle, and raise or lower earmuffs independently. Both cups and headband conform to head shape to reduce pressure points. Available in three noise... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique design features softly padded ear cups that are shaped to fit all ear sizes. Muff design allows user to adjust earmuffs to each ear 's angle, and raise or lower earmuffs independently. Both cups and headband conform to head shape to reduce pressure points. Available in three noise... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique design features softly padded ear cups that are shaped to fit all ear sizes. Muff design allows user to adjust earmuffs to each ear 's angle, and raise or lower earmuffs independently. Both cups and headband conform to head shape to reduce pressure points. Available in three noise... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique design features softly padded ear cups that are shaped to fit all ear sizes. Muff design allows user to adjust earmuffs to each ear 's angle, and raise or lower earmuffs independently. Both cups and headband conform to head shape to reduce pressure points. Available in three noise... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Unique design features softly padded ear cups that are shaped to fit all ear sizes. Muff design allows user to adjust earmuffs to each ear 's angle, and raise or lower earmuffs independently. Both cups and headband conform to head shape to reduce pressure points. Available in three noise... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Recommended for noise levels up to 105 dB. Features "double-shell " ear cup design (two cups connected via a foam inner layer to reduce structural resonances). Designed with wide, softly padded headband and stainless steel headband wires. Liquid and foam filled cushions for a better seal... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Recommended for noise levels up to 95 dB. Slim design is engineered for high comfort and continuous wear. The 2-point suspension exerts low pressure for comfortable, long-term use, and the soft, liquid foam-filled ear cushions provide added comfort and protection. Designed for use with most welding... [See More]
- Type: Ear Muffs
from Wiper Master, Inc.
Push-to-listen (PTL) earmuffs provide noise protection plus the ability to hear speech and signals safely amplified up to 87 dB with the touch of a button. On/off listening button with fingertip control on one ear cup activates listening mode for 30 seconds at a time, so workers no longer need to... [See More]
- Type: Ear Muffs