Round Spray Spray Valves

9 Results
Spray Valve, Round Pattern, Handwheel, Buna-N Seals -- A2748-1
from Oil-Rite Corp.

These dependable, compact Spray Valves are for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers,... [See More]

  • Dispensing Application: Spray Round
  • Application: Lubricants
Precision Spray Valve -- TS5540-014F
from Techcon

Precision Spray Valve - TS5540-014F. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control... [See More]

  • Dispensing Application: Spray Round
  • Media Viscosity: 1 to 5000
Dual Component Metering Spray Valve -- VPX-2KS
from PVA - Precision Valve & Automation

The VPX-2KS Dual Component Spray Valve is a progressive cavity metering valve capable of accurately spraying 2K chemistries in a clean, flexible atomized process. Each component is metered via a servo controlled rotor that seals a rubberized stator to produce a continuous flow of material. Tight... [See More]

  • Dispensing Application: Spray Flat; Spray Round
  • Media Viscosity: 1 to 100000
  • Dispense Rate: 2.00E-4 to 0.0100
  • Application: AdhesiveSilicone
Aseptic Spray Valve
from Nordson EFD

The 784S-SS aseptic microspray valve, with FDA-compliant wetted parts, features a fluid flow path free of entrapment areas, ideal for sterile applications. Using Low Volume Low Pressure (LVLP) technology, the 784S-SS valve produces uniform spray patterns between 3.3 mm (0.13 ”) and 19.1 mm... [See More]

  • Dispensing Application: Spray Round
  • Application: AdhesiveSilicone; CoatingPaint
Spray Valve, Round Pattern, Tamperproof, Buna-N Seals -- A2748-2
from Oil-Rite Corp.

These dependable, compact Spray Valves are for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray, invisible to the eye, to a coarse spray. Spray valves can be used for lubrication of chains, cables, gears, punches, dies, drills, taps, reamers,... [See More]

  • Dispensing Application: Spray Round
  • Application: Lubricants
Precision Spray Valve -- TS5540-014R
from Techcon

Precision Spray Valve - TS5540-014R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control... [See More]

  • Dispensing Application: Spray Round
  • Media Viscosity: 1 to 5000
General Purpose Spray Valve -- 781S
from Nordson EFD

The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid flow, adjustable nozzle air, and post-air cutoff to provide superior spray control... [See More]

  • Dispensing Application: Spray Round
  • Application: CoatingPaint; FluxSolder; Lubricants; Inks
Precision Spray Valve -- TS5540-028R
from Techcon

Precision Spray Valve - TS5540-028R. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control... [See More]

  • Dispensing Application: Spray Round
  • Media Viscosity: 1 to 5000
MicroSpray™ Precision Spray Valve -- 787MS
from Nordson EFD

The 787MS-SS MicroSpray ™ valve ’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3... [See More]

  • Dispensing Application: Spray Round
  • Application: AdhesiveSilicone; CoatingPaint; FluxSolder; Inks