Single-Phase Panelboards and Switchgear

4 Results
Underground Distribution Switchgear Controls
from Eaton Cooper Power Systems

These controls are used in conjunction with Kyle Type VFI fault interrupting switchgear and Pad-mounted Source Transfer (PST) units. Coordination and application of the controls are identical to expulsion fuse application, but with the benefit of greatly expanded trip rating and timing curve... [See More]

  • Phase  : Single Phase
  • Panels: Single-Panel
LV Lighting and Appliance Panelboards
from Schneider Electric

Lighting and Appliance. NF lighting and power distribution panelboards. State-of-the-art in lighting panelboards. Overcurrent protection, automated lighting controls, and plug load control from a standard sized panelboard. Monitor energy use by circuit, zone, or system and enjoy automated lighting... [See More]

  • Phase  : Single Phase
  • Max. Voltage: 240.00 to 480.00
  • Panels: Single-Panel
  • Maximum Current: 125.0 to ?
Electrical Cabinet MINI-CAB Outdoor Single-phase 120 Vac 1x 10A + 1x 20A Tandem Branches UL 67 SASD -- 1101-1128-110
from Transtector Systems, Inc.

Electrical cabinet (also known as power distribution box) 1101-1128-110 from Transtector is a UL67 power distribution box that accepts a 120 Vac Single-phase electrical service and distributes power to individual loads via 1x 10A + 1x Tandem 20A circuit breakers. This electrical cabinet is equipped... [See More]

  • Phase  : Single Phase
  • Max. Voltage: 120.00
  • Style: Cabinet
  • Maximum Current: 30.0
Electrical Cabinet MINI-CAB Outdoor Single-phase 120 Vac 1x 20A + 1x 20A Tandem Branches UL 67 SASD -- 1101-1128
from Transtector Systems, Inc.

Electrical cabinet (also known as power distribution box) 1101-1128 from Transtector is a UL67 power distribution box that accepts a 120 Vac Single-phase electrical service and distributes power to individual loads via 1 x 20A + 1x Tandem 20A circuit breakers. This electrical cabinet is equipped... [See More]

  • Phase  : Single Phase
  • Max. Voltage: 120.00
  • Style: Cabinet
  • Maximum Current: 40.0