Volume Booster Pneumatic Relays and Volume Boosters

25 Results
BIFOLD - Volume Booster, VBP-04
from Rotork plc

Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 50.0 Cv Working pressure up to 290 psi / 20 bar (inlet) and 174 psi / 12 bar (outlet) Suited for fast ESD (Emergency Shut Down) Eliminates the need for an additional poppet or quick exhaust valve to achieve the... [See More]

  • Type: Volume Booster
  • Maximum Pressure: 290
FAIRCHILD - Volume Boosters, 200XLR
from Rotork plc

Based on the Model 200 valve body, the Model 200XLR Volume Booster couples two identical units to obtain ultra high flow capacity in both forward and exhaust modes. As a pilot operated regulator design, the M200 is designed for high supply pressures and features ultra high flow capacity. [See More]

  • Type: Volume Booster
  • Flow Capacity: 1800
  • Maximum Pressure: 250
FAIRCHILD - Volume Boosters, M20
from Rotork plc

The Model 20 Volume Booster is a smaller pneumatic device capable of high flow and exhaust capacity. This device uses a force balance system to control the movement of the supply and exhaust valves. [See More]

  • Type: Volume Booster
  • Flow Capacity: 45
  • Maximum Pressure: 150
FAIRCHILD - Volume Boosters, M200
from Rotork plc

The Fairchild Model 200 pneumatic volume booster reproduces a pneumatic signal in a 1:1 ratio. It is ideally suited for systems that require input isolation or increased forward flow capacity. [See More]

  • Type: Volume Booster
  • Flow Capacity: 1800
FAIRCHILD - Volume Boosters, M2000
from Rotork plc

The Model 2000 Pneumatic Volume Booster converts a low flow signal to a high flow output. It is ideally suited for a variety of applications including the operation of air systems that require rapid valve or cylinder action. With its balanced supply valve and aspirator tube, the M2000 booster will... [See More]

  • Type: Volume Booster
  • Flow Capacity: 40
FAIRCHILD - Volume Boosters, M20BP
from Rotork plc

The Model 20BP is a smaller Back Pressure Pneumatic Booster designed for automated or remote controlling of the back pressure or relief operation typically found in tank systems and other pressurized systems. [See More]

  • Type: Volume Booster
  • Flow Capacity: 45
  • Maximum Pressure: 250
FAIRCHILD - Volume Boosters, M4500A
from Rotork plc

Model 4500 Pneumatic Volume Boosters are popular due to their rugged design and high flow capacity in an economical package. In its pilot operated regulator design, the M4500 handles up 250 psig, [17.0 BAR], (1700 kPa) supply pressure and has five available signal to output ratios to meet most... [See More]

  • Type: Volume Booster
  • Flow Capacity: 150
  • Maximum Pressure: 250
FAIRCHILD - Volume Boosters, M4500ABP
from Rotork plc

Model M4500ABP is a High Flow Back Pressure Booster designed for automated or remote controlling of the back pressure or relief operation typically found in tank systems and other pressurized systems. [See More]

  • Type: Volume Booster
  • Flow Capacity: 150
  • Maximum Pressure: 250
61H and 61VH High-Capacity Booster Relays
from Siemens Process Instrumentation

Series 61 Booster relays reproduce pneumatic signals in a 1:1 ratio for applications where input isolation or increased flow capacity are required. Various models are available to meet a wide range of requirements. Model 61H High-Capacity Booster Relay is designed to improve the stroking speed of... [See More]

  • Type: Volume Booster
  • Flow Capacity: 10.5
  • Maximum Pressure: 100
Air Volume Booster -- PSR
from Proportion-Air, Inc.

The PSR has a control pressure up to 200 psig. [See More]

  • Type: Volume Booster
  • Flow Capacity: 700
  • Maximum Pressure: 300
  • Port Size: 0.2500 to 1.5
High Flow Capacity Volume Booster -- Type 6100
from ControlAir LLC

The ControlAir Type 6100 aluminum volume booster is. a 1:1 signal to output relay that is utilized in applications. that require high forward flow and exhaust capacities. Typically they are used to increase throttling speed of. large volume valve actuators. They are suitable for. either diaphragm or... [See More]

  • Type: Volume Booster
  • Maximum Pressure: 250
  • Output Pressure: 150
  • Port Size: 0.2500 to 0.7500
Integral Volume Booster
from Siemens Process Instrumentation

The Integral Volume Booster was designed for use on pneumatic actuators that require high flow for fast stroking times. The unit reproduces pneumatic signals in a 1:1 ratio for applications requiring increased flow capacity, while maintaining small step accuracy and reducing piping requirements. [See More]

  • Type: Volume Booster
Air Volume Booster -- PSR-02
from Proportion-Air, Inc.

The PSR-02 has a relief flow up to 12 SCFM. [See More]

  • Type: Volume Booster
  • Flow Capacity: 700
  • Maximum Pressure: 300
  • Port Size: 0.2500 to 1.5
Large Flow Capacity Volume Booster -- Type 6000SS
from ControlAir LLC

The Type 6000 Volume Booster is a one-to-one signal to output relay that, when used with a positioner/actuator, is designed to increase the stroking speed of control valves. A large input signal change to the volume booster delivers high volume, fast action throttling control. An integral bypass... [See More]

  • Type: Volume Booster
  • Maximum Pressure: 150
  • Output Pressure: 150
  • Flow Capacity: 250
Air Volume Booster -- R-Series
from Proportion-Air, Inc.

Modified spring for low pressure control is available. [See More]

  • Type: Volume Booster
  • Flow Capacity: 2000
  • Maximum Pressure: 300
  • Port Size: 0.2500 to 2
Large Flow Capacity Volume Booster -- Type 6500
from ControlAir LLC

Rapid Stroke Capability in a Rugged Aluminum or Stainless Steel Casing. The Type-6500 aluminum and Type-6600 stainless steel volume boosters are 1:1 signal to output relays that are utilized in applications that require high flow capacity. Typically they are used to increase throttling speed of... [See More]

  • Type: Volume Booster
  • Maximum Pressure: 250
  • Output Pressure: 150
  • Flow Capacity: 350
Electro-Pneumatic Pressure Control Valve -- QB3
from Proportion-Air, Inc.

The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. The pressure transducer is connected directly to the control pressure so... [See More]

  • Type: Volume Booster
  • Flow Capacity: 40
  • Maximum Pressure: 150
  • Port Size: 0.2500
Large Flow Capacity Volume Booster -- Type 6600
from ControlAir LLC

Rapid Stroke Capability in a Rugged Aluminum or Stainless Steel Casing. The Type-6500 aluminum and Type-6600 stainless steel volume boosters are 1:1 signal to output relays that are utilized in applications that require high flow capacity. Typically they are used to increase throttling speed of... [See More]

  • Type: Volume Booster
  • Maximum Pressure: 250
  • Output Pressure: 150
  • Flow Capacity: 400
Electronic Pressure Regulator -- QB3H
from Proportion-Air, Inc.

The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume boosting regulator. An... [See More]

  • Type: Volume Booster
  • Flow Capacity: 50
  • Maximum Pressure: 500
  • Port Size: 0.3750
Stainless Steel High Flow Capacity Volume Booster -- Type 6200
from ControlAir LLC

The Type 6200 stainless steel volume booster is a 1:1 signal to output relays that is utilized in applications that require high forward airflow and exhaust capacities. The Type 6200 is constructed of 316 stainless steel. Typically they are used to increase the throttling speed of large volume valve... [See More]

  • Type: Volume Booster
  • Maximum Pressure: 250
  • Output Pressure: 150
  • Flow Capacity: 250
High Flow Control Valve -- QB4
from Proportion-Air, Inc.

The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an electronic control circuit mounted... [See More]

  • Type: Volume Booster
  • Flow Capacity: 200 to 300
  • Maximum Pressure: 150
  • Port Size: 0.5000
Volume Booster -- Type 600
from ControlAir LLC

The Type-600 ratio relay volume booster is designed to use a pneumatic signal to produce an output pressure which has high flow capacity and can be amplified. This unit is most useful for systems requiring the conversion of a low flow control signal to the higher flow requirements of an operating... [See More]

  • Type: Volume Booster
  • Maximum Pressure: 250
  • Output Pressure: 25 to 150
  • Flow Capacity: 50
High Pressure Regulator -- GP1
from Proportion-Air, Inc.

1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a volume booster for... [See More]

  • Type: Volume Booster
  • Flow Capacity: 10
  • Maximum Pressure: 1000
  • Port Size: 0.1250
Volume Booster -- Type 6000
from ControlAir LLC

The Type 6000 Volume Booster is a one-to-one signal to output relay that, when used with a positioner/actuator, is designed to increase the stroking speed of control valves. A large input signal change to the volume booster delivers high volume, fast action throttling control. An integral bypass... [See More]

  • Type: Volume Booster
  • Maximum Pressure: 150
  • Output Pressure: 150
  • Flow Capacity: 115
Pressure Control Device -- DQB3
from Proportion-Air, Inc.

The DQB3 is a complete electronic pressure control valve package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. The pressure transducer is connected directly to the control pressure... [See More]

  • Type: Volume Booster
  • Flow Capacity: 40
  • Maximum Pressure: 150
  • Port Size: 0.2500