Yellow Bar Graph Arrays

4 Results
10-Element Bar Graph Array -- HDSP-4832
from Broadcom Inc.

These 10-element Multicolor LED arrays are designed to display information in easily recognizable bar graph form.The packages are end stackable and therefore capable of displaying long strings of information.Use of these bar graph arrays eliminates the alignment, intensity,and color matching... [See More]

  • Color Type: Red; Green; Yellow
  • Number of Colors: Multi-color
  • Number of Segments: 10
  • Emitting Color Wavelength: 626nm, 585nm, 571nm
10 SEGMENT GREEN/YELLOW/RED LED BARGRAPH -- DC3G4Y3EWA
from Kingbright Corporation

Features and Applications. Each chip can be controlled separately. Excellent on/off contrast. End stackable. Mechanically rugged. Gray face; white segment. RoHS compliant. Suitable for level indicators. Various in color combinations. Available in bi-color version [See More]

  • Color Type: Red; Green; Yellow
  • Number of Colors: Multi-color
  • Number of Segments: 10
  • Emitting Color Wavelength: 568nm 588nm 625nm
10-Element Bar Graph Array -- HDSP-4836
from Broadcom Inc.

These 10-element Multicolor LED arrays are designed to display information in easily recognizable bar graph form. The packages are end stackable and therefore capable of displaying long strings of information. Use of these bar graph arrays eliminates the alignment, intensity, and color matching... [See More]

  • Color Type: Red; Green; Yellow
  • Number of Colors: Multi-color
  • Number of Segments: 10
  • Color Description: Custom Multicolor Array Capability
10-Element Bar Graph Array -- HDSP-4840
from Broadcom Inc.

These 10-element LED arrays are designed to display information in easily recognizable bar graph form. The packages are end stackable and therefore capable of displaying long strings of information. Use of these bar graph arrays eliminates the alignment, intensity, and color matching problems... [See More]

  • Color Type: Yellow
  • Number of Colors: Single Color
  • Number of Segments: 10
  • Color Description: Yellow Color 10 Elements Array