CE Marking Frequency Meters
from Brighton Electronics, Inc.
CE Approved, UL Listed, 5 Year Warranty, Auto Off [See More]
- Standards and Certifications: CE Marking; UL
- Display Type: Digital
- Form Factor: Handheld
- Frequency Range: 200
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Standards and Certifications: CE Marking
- Phase: Single Phase
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Type: Webpage
from Boonton Electronics Corporation
The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz. Dynamic Range: Peak Power >60 dB CW Power -90 dB. Synchronous/Asynchronous Triggering. Dual-channel statistical measurements... [See More]
- Standards and Certifications: CE Marking
- Display Type: Digital
- Form Factor: Bench top
- Bandwidth: 5.00E7 to 4.00E10
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Standards and Certifications: CE Marking
- Phase: Single Phase
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Type: Webpage
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Standards and Certifications: CE Marking
- Phase: Single Phase
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Type: Webpage
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Standards and Certifications: RoHS; CE Marking
- Phase: Single Phase
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Type: Webpage
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Standards and Certifications: CE Marking
- Phase: Single Phase
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Type: Webpage
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Standards and Certifications: CE Marking
- Phase: Single Phase
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Type: Webpage
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Standards and Certifications: CE Marking
- Phase: Single Phase
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Display Type: Webpage