Circular Lens Holders

8 Results
AOM130 Optical Mount
from Aerotech, Inc.

Design Features. 360 degree rotation in azimuth and elevation. Excellent thermal and vibration stability. Standard models 152.4 mm through 609.6 mm optic diameters. Patented* sub-arc-second resolution drive. Negligible backlash and creep. Non-marring set screws on retaining clips. Custom precision... [See More]

  • Shape: Circular
  • Clear Aperture: 591
  • Adjustment Type: Gimbal
  • Maximum Thickness: 26.92
Adjustable Lens Holder
from Artifex Engineering

Dual-purpose mounting screws are provided to secure lenses and to finetune the position of lenses. These holders are suitable for applications where precise lens alignment is demanded for a fast lens placement. A sliding shaft can be lock in place to secure a lens in a repeatable position. After... [See More]

  • Shape: Circular
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 100
Centering Lens Holder 100
from Qioptiq

Holds Ø 10 to 100 mm lenses. Mates to optic holder 100, G03 6133 000. Ø 90 mm clear aperture. V-groove fits in adjusting ring, G07 0003 000. Mounting options: M4 / M6 tapped hole for mounting on rods, mounting plates and carriers [See More]

  • Shape: Circular
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 10 to 100
  • Clear Aperture: 90
  • Maximum Thickness: 18.5
Gear-Drive Motorized Optical Mount -- AMG-GR
from Aerotech, Inc.

Design Features. Economical, high-accuracy, two-axis gimbal design. Travels from 90 degrees to continuous rotation available. Circular (100 to 300 mm) and custom cells available. Front surface reflecting and centered cell options. Direct encoder option for increased accuracy/repeatability. Servo and... [See More]

  • Shape: Circular
  • Clear Aperture: 100 to 300
  • Adjustment Type: Gimbal
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 154 to 308
Adjustable Radius Chucks
from Artifex Engineering

With these chucks. it is possible to hold round objects such as lenses, mirrors, or laser tubes in place quickly and safely. All thumbscrews are tipped with V-grooved non-rotating tips that are threaded coarsely to provide a rapid object secure procedure. * For lenses, mirrors, lasers and other... [See More]

  • Shape: Circular
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 81.2
Lens Mount
from Qioptiq

For mounting of round optics. For quick and easy realization of optical systems as prototypes, models or small series. Integration of unmounted optics with diameters 40 mm, 50 mm, 63 mm, 80 mm. Compatible with Tube Mounting System C components by using adapters (diameter 31.5 mm, 25.4 mm, 22.4 mm... [See More]

  • Shape: Circular
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 40 to 80
  • Adjustment Type: Fixed
Cube Beamsplitter / Polarization Mount
from Artifex Engineering

Ease to mount cube-type optics and adaptive to fix many tilt/rotary mount for fine tune. * 04CBM series can be mounted on 04PMS-1 or 04UPM-1 to achieve tilt adjustment, as shown in Fig (A). * Threaded 04CBS series can be screwed onto 04TRM-1 or 06RSA-1 and be locked in position with a knurled ring... [See More]

  • Shape: Circular
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
Lens Mounts for Diameter 3 mm - 31.5 mm
from Qioptiq

These lens mounts are ideal for mounting optics – whether from LINOS or from other manufacturers – with diameters of 3 mm to 31.5 mm. A threaded ring for fastening the optics is included with the mount. These lens mounts make it easy to integrate optics in LINOS Microbench and Nanobench... [See More]

  • Shape: Circular
  • Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 3 to 31.5
  • Adjustment Type: Fixed
  • Maximum Thickness: 18.5