>5" ANSI Roller Chain Sprockets
from U.S. Tsubaki Power Transmission, LLC
Stainless steel tooth insert sprockets for Sanitation Chain. Sand and dirt scrapers create special problems for chains and for sprockets, which must offer reliable performance, a long working life, and resistance against corrosion and wear. Stainless Steel Tooth Insert Sprockets used with Sanitation... [See More]
- Pitch: 6.000 in
- Bore: 2.36 to 3.94
- Number of Teeth: 12
- Hub Diameter: 5.91
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Pitch: 4.040 in
- Bore: 1.5
- Number of Teeth: 10
- Weight: 76
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Pitch: 3.075 in
- Bore: 1.5
- Number of Teeth: 10
- Weight: 27
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Pitch: 6.031 in
- Bore: 1.5
- Number of Teeth: 10
- Weight: 326
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Pitch: 6.000 in
- Bore: 1.5
- Number of Teeth: 10
- Weight: 147
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Pitch: 4.063 in
- Bore: 1.5
- Number of Teeth: 10
- Weight: 67
from U.S. Tsubaki Power Transmission, LLC
All dimensions are nominal values and for reference only [See More]
- Pitch: 6.000 in
- Bore: 1.5
- Number of Teeth: 10
- Weight: 105