Square Hot Mirrors and Cold Mirrors

2 Results
Cold Light Mirror -- KS 93 / 45°
from Qioptiq

For incidence angles of 45 °. Transmittance of IR light and reflection of visible light. High reflection in the visible range. No absorption of dielectric coating. Heat-resistant up to 300 °C. Thickness 1.1 mm. R ≥ 97 % for 425 - 600 nm. T = 50 % for 685 ± 15 nm. T ≥ 80 % for... [See More]

  • Filter Shape: Circular; Square; Rectangular
  • Filter Diameter, Side Length, or Rectangular Length: 25 to 160
  • Filter Type: Cold Mirrors
  • Rectangular Width: 25 to 110
12.5mm Square, 0 Degree AOI, Hot Mirror -- NT62-623
from Edmund Optics Inc.

Ideal for Reducing Heat In Projectors. Reflects 90% of the NIR and IR. Transmits 80% of Visible Light. These 0 ° and 45 ° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible... [See More]

  • Filter Shape: Square
  • Filter Diameter, Side Length, or Rectangular Length: 12.5
  • Filter Type: Hot Mirrors
  • Thickness: 1.1