Aluminum Busbars and Busways

49 Results
Safe-Lec 2 Conductor Bar 200A AL/SS, Black UV Resistant PVC Cover, w/ Splice Joint, 4.5M -- XA-310601B-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 200
CUPONAL™ Busbars
from Bruker Corporation

Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving. A wide range of standard sections are available. [See More]

  • Busbar (Conductor) Material: Aluminum; Copper; Other
  • Busbar Type: Single Conductor
Mechanical Multiple Cable Tap -- IPL1/0-10
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 10 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 6.82 INCH L X 1.5 INCH... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
I-Line Busway
from Schneider Electric

Maximum ratings are 5000 A Copper and 4000 A Aluminum (600V). Available in both plug-in and feeder busway types. Designed specifically to allow maximum flexibility, ease installation and offer electrical efficiency in the distribution of low power for both commercial and industrial applications. [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Amp Rating: 225 to 2000
  • Busway Type: Plug-in Busway
Above Grade Connector -- ANB2-10-3
from Greaves Corporation

6061-T6 ALUMINUM ALLOY MATERIAL. 4.12 INCH L X 0.37 INCH W X 0.5 INCH H SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. 14 TO 2 AWG CONDUCTOR SIZE. 10 TERMINAL(S). SINGLE ROW TERMINAL CONFIGURATION. HOLE SPACING 0.34. ANB MODEL [See More]

  • Busbar (Conductor) Material: Aluminum
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 200A AL/SS, Green PVC Cover, w/ Splice Joint, 4.5M -- XA-310602-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 200
Mechanical Multiple Cable Tap -- IPL1/0-14
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 14 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 9.42 INCH L X 1.5 INCH... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 200A AL/SS, Orange PVC Cover, w/ Splice Joint, 4.5M -- XA-310601-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 200
Mechanical Multiple Cable Tap -- IPL1/0-3
from NSI Industries LLC

14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 486B, UL (CANADA AND US) APPROVAL. 600 VOLT VOLTAGE RATING. PLASTISOL INSULATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL. 3 PORT(S). 1-SIDE CABLE ENTRY. POLARIS[TM] BRAND. WIRE TYPE CLASS B AND C. COLOR... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 Volt
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 200A AL/SS, Red Medium Heat Polycarbonate Cover, w/ Splice Joint, 4.5M -- XA-310603-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 200
Mechanical Multiple Cable Tap -- IPL1/0-4
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 4 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 2.89 INCH L X 1.5 INCH... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 315A AL/SS, Black UV Resistant PVC Cover, w/ Splice Joint, 4.5M -- XA-310701B-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 315
Mechanical Multiple Cable Tap -- IPL1/0-5
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 5 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 3.54 INCH L X 1.5 INCH... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 315A AL/SS, Green PVC Cover, w/ Splice Joint, 4.5M -- XA-310702-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 315
Mechanical Multiple Cable Tap -- IPL1/0-8
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 8 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 5.49 INCH L X 1.5 INCH... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 315A AL/SS, Orange PVC Cover, w/ Splice Joint, 4.5M -- XA-310701-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 315
Mechanical Multiple Cable Tap -- IPLD250-10
from NSI Industries LLC

6 AWG STRANDED MIN. CONDUCTOR SIZE. 250 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600/1000 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 10 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 8.97 INCH L X... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600/1000 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 315A AL/SS, Red Medium Heat Polycarbonate Cover, w/ Splice Joint, 4.5M -- XA-310703-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 315
Mechanical Multiple Cable Tap -- IPLD250-3
from NSI Industries LLC

6 AWG MIN. CONDUCTOR SIZE. 250 KCMIL MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL (CANADA AND US), UL 486B APPROVAL. 600 VOLT VOLTAGE RATING. BLACK PLASTISOL BODY MATERIAL. 3 PORT(S). 2-SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. APPLICATION WIRE TERMINATION. OVERALL DIMENSION 2.93... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 Volt
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 400A AL/SS, Black UV Resistant PVC Cover, w/ Splice Jointt, 4.5M -- XA-399101B-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 400
Mechanical Multiple Cable Tap -- IPLD250-4
from NSI Industries LLC

6 AWG MIN. CONDUCTOR SIZE. 250 KCMIL MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL (CANADA AND US), UL 486B APPROVAL. 600 VOLT VOLTAGE RATING. BLACK PLASTISOL BODY MATERIAL. 4 PORT(S). 2-SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. APPLICATION WIRE TERMINATION. OVERALL DIMENSION 3.8 INCH... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 Volt
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 400A AL/SS, Green PVC Cover, w/ Splice Joint, 4.5M -- XA-399102-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 400
Mechanical Multiple Cable Tap -- IPLD250-6
from NSI Industries LLC

6 AWG STRANDED MIN. CONDUCTOR SIZE. 250 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600/1000 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 6 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 5.52 INCH L X... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600/1000 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 400A AL/SS, Orange PVC Cover, w/ Splice Joint, 4.5M -- XA-399101-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 400
Mechanical Multiple Cable Tap -- IPLD250-7
from NSI Industries LLC

6 AWG STRANDED MIN. CONDUCTOR SIZE. 250 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600/1000 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 7 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 6.38 INCH L X... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600/1000 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Conductor Bar 400A AL/SS, Red Medium Heat Polycarbonate Cover, w/ Splice Joint, 4.5M -- XA-399103-J
from Conductix-Wampfler

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 400
Mechanical Multiple Cable Tap -- IPLD250-8
from NSI Industries LLC

6 AWG STRANDED MIN. CONDUCTOR SIZE. 250 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600/1000 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 8 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 7.24 INCH L X... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600/1000 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Power Interrupting Sections, 200A AL/SS, Red Med Heat Polycarbonate Cover -- XA-399711-J
from Conductix-Wampfler

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 200
Mechanical Multiple Cable Tap -- IPLDH750-10
from NSI Industries LLC

250 KCMIL STRANDED MIN. CONDUCTOR SIZE. 750 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 10 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 14.6 INCH L X... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Power Interrupting Sections, 200A AL/SS, Black UV Resistant PVC Cover -- XA-399710-J
from Conductix-Wampfler

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 200
Mechanical Multiple Cable Tap -- IPLDH750-3
from NSI Industries LLC

250 KCMIL STRANDED MIN. CONDUCTOR SIZE. 750 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 3 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 4.46 INCH L X 4.46... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Power Interrupting Sections, 200A AL/SS, Orange PVC Cover -- XA-399709-J
from Conductix-Wampfler

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 200
Mechanical Multiple Cable Tap -- IPLDH750-4
from NSI Industries LLC

250 KCMIL STRANDED MIN. CONDUCTOR SIZE. 750 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 4 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 6.38 INCH L X 4.46... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Power Interrupting Sections, 315A AL/SS, Black UV Resistant PVC Cover -- XA-399713-J
from Conductix-Wampfler

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 315
Mechanical Multiple Cable Tap -- IPLDH750-5
from NSI Industries LLC

250 KCMIL STRANDED MIN. CONDUCTOR SIZE. 750 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 5 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 7.8 INCH L X 4.46... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Power Interrupting Sections, 315A AL/SS, Orange PVC Cover -- XA-399712-J
from Conductix-Wampfler

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 315
Mechanical Multiple Cable Tap -- IPLDH750-6
from NSI Industries LLC

250 KCMIL STRANDED MIN. CONDUCTOR SIZE. 750 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 6 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 9.23 INCH L X 4.46... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Power Interrupting Sections, 315A AL/SS, Red Med Heat Polycarbonate Cover -- XA-399714-J
from Conductix-Wampfler

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 315
Mechanical Multiple Cable Tap -- IPLDS350-10
from NSI Industries LLC

6 AWG MIN. CONDUCTOR SIZE. 350 KCMIL MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 10 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 5.7 INCH L X 3.91 INCH W X 3.52 INCH H. [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Power Interrupting Sections, 400A AL/SS, Black UV Resistant PVC Cover -- XA-399716-J
from Conductix-Wampfler

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 400
Mechanical Multiple Cable Tap -- IPLM1/0-10
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 600/1000 V VOLTAGE RATING. 10 PORT(S). 1 SIDE ENTRY CABLE ENTRY. CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT. STANDARD PACKAGE 3 PER CARTON. IPLM MODEL [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600/1000 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Power Interrupting Sections, 400A AL/SS, Orange PVC Cover -- XA-399715-J
from Conductix-Wampfler

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 400
Mechanical Multiple Cable Tap -- IPLM1/0-3
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 3 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 3.46 INCH L X 1.55 INCH... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Safe-Lec 2 Power Interrupting Sections, 400A AL/SS, Red Med Heat Polycarbonate Cover -- XA-399717-J
from Conductix-Wampfler

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is... [See More]

  • Busbar (Conductor) Material: Aluminum; Other
  • Busway Type: Indoor Feeder (optional feature); Outdoor Feeder (optional feature)
  • Busbar Type: Single Conductor
  • Amp Rating: 400
Mechanical Multiple Cable Tap -- IPLM1/0-4
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 4 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 4.11 INCH L X 1.55 INCH... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Mechanical Multiple Cable Tap -- IPLM1/0-5
from NSI Industries LLC

1/0 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL, UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 5 PORT(S). 1 SIDE ENTRY WITH MOUNTING HOLE CABLE ENTRY. WIRE TYPE CLASS B AND C. NUMBER OF CONDUCTORS 5. SIZE 4.76 INCH L X... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Mechanical Multiple Cable Tap -- IPLM1/0-6
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 6 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 5.41 INCH L X 1.55 INCH... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor
Mechanical Multiple Cable Tap -- IPLM1/0-8
from NSI Industries LLC

14 AWG STRANDED MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 600/1000 V VOLTAGE RATING. 8 PORT(S). 1 SIDE ENTRY CABLE ENTRY. CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT. STANDARD PACKAGE 4 PER CARTON. IPLM MODEL [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600/1000 V
  • Busbar Type: Multiconductor
Mechanical Multiple Cable Tap -- IPLMD250-10
from NSI Industries LLC

6 AWG STRANDED MIN. CONDUCTOR SIZE. 250 KCMIL STRANDED MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. PLASTISOL BODY MATERIAL. 10 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[TM] BRAND. TYPE INSULATED. OVERALL DIMENSION 10.4 INCH L X 2.28... [See More]

  • Busbar (Conductor) Material: Aluminum; Copper
  • Voltage Ranges: 600 V
  • Busbar Type: Multiconductor