60-40 Scratch / Dig Calcite Polarizers

4 Results
Glan-Laser Polarizer -- PGL-100-CAL
from CASTECH, Inc.

• High Polarization Purity. • Wide Wavelength Range. • High UV Transmission. • Available with two, one or no escape ports for extra power capacity. • Suitable for high power applications [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Wavelength Range: 350 to 2300
  • Calcite Polarizer Type: Glan Laser
  • Diameter: 25.4
Glan-Thompson Polarizer -- PGM-080-CAL-2.5
from CASTECH, Inc.

• Large Acceptance Angle: Special design for the ratio of l/A (length/aperture) guarantees the wide acceptance angle. • High Polarization Purity. • Suitable for low power applications. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Wavelength Range: 350 to 2300
  • Calcite Polarizer Type: Glan Thomson
  • Diameter: 25.4
Rochon Polarizer -- PRC-080-ABBO
from CASTECH, Inc.

• Wide Wavelength Range. • Large Field Angle. • High Extinction Ratio. • Guarantee a wide transmission range, especially, suitable for UV applications. • Split the ordinary and extraordinary ray, but only extraordinary beam is deviated. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Wavelength Range: 220 to 900
  • Calcite Polarizer Type: Rochon Polarizer
  • Diameter: 25.4
Wollaston Polarizer -- PWS-100-CAL
from CASTECH, Inc.

• Wide Wavelength Range. • Both ordinary and extraordinary beams are deviated. • Suitable for low power application and where the large deviations is required. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Wavelength Range: 350 to 2300
  • Calcite Polarizer Type: Wolaston
  • Diameter: 25.4