Hand Operation Impact Hammers
from Kistler Group
The dynamic response of a mechanical structure while either in a development phase or an actual use environment can readily be determined by impulse force testing. Using a FFT analyzer, the transfer function of the structure can be determined from a force pulse generated by the impact of a hammer... [See More]
- Hammer Style: Hand Operation
- Maximum Force: 4496
- Minimum Force: 0.0
- Upper Limit of Frequency Range: 1
from Quality Bearings & Components
BETEX Impact 33. FITTING TOOL SET. PART NUMBER: TB-FT399900-2. For safe, precise and quick mounting of bearings, bushings, sealing rings, cam wheels and pulleys the use of an Impact fitting tool set is an absolute necessity. Especially for bearings, it is important that during mechanical mounting... [See More]
- Hammer Style: Hand Operation
- Features: Various Tips Included
- Hammer Mass: 1.54
from OMEGA Engineering, Inc.
OMEGA's IH101 Impulse Hammer imparts motion to a test structure with the hammer tip, while simultaneously measuring the magnitude of the impact. This allows for analysis of the dynamic response of the structure being tested. Accelerometers mounted at various locations on the test structure measure... [See More]
- Hammer Style: Hand Operation
- Maximum Force: 1000
- Minimum Force: 1
- Upper Limit of Frequency Range: 50