Electron Impact Ionization (EI) Residual Gas Analyzers

2 Results
Atmospheric Gas Analysis System -- QIC-100
from Hiden Analytical

Compact bench top analysis system for production & research applications. The QIC-100 gas analysis system is a compact mobile cart gas analysis system for monitoring gases and processes at pressures up to atmosphere. [See More]

  • Ionization Method: Electron Ionization
  • Mass Analyzer Design: Quadrupole
  • Mass Range: ? to 1000
  • Remote Interface: Computer Interface; Serial communication protocol such as RS-232, RS-485, USB.; Special requirements such as modem, RF transmitter, etc.; Application Software Included.
Gas Analysis System for Evolved Gas Analysis -- HPR-20
from Hiden Analytical

The HPR QIC-20 gas analysis system is a compact bench-top gas analysis system for monitoring gases and processes at pressures up to atmosphere. [See More]

  • Ionization Method: Electron Ionization
  • Mass Analyzer Design: Quadrupole
  • Mass Range: ? to 510
  • Detector Type: Electron Multiplier Tube; Faraday Cup