Sodium Lamp Spectral Lamps

3 Results
HID Lamp -- LHPS100
from RAB Lighting

HIGH PRESSURE SODIUM TYPE. FLOOD, GENERAL LIGHTING APPLICATION. 100 W WATTAGE. MEDIUM BASE TYPE. 24000 LIFE IN HOUR. ED17 SHAPE DESIGNATION. 9500 LUMEN INITIAL INTENSITY. 9500 INITIAL INTENSITY IN LUMEN. HORIZONTAL/VERTICAL OPERATING POSITION. S54 ANSI CODE/BALLAST. FOR USED WITH WALLPACK, FLOOD... [See More]

  • Spectral Lamp: Sodium Lamp
  • Rated Average Life: 24000
  • Lamp Power: 100
  • Base Type: Medium
Spectral Lamps
from Qioptiq

Spectral lamps are discharge lamps that emit the line spectrum of inert gases and metal vapors with high luminous density or radiance. They are utilized wherever a line spectrum or monochromatic radiation is required; primarily in the fields of optics, radiation physics, spectroscopy, chemistry and... [See More]

  • Spectral Lamp: Helium; Mercury; Mercury-Cadmium; Neon; Sodium Lamp; Thallium; Zinc
  • Base Type: Pico 9
  • Lamp Power: 15 to 55
HID Lamp -- LHPS150
from RAB Lighting

HIGH PRESSURE SODIUM TYPE. WP2 SERIES WALLPACK, EZ/FF SERIES FLOODLIGHT FIXTURE APPLICATION. 150 W WATTAGE. MEDIUM BASE TYPE. 24000 LIFE IN HOUR. ED17 SHAPE DESIGNATION. 16000 LUMEN INITIAL INTENSITY. S55 ANSI CODE/BALLAST. LHP MODEL [See More]

  • Spectral Lamp: Sodium Lamp
  • Rated Average Life: 24000
  • Lamp Power: 150
  • Base Type: Medium