Bus Exerciser Bus Analyzers and Bus Exercisers

6 Results
Bus Analyzer Eight-channels -- USBCAN modul 8
from Shenyang Vhandy Technology Co., Ltd.

USBCAN-Modul 8 is a high-performance CAN-Bus communication interface card integrated with 8-channel CAN interface.This model CAN card is compatible with the full speed specification of USB2.0 Bus, using the USBCAN-Modul8 high-performance CAN interface card, PC CAN be quickly connected to the CAN-Bus... [See More]

  • Device Function: Analyzer; Exerciser
CAN Adapter Debugger Box -- ECAN-IT
from Shenyang Vhandy Technology Co., Ltd.

Simple introduction. ECAN-IT is a Controller debug/downloader and EPEC downloader , which can be used in analyze data of EPEC controller. By work with MiniMon V3 and CANmoon 、codesys software tools, User can get the information who needs [See More]

  • Device Function: Analyzer; Exerciser
CAN Analyzer Two-channels -- USBCAN-II Pro
from Shenyang Vhandy Technology Co., Ltd.

USBCAN-II Pro adapter is a debug or analysis tool with two CAN-Bus channels. Using this adapter,PC can quickly connect to CAN-Bus network through USB interface,and become a intelligent node of CAN-Bus to transmit/receive CAN-Bus data. Adapter comes with isolation,and can be used in different windows... [See More]

  • Device Function: Analyzer; Exerciser
CAN Bus Analyzer One-channel -- USBCAN-I Pro
from Shenyang Vhandy Technology Co., Ltd.

USBCAN-I pro adapter is a analysis tool for CAN bus which can build connection between PC and CAN network. It can make CAN data visibility with ECAN tools software and realize CAN data transmit / receive and other functions. If user want to develop application program, GCAN provides the application... [See More]

  • Device Function: Analyzer; Exerciser
CAN-bus Communication Interface Card -- USBCAN-II C
from Shenyang Vhandy Technology Co., Ltd.

USBCAN-II C is an industrial CAN-bus communication interface card integrated with two CAN interfaces. This type of can card can be compatible with the full speed specification of USB2.0 bus. Using USBCAN-II C interface card, PC can be quickly connected to CAN-bus network through USB interface to... [See More]

  • Device Function: Analyzer; Exerciser
USB CAN-FD Adapter -- USBCAN-II FD
from Shenyang Vhandy Technology Co., Ltd.

USBCAN-Il FD is a high-performance CAN FD interface card developed specifically for the CAN FD network.The device integrates 2 CAN FD interfaces and supports IS0 standard CAN FD and Bosch CAN FD standards. Engineers can use the device to debug, analyzer CAN FD orordinary standard high-speed CAN... [See More]

  • Device Function: Analyzer; Exerciser
  • Control Interface: Integrated 2-way CAN-FD interface