VPX VME, VPX, and VXI Bus Interfaces and Adapters
from Extreme Engineering Solutions, Inc. (X-ES)
The XPand6240 is a true Commercial-Off-The-Shelf (COTS) rugged system based on the 13th Gen Intel ® Core ™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE ® Gigabit Ethernet Embedded Services Router. With a compact... [See More]
- Technology: VPX
- Interface to: Ethernet
from Extreme Engineering Solutions, Inc. (X-ES)
The XPand6241 is a true Commercial-Off-The-Shelf (COTS) rugged system based on the 13th Gen Intel ® Core ™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting an XChange6300 Cisco IOS-XE ® Gigabit Ethernet Embedded Services Router. With a compact... [See More]
- Technology: VPX
- Interface to: Ethernet
from Extreme Engineering Solutions, Inc. (X-ES)
The XPedite2570 is a high-performance, reconfigurable, conduction- or air-cooled, 3U VPX, FPGA processing module based on the AMD (formerly Xilinx) Kintex ® UltraScale ™ family of FPGAs. With multiple high-speed fabric interfaces, x8 PCI Express Gen3, 12 high-speed fiber-optic... [See More]
- Technology: VPX
from Extreme Engineering Solutions, Inc. (X-ES)
The XPand1203 is a low-cost, flexible, development platform. This platform supports up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 550 W of total simultaneous power, which can be distributed as up to 50 A on 12 V, up to 50 A on 5 V, and up to 80 A on 3.3... [See More]
- Technology: VPX
from Extreme Engineering Solutions, Inc. (X-ES)
The XPand1205 is a low-cost, flexible development platform, supporting up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 650 W of total simultaneous power, which can be distributed as up to 40 A on 12 V, up to 40 A on 5 V, and up to 20 A on 3.3 V. The heat... [See More]
- Technology: VPX
from Extreme Engineering Solutions, Inc. (X-ES)
The XPedite2770 is a high-performance, reconfigurable, conduction-cooled, 3U VPX processing module based on the AMD (formerly Xilinx) Versal ® Prime Adaptive Compute Acceleration Platform (ACAP). With multiple high-speed fabric interfaces and 16 GB of LPDDR4 ECC SDRAM in two channels, the... [See More]
- Technology: VPX
- Interface to: Ethernet
from Extreme Engineering Solutions, Inc. (X-ES)
The XPand6242 is a Commercial-Off-The-Shelf (COTS) rugged 24-port 10 Gigabit Ethernet switch and router with a compact design that maximizes processing and networking performance while minimizing SWaP. The XPand6242 provides a SWaP-optimized alternative to traditionally larger slot-based systems; it... [See More]
- Technology: VPX
- Interface to: Ethernet
from Extreme Engineering Solutions, Inc. (X-ES)
The XPand6200 Series is a true Commercial-Off-The-Shelf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O. This significantly lowers up-front costs (NRE) and facilitates rapid deployment. With a compact design and... [See More]
- Technology: VPX
- Interface to: Ethernet
from Extreme Engineering Solutions, Inc. (X-ES)
The XPand1007 system is a development platform for conduction-cooled 3U VPX cards. It supports up to two 0.8 in. or 1.0 in. 3U VPX boards and utilizes RTMs to simplify I/O access and support rapid system prototyping. The XPand1007 can be configured as two I/O isolated slots, with all I/O from the... [See More]
- Technology: VPX
from Extreme Engineering Solutions, Inc. (X-ES)
The XPand1015 system is a low-cost development platform for conduction-cooled 6U VPX cards. It supports up to two 0.8 in. or 1.0 in. 6U VPX boards and utilizes RTMs to simplify I/O access and support rapid system prototyping. The XPand1015 can be configured as two I/O isolated slots, with all I/O... [See More]
- Technology: VPX