FC Fiber Optic Polarizers

6 Results
Fiber Polarization Controller, Male FC/APC Bulkhead Connectors. -- F-POL-APC
from Newport MKS

Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state. The... [See More]

  • Connector Type: FC
  • Wavelength Range: 1260 to 1650
  • Cable Type: Single Mode
  • Insertion Loss: 0.5000
In-Line Polarization Controller, 1280-1340 nm, FC/APC. -- F-ILPC-13-APC
from Newport MKS

The F-ILPC-13-APC In-line Polarization Controller is suitable for fiber optic systems and experiments where small size is needed. It performs like the bulky paddle controllers but can fit into most rack mountable housings. It is pigtailed with conventional communication fiber and can be easily... [See More]

  • Connector Type: FC
  • Insertion Loss: 0.3000
  • Wavelength Range: 1280 to 1340
  • Extinction Ratio: 20
Polarization Beam Combiner, Splitter, 1550 nm, PM Input, FC/PC. -- F-PBC-15-PM-FP
from Newport MKS

The F-PBC-15-PM-FP Polarization Beam Combiner/Splitters can be used to combine light from two PM input fibers into a single output fiber, or to separate the orthogonal polarization components of an input signal between two output fibers. These rugged bulkhead devices use FC/PC connectors and have a... [See More]

  • Connector Type: FC
  • Insertion Loss: 0.4000
  • Wavelength Range: 1550
  • Return Loss: 50
Polarization Controller, Fiber Pigtail, FC/APC Connectors. -- F-POL-PT-FCAPC
from Newport MKS

Newport's Polarization Controllers are designed for those working with polarization sensitive devices and systems. The patented design, based on an all-fiber Babinet-Soleil compensator, can be used to generate any polarization state at the output from an arbitrary input polarization state. The... [See More]

  • Connector Type: FC
  • Wavelength Range: 1260 to 1650
  • Cable Type: Single Mode
  • Insertion Loss: 0.5000
Polarizer, 1310 nm, SM to PM, Pigtailed, FC/APC Connectors. -- F-ILP-1-F-SP-FA
from Newport MKS

The F-ILP-1-F-SP-FA Fiber Optic In-Line Polarizer is designed for 1310 nm fiber optic networks and measurement applications, which include polarization analyzing, polarization monitoring and control, Signal-to-Noise Ratio (SNR) monitoring, Polarization Mode Dispersion (PMD) monitoring, spectrum... [See More]

  • Connector Type: FC
  • Insertion Loss: 0.3000
  • Cable Type: Single Mode
  • Return Loss: 50
Polarizer, 1550 nm, SM to PM, FC/PC Bulkhead Connectors. -- F-ILP-2-N-SP-FP
from Newport MKS

The F-ILP-2-N-SP-FP Fiber Optic In-Line Polarizer is designed for 1550 nm fiber optic networks and measurement applications, which include polarization analyzing, polarization monitoring and control, Signal-to-Noise Ratio (SNR) monitoring, Polarization Mode Dispersion (PMD) monitoring, spectrum... [See More]

  • Connector Type: FC
  • Insertion Loss: 0.3000
  • Cable Type: Single Mode
  • Return Loss: 50