Outdoor Use Stack Lights and Machine Lights
2 Results
RSL Radiant Light Modules -- RSL-LM-RGB-F
from Federal Signal Corporation - Industrial Signaling and Systems
from Federal Signal Corporation - Industrial Signaling and Systems
Modular design allows up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels). Compatible with 12-24 Vac/dc or 120-240 Vac*. Single-color modules are available in Amber, Blue, Clear, Green, and Red. Multicolor modules... [See More]
- Light Colors Available: Clear
- Approvals: UL Listing Mark; UL Recognized Component Mark (US and Canadian); CE,UKCA,UL,cUL
- Light Options: Continuous; Flashing
- Features: Outdoor
Tower Lights
from Altech Corp.
from Altech Corp.
Sleek & Stackable Design. SMD LED technology. Uniform & bright illumination. Continuous, Flashing and Rotary Integrated LED Light Modules available. Flexibility to upgrade from Single LED Unit to multiple LED Units. IP65 protection | Wide voltage range from 24V AC/DC to 240V AC. Optional... [See More]
- Number of Lights: One (optional feature); Two (optional feature); Three (optional feature); Four (optional feature)
- Light Options: Continuous; Flashing (optional feature)
- Light Colors Available: Red (optional feature); Amber (optional feature); Green (optional feature); Blue (optional feature); Clear (optional feature); Yellow (optional feature)
- Mounting Options: Pole (optional feature); Base