Laboratory / Room Anechoic Chambers

1 Result
Fully Anechoic 3m Chamber -- arcp-0034
from AR RF/Microwave Instrumentation

The Model ARCP-0034 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 7.95m(~26 ’-1 ”) x 4.95m(~16 ’-3 ”)x 3.975m(~13 ’-6... [See More]

  • Configuration: Room
  • Height: 194.9
  • Width: 313.0
  • Depth: 156.5