Closed Flask Digesters

2 Results
Microwave Digestion Vessels
from O. I. Analytical

Moderate & high pressure standard vessels available [See More]

  • Reaction Type: Closed
  • Temperature Range: 0.0 to 200
  • Digestion Type: Microwave
  • Pressure Range: 200 to 600
Microwave Digestion System -- Multiwave GO
from Anton Paar

The Multiwave GO microwave digestion system represents a masterstroke of Anton Paar's engineering. The newly designed DMC Directed Multimode Cavity provides the best of both monomode and multimode microwaves. As in a monomode system, the microwaves are directed to the sample, providing highly... [See More]

  • Reaction Type: Closed
  • Temperature Range: ? to 250
  • Digestion Type: Microwave
  • User Interface: Digital