Integral Pre-amplifier Hydrophones

6 Results
Hydrophones Chain, 12-Channels -- HBC12
from M.A.E. Apparecchiature Elettroniche srl

SPECIFICATIONS -. Element Sensitivity: -201dB re: 1V/uPa. Combined preamp/element Sensitivity: -170dB re: 1V/uPa. Frequency Response: 5Hz to 2KHz. Operating Depth: 3048 meters. Sensitivity/Depth loss at 3048 meters: 2dB. Power: 12-30Vdc @ 1mA. Size: 5/8 ” diameter X 1.625 long. Preamp:... [See More]

  • Frequency Response: 5 to 2000
  • Maximum Depth: 3048
  • Sensitivity: -201
  • Features: Integral Pre-amplifier
TC4043
from RESON

The TC4043 Miniature hydrophone offers a wide frequency range from 2Hz to over 160kHz. The frequency response is flat from 2Hz to 100kHz. The hydrophones directivity is typically omnidirectional up to 100kHz. The TC4043 incorporates a high quality 10dB low-noise preamplifier that provides optimal... [See More]

  • Frequency Response: 2 to 160000
  • Maximum Depth: 700
  • Sensitivity: -201
  • Features: Integral Pre-amplifier
Digital Hydrophone
from Cable & Supplies, Inc.

Digital Hydrophone is a new kind of acoustic single collection equipment, which join hydrophone with amplification modulation circuit, collection, storage and digital data transfer. Digital cable can be 70 meters, standard USD interface, easy to connect with computer system. It is very convenient to... [See More]

  • Frequency Response: 7 to 80000
  • Diameter: 43
  • Features: Integral Pre-amplifier
  • Length: 0.2500
Hydrophones Chain, 24-Channels -- HBC24
from M.A.E. Apparecchiature Elettroniche srl

SPECIFICATIONS -. Element Sensitivity: -201dB re: 1V/uPa. Combined preamp/element Sensitivity: -170dB re: 1V/uPa. Frequency Response: 5Hz to 2KHz. Operating Depth: 3048 meters. Sensitivity/Depth loss at 3048 meters: 2dB. Power: 12-30Vdc @ 1mA. Size: 5/8 ” diameter X 1.625 long. Preamp:... [See More]

  • Frequency Response: 5 to 2000
  • Maximum Depth: 3048
  • Sensitivity: -201
  • Features: Integral Pre-amplifier
TC4056
from RESON

The TC4056 is an omnidirectional hydrophone with a low noise +10dB or +20dB preamplifier build-in making it highly sensitive. TC4056-1,3 comes with a 10m high quality cable/TC4056-4 comes with a 5m high quality cable - all with 3 twisted shielded pairs AWG20. A version with Jupiter connector is... [See More]

  • Frequency Response: 5 to 140000
  • Maximum Depth: 900
  • Sensitivity: -192
  • Features: Integral Pre-amplifier
Hydrophone Array
from Cable & Supplies, Inc.

Hydrophone Array [See More]

  • Frequency Response: 50 to 50000
  • Features: Integral Pre-amplifier; Array
  • Sensitivity: -200