Round cable Coil Heaters
2 Results
A5 Termination Coil Heater -- KH1430
from Durex Industries
from Durex Industries
Durex coil heaters feature continuous operating temperatures up to 1200 °F. Rapid heating and cooling occur, due to the low mass construction. All heating elements are sealed from contamination and the stainless steel sheath provides maximum corrosion resistance. Optional internal thermocouples... [See More]
- Cable Shape: Round cable
- AC Voltage Required: 120 to 240
- Maximum Temperature: 1200
- kWatts: 0.34
OCH Series Open Coil Heater
from Heat Exchange & Transfer, Inc.
from Heat Exchange & Transfer, Inc.
The OCH (open coil heater) series of elements consists of helical wound nickel chromium resistance wires supported by interlocking ceramic insulators. The ceramic insulators are mounted on a flexible stainless steel strap which allows the element to be bent to an 18 ” radius. These flexible... [See More]
- Cable Shape: Round cable
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- AC Voltage Required: 120 to 600
- Watt Density: 1 to 12