SMA RF Transformers
from Mini-Circuits
Mini-Circuits ’ SFMP-5075+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in systems where minimizing... [See More]
- RF Connectors: SMA; Type F
- Insertion Loss: 1
- Operating Frequency: 2.50E9
- Operating Temperature: -40 to 85
from Mini-Circuits
Mini-Circuits ’ Z7550-FFSF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in systems where minimizing... [See More]
- RF Connectors: SMA; Type F
- Insertion Loss: 1
- Operating Frequency: 2.50E9
- Operating Temperature: -55 to 100
from JFW Industries, Inc.
One of JFW's most popular lines of RF test accessories is our series of impedance matching pads. Because of our vast RF experience, we can match almost any transmission lines while preserving signal integrity with low VSWR. Here are some of our proven capabilities... Impedance matching pads with... [See More]
- RF Connectors: BNC; SMA; TNC; Type F; Type N
- Operating Frequency: 0.0 to 1.00E9
- Other Transformer Types / Applications: Impedance Matching Pad
- Operating Temperature: -20 to 85
from Picosecond Pulse Labs, Inc.
Features. 15 ps Risetime. 23 GHz Bandwidth. 1:1 Turns Ratio. Applications. High-speed Pulse Testing. RF and Microwave. General Lab Use. The Picosecond Advantage: The Model 5100 Inverting Transformer is probably the world ’s fastest pulse inverting transformer.Description: Its risetime is 15... [See More]
- RF Connectors: SMA
- Package Type: Connectorized
- Operating Frequency: 200000 to 2.00E10
from JFW Industries, Inc.
JFW's low loss impedance matching transformers are designed for precision measurement in today's broadband RF industry. To keep up with that ever changing requirement, we have developed a wide range of impedance matching transformers. Our impedance matching transformers are highlighted by the... [See More]
- RF Connectors: BNC; SMA; TNC; Type F; Type N
- Operating Temperature: -20 to 85
- Operating Frequency: 500000 to 6.00E8
- Package Type: Connectorized
from Picosecond Pulse Labs, Inc.
Features. Amplitude Matched. to ± 0.1 dB typical. Phase Matched. to ± 0.5 degrees typical. 3dB Frequency of 6.5 GHz typical. Applications. Differential Signal Conversion for ADC Front Ends. Conversion of Differential Signals for Use with Single-ended Test Equipment. The Picosecond... [See More]
- RF Connectors: SMA
- Operating Frequency: 4.00E6 to 6.50E9
- Other Transformer Types / Applications: Balun
- Package Type: Connectorized