FCC Standards Noise Figure Meters

17 Results
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Standards and Certifications: RoHS; CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 ISO17024
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 X-Channel System
from Red Pitaya, d.o.o.

STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7
STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Standards and Certifications: CE Marking; FCC Standards; ISO Standards (optional feature)
  • dBm Measurement Range: -120 to 20
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Frequency Range: 1 to 6.25E7