Flange Mount: Fluid Feedthroughs
from Senior Aerospace Metal Bellows
Using a bellows design to provide a hermetic seal, the rotary feedthrough provides for rotary motion through a pressure boundary with zero leakage. This is suitable for use with gasses, liquids or vapor. The bellows construction provides leak tightness to 1 × 10-9 std cc/sec He. With no... [See More]
- Feedthrough Mount: Flange
- Temperature Range: -40 to 149
- Liquid Feedthrough Type: Single Pass
from KENT Systems, LLC
Collection 1 shut-off bulkhead [See More]
- Feedthrough Mount: Flange; Nut
- Vacuum Rating: 517
- Mounting Diameter: 0.6250
- Temperature Range: -45.6 to 121
from CoorsTek
Ceramic microelectronic components are used in active and passive devices that enable high-performance electronics to be used in all kinds of environments and applications — in aerospace, automotive, communications, computers, medical, and a large variety of electronic instruments, industrial... [See More]
- Feedthrough Mount: Flange
- Liquid Feedthrough Type: Single Pass
from Nor-Cal Products, Inc. - The Vacuum Experts
Liquid feedthroughs are a cost-effective and reliable way to introduce water into a vacuum system. The .035" single wall construction is designed for the transport of water as a cooling agent. [See More]
- Feedthrough Mount: Flange
- Number of Tubes: 2
- Liquid Feedthrough Type: Multi-pass
- Tube Diameter: 0.3750
from Nor-Cal Products, Inc. - The Vacuum Experts
Dual liquid nitrogen feedthroughs are constructed with dual coaxial tube geometries. This thermal barrier effectively reduces condensation and ice buildup on the atmosphere side of the feedthrough around the mounting flange interface, protecting the seal's integrity. This is necessary because of the... [See More]
- Feedthrough Mount: Flange
- Number of Tubes: 2
- Liquid Feedthrough Type: Multi-pass
- Tube Diameter: 0.3750