Rack Mount Network Firewalls
from NETGEAR Inc.
Next-Gen Enterprise Security for Today ’s Business. The ProSECURE ® UTM series of all-in-one next-generation firewalls combine an advanced application firewall with best-of-breed enterprise-strength security technologies such as anti-virus, anti-spam, Web filtering, and intrusion... [See More]
- Features: PoE Ready; VPN; Rack Mount
- Protocol / Network: SIP
- Area Network Type: LAN Capable; WAN Capable
- Encryption Type: DES, 3DES, ARC4, AES(128,256 bit)
from Cisco
Superior business resiliency and protection. Gain business resiliency through superior security with sustained performance. The Firepower 2100 Series has an innovative dual multicore CPU architecture that optimizes firewall, cryptographic, and threat inspection functions simultaneously. Now,... [See More]
- Features: Rack Mount
- Number of Ports: 16 to 25
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 2 to 8.5
from Rohde & Schwarz USA, Inc.
With the number of cyberattacks constantly on the rise, IT administrators in small and medium-sized companies have to implement increasingly elaborate security measures. At the same time, the growing number and complexity of IT applications leave IT administrators less and less time for giving IT... [See More]
- Features: Rack Mount
- Number of Ports: 6 to 24
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 3.5 to 28.4
from Cisco
Modular security platform for service providers. This carrier-grade next-generation firewall (NGFW) is ideal for data centers and other high-performance settings that require low latency and high throughput. Deliver scalable, consistent security to workloads and data flows across physical, virtual,... [See More]
- Features: Rack Mount
- Data Rate: 1200
- Protocol / Network: Ethernet
- Ports / Interfaces: RJ-45
from Rohde & Schwarz USA, Inc.
We designed the next-generation firewalls of the Specialized Line for complex IT environments requiring a high level of protection. They can be perfectly integrated into industrial process networks or very large office networks via their routing functionalities and the easy and fast integration of... [See More]
- Features: Rack Mount
- Number of Ports: 8 to 48
- Protocol / Network: Ethernet, Gigabit Ethernet
- Data Rate: 8 to 40