Certificate of Calibration Ring Gages

4 Results
Height and Thickness Measuring System -- Laseruler® : Model VLM200
from Pratt & Whitney Measurement Systems, Inc.

Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]

  • Measurement Scale / Units: English; Metric
  • Set Steps / Increments: 1.00E-7
  • Gaging Technology: Optical
  • Tolerance: 1.5 Micro inch
Length Measuring System -- Labmicrometer™,; LM1600
from Pratt & Whitney Measurement Systems, Inc.

If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]

  • Gage Type: Master or Setting Gage
  • Gaging Technology: Electronic; Mechanical; Optical
  • Measurement Scale / Units: English; Metric
  • Set Steps / Increments: 1.00E-7
Steel Ring Gages -- 0.040 - 0.070
from Meyer Gage Company, Inc.

Manufactured in accordance with ANSI spec B89.1.6 - 1989 [See More]

  • Gage Type: Cylindrical; No-Go (optional feature); Go (optional feature)
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: English
  • Range or Size: 0.0400 to 0.0700
Tungsten Carbide Ring Gages -- 0.040 - 0.070
from Meyer Gage Company, Inc.

Manufactured in accordance with ANSI spec B89.1.6 - 2005 [See More]

  • Gage Type: Cylindrical; No-Go (optional feature); Go (optional feature)
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: English
  • Range or Size: 0.0400 to 0.0700