Axial Leads High Voltage Capacitors

5 Results
Capacitor -- 105184389 [107BPAO16M from Illinois Capacitor]
from Radwell International

CAPACITOR, 16 V, 100 UF, TYPE: BPAM, AXIAL LEADED, HIGH VOLTQAGE, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Lead Style: Axial
  • Capacitance Range: 100
High Voltage Thyristor Buffer Absorption Capacitor Film Capacitor -- FSN series
from Shenzhen Liron Electronics Co., Ltd

FSN series is a high voltage thyristor buffer absorption capacitor film capacitor that matches following SPEC. 1. FSN series high voltage thyristor buffer absorption capacitor film capacitor is suitable for the circuit of high-voltage thyristor and all kinds of high voltage switch, plays a role in... [See More]

  • Lead Style: Axial
  • Capacitance Range: 0.1000 to 3
  • Technology: Film Capacitors
  • Capacitance Tolerance: 5
Film Capacitor -- MPE11H-.001-2000-10
from Electrocube, Inc.

Capacitor, Film, F-Dyne/Southern, 0.001 µf 10% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage [See More]

  • Lead Style: Axial
  • Electrostatic Capacitors: Polyester
  • Technology: Film Capacitors
  • Metallized Dielectric: Metallized Dielectric
Type RM High Voltage DC Filter Capacitors
from Pacific Capacitor Co.

The type RM capacitor is an intermediate high voltage device that incorporates the excellent electrical characteristics of a fixed kraft paper and polyester dielectric with a resin impregnation to achieve exceptional reliability in the smallest possible size. The standard type RM is made with either... [See More]

  • Lead Style: Axial; #18 or #20 Tinned Copper Wire
  • Capacitance Range: 1.00E-4 to 1
  • Electrostatic Capacitors: Paper; Polyester
  • Capacitance Tolerance: 10
Type SM High Voltage Mica Capacitors
from Pacific Capacitor Co.

The type SM capacitor is a high voltage dielectric device that incorporates the excellent electrical characteristics of a fabricated mica dielectric with a resin impregnation to achieve exceptional reliability at temperatures in excess of 150 °C. The standard type SM is housed in a polyester... [See More]

  • Lead Style: Axial; #18 or #20 Tinned Copper Wire
  • Capacitance Range: 1.00E-4 to 1
  • Electrostatic Capacitors: Mica
  • Capacitance Tolerance: 10